Umicore Metal Deposition Solutions Datasheets for Carbon, Graphite, and Diamond Materials
Carbon, graphite and diamond materials include vitreous, amorphous, or glassy carbon; hexagonal and pyrolytic graphite (PG); and naturally-occurring and synthetic diamonds, diamond-like carbon (DLC) materials, and diamond-like coatings.
Carbon, Graphite, and Diamond Materials: Learn more
| Product Name | Notes |
|---|---|
| Specifications Type Liner Material Graphite Can be used in Au, Ag, Cu, Al Fits 4-hole crucible, ESQ 113, ESQ 212 Volume 20 ccm | |
| Specifications Type Liner Material Graphite Can be used in Au, Ag, Cu, Al Fits Pot crucible, ESQ 110 Volume 61 ccm | |
| Specifications Type Liner Material Graphite Can be used in Au, Ag, Cu, Al Fits Pot crucible, ESQ 110 Volume 90 ccm | |
| Specifications Type Liner Material Graphite Can be used in Au, Ag, Cu Fits 4-hole crucible, ESQ 110 Volume 4 ccm | |
| Specifications Type Liner Material Graphite Fits ESV 14/4 Volume 14 ccm | |
| Specifications Type Liner Material Graphite Fits ESV 6/1 Volume 14 ccm | |
| Specifications Type Liner Material Graphite Fits ESV 6/4 , ESV 4 Volume 1.5 ccm |