Umicore Metal Deposition Solutions Ni 99.95% Ø33x5.3mm 10pcs - 0481725 0481725

Description
Coating material Nickel Purity 99.95% Form Discs Dimensions Ø 33 x 5.3 mm Quantity 10 pcs HazardPictogram GHS07 Statement Danger Theoretical density at 20°C in g/cm³ 8.9 Melting point in °C 1455 10⁻² mbar in °C 1510 10⁻¹ mbar in °C 1680 Boiling point in °C 2913 Melting Good Directly from Cu crucible Possible W Possible Preparation of base melt (premelt) Possible Low residual pressure Good at 550 nm: n 1.75-1.80 at 550 nm: k ~ 3.06-3.19 at 10 µm: n 6.44 at 10 µm: k ~ 35.3(~ 9.5 µm)
Description
Coating material Nickel Purity 99.95% Form Discs Dimensions Ø 33 x 5.3 mm Quantity 10 pcs HazardPictogram GHS07 Statement Danger Theoretical density at 20°C in g/cm³ 8.9 Melting point in °C 1455 10⁻² mbar in °C 1510 10⁻¹ mbar in °C 1680 Boiling point in °C 2913 Melting Good Directly from Cu crucible Possible W Possible Preparation of base melt (premelt) Possible Low residual pressure Good at 550 nm: n 1.75-1.80 at 550 nm: k ~ 3.06-3.19 at 10 µm: n 6.44 at 10 µm: k ~ 35.3(~ 9.5 µm)

Suppliers

Company
Product
Description
Supplier Links
Ni 99.95% Ø33x5.3mm 10pcs - 0481725 - 0481725 - Umicore Metal Deposition Solutions
Schwaebisch Gmuend, Germany
Ni 99.95% Ø33x5.3mm 10pcs - 0481725
0481725
Ni 99.95% Ø33x5.3mm 10pcs - 0481725 0481725
Coating material Nickel Purity 99.95% Form Discs Dimensions Ø 33 x 5.3 mm Quantity 10 pcs HazardPictogram GHS07 Statement Danger Theoretical density at 20°C in g/cm³ 8.9 Melting point in °C 1455 10⁻² mbar in °C 1510 10⁻¹ mbar in °C 1680 Boiling point in °C 2913 Melting Good Directly from Cu crucible Possible W Possible Preparation of base melt (premelt) Possible Low residual pressure Good at 550 nm: n 1.75-1.80 at 550 nm: k ~ 3.06-3.19 at 10 µm: n 6.44 at 10 µm: k ~ 35.3(~ 9.5 µm)

Coating material

Nickel

Purity

99.95%

Form

Discs

Dimensions

Ø 33 x 5.3 mm

Quantity

10 pcs

HazardPictogram

GHS07

Statement

Danger

Theoretical density at 20°C in g/cm³

8.9

Melting point in °C

1455

10⁻² mbar in °C

1510

10⁻¹ mbar in °C

1680

Boiling point in °C

2913

Melting

Good

Directly from Cu crucible

Possible

W

Possible

Preparation of base melt (premelt)

Possible

Low residual pressure

Good

at 550 nm: n

1.75-1.80

at 550 nm: k

~ 3.06-3.19

at 10 µm: n

6.44

at 10 µm: k

~ 35.3(~ 9.5 µm)

Supplier's Site

Technical Specifications

  Umicore Metal Deposition Solutions
Product Category Metal Shapes and Stock
Product Number 0481725
Product Name Ni 99.95% Ø33x5.3mm 10pcs - 0481725
Type Nickel
Unlock Full Specs
to access all available technical data

Similar Products

1.125
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Copper
Shape / Form Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
Applications Wear resistant parts or tooling
View Details
Precision Thin Nickel & Nickel Alloys -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Type Nickel
Shape / Form Sheet; Semi-finished, Mill Stock or Near Net Shapes; Strip; Foil
Features Corrosion Resistant
View Details
Waterproofing  Sheet Lead -  - MarsMetal
Specs
Type LowMelting; Lead
Shape / Form Sheet; Semi-finished, Mill Stock or Near Net Shapes
Applications BuildingConstruction
View Details
Custom Roll Formed Channels -  - MP Metal Products
Specs
Shape / Form Profile or Structural Shape; Channel
Processing, Temper & Finish Wrought
Applications Automotive or Vehicular; BuildingConstruction; HV / Electrical; Agricultural, Transportation, Construction, Material Handling, Storage, Medical, Furniture, Recreation, and Other Markets
View Details