Umicore Metal Deposition Solutions Datasheets for Refractory and Reactive Metals
Refractory metals are a class of metals that are extraordinarily resistant to heat and wear and have extremely high melting points. Reactive metals have a strong affinity for oxygen and nitrogen at elevated temperatures and are highly resistant to corrosion at low temperatures.
Refractory and Reactive Metals: Learn more
| Product Name | Notes |
|---|---|
| Coating material Chromium Purity 99.6% Form Discs Dimensions Ø 21 x 5 mm Quantity 10 pcs Theoretical density at 20°C in g/cm³ 7.2 Melting point in °C 1907 10⁻² mbar... | |
| Coating material Chromium Purity 99.95% Form Granulate Dimensions 0.7 - 3.5 mm Quantity 500 g Theoretical density at 20°C in g/cm³ 7.2 Melting point in °C 1907 10⁻² mbar in... | |
| Coating material Chromium Purity 99.95% Form Granulate Dimensions 1.5 - 3.5 mm Quantity 500 g Theoretical density at 20°C in g/cm³ 7.2 Melting point in °C 1907 10⁻² mbar in... | |
| Coating material Hafnium Purity 99.95% Form Granulate Dimensions 1 - 10 mm Quantity 500 g Melting Good Directly from Cu crucible Possible Reactive gas pressure Good 200 - 300 °C... | |
| Coating material Tantalum Purity 99.9% Form Disc Dimensions Ø 21 x 5 mm Quantity 1 pc Theoretical density at 20°C in g/cm³ 16.6 Melting point in °C 3017 10⁻² mbar... | |
| Coating material Titanium Purity 99.5% Form Starter slug Dimensions Ø 43.5/30 x 27 mm30 ccm Quantity 1 pc Theoretical density at 20°C in g/cm³ 4.5 Melting point in °C 1668... | |
| Ti ELC 99.9% Ø21x3mm 100Stk - 0481872 | |
| Ti grade2 Ø21x3mm 100Stk - 0481747 | |
| Ti grade2 Ø23x5mm hex. 100Stk - 0481623 | |
| Ti grade2 disc SW 28.5 hex. 100Stk - 0481748 |