Umicore Metal Deposition Solutions Datasheets for Titanium and Titanium Alloys
Titanium and titanium alloys are non-ferrous metals with excellent corrosion resistance, fatigue properties, and a high strength-to-weight ratios.
Titanium and Titanium Alloys: Learn more
| Product Name | Notes |
|---|---|
| Coating material Titanium Purity 99.5% Form Starter slug Dimensions Ø 43.5/30 x 27 mm30 ccm Quantity 1 pc Theoretical density at 20°C in g/cm³ 4.5 Melting point in °C 1668... | |
| Ti ELC 99.9% Ø21x3mm 100Stk - 0481872 | |
| Ti grade2 Ø21x3mm 100Stk - 0481747 | |
| Ti grade2 Ø23x5mm hex. 100Stk - 0481623 | |
| Ti grade2 disc SW 28.5 hex. 100Stk - 0481748 |