Umicore Metal Deposition Solutions Datasheets for Electrodes and Electrode Materials

Electrodes and electrode materials are metals and other substances used as the makeup of electrical components. They are used to make contact with a nonmetallic part of a circuit, and are the materials in a system through which an electrical current is transferred.
Electrodes and Electrode Materials: Learn more

Product Name Notes
Anodes for plating in beakers Umicore anodes are available for beakers with volumes of 0.5, 1.0, 2.0, 3.0 and 5.0 litres. Special requests in view of dimensions and shape can...
Customized electrode production with pure platinum PLATINODE® describes the refractory metals, such as titanium and niobium, coated with purest platinum. The electrocatalytic functional layers of platinum or various precious metal...
Optimal results with perfect price/performance ratio Mixed metal oxide anodes (MMO) are dimensionally stable and suitable for a wide range of applications. The electrolytes can be alkaline-cyanide to strongly acidic.
Specifications Type Filament Material Tungsten Average power and current values for source at 1600°C (W) 155 Average power and current values for source at 1600°C (A) 40 Quantity 10 pcs...
Specifications Type Filament Material Tungsten Average power and current values for source at 1600°C (W) 160 Average power and current values for source at 1600°C (A) 35 Quantity 10 pcs...
Specifications Type Filament Material Tungsten Average power and current values for source at 1600°C (W) 190 Average power and current values for source at 1600°C (A) 35 Quantity 10 pcs...
Specifications Type Filament Material Tungsten Average power and current values for source at 1600°C (W) 230 Average power and current values for source at 1600°C (A) 35 Quantity 10 pcs...
Specifications Type Filament Material Tungsten Average power and current values for source at 1600°C (W) 400 Average power and current values for source at 1600°C (A) 45 Quantity 10 pcs...
Specifications Type Filament Material Tungsten Average power and current values for source at 1600°C (W) 400 Average power and current values for source at 1600°C (A) 45 Quantity 100 pcs...
Specifications Type Filament Material Tungsten Average power and current values for source at 1600°C (W) 420 Average power and current values for source at 1600°C (A) 65 Quantity 5 pcs...
Specifications Type Filament Material Tungsten Average power and current values for source at 1600°C (W) 700 Average power and current values for source at 1600°C (A) 40 Quantity 10 pcs...
Specifications Type Filament Material Tungsten Average power and current values for source at 1600°C (W) 90 Average power and current values for source at 1600°C (A) 35 Quantity 10 pcs...
Specifications Type Filament Material Tungsten Quantity 10 pcs Wire diameter Ø 0.5 mm Windings 12
The most efficient and eco-friendliest solution for hard chrome plating Up to now, the standard in hard chrome plating has been lead anodes. They deliver sufficient, if not overly impressive,...
Very corrosion resistant anodes thanks to a platinum-niobium combination In Cr6 free etching systems, functional components are chemically reduced and must be re-oxidized in a separate electrolysis cell at an...