Umicore Materials Ni 99.95% Ø1mm 100g - 0481143 0481143

Description
Ni 99.95% Ø1mm 100g - 0481143
Description
Ni 99.95% Ø1mm 100g - 0481143

Suppliers

Company
Product
Description
Supplier Links
Raleigh, NC, USA
Ni 99.95% Ø1mm 100g - 0481143
0481143
Ni 99.95% Ø1mm 100g - 0481143 0481143
Ni 99.95% Ø1mm 100g - 0481143

Ni 99.95% Ø1mm 100g - 0481143

Ni 99.95% Ø1mm 100g - 0481143 - 0481143 - Umicore Metal Deposition Solutions
Schwaebisch Gmuend, Germany
Ni 99.95% Ø1mm 100g - 0481143
0481143
Ni 99.95% Ø1mm 100g - 0481143 0481143
Coating material Nickel Purity 99.95% Form Wire Dimensions Ø 1 mm Quantity 100 g HazardPictogram GHS07 Statement Danger Theoretical density at 20°C in g/cm³ 8.9 Melting point in °C 1455 10⁻² mbar in °C 1510 10⁻¹ mbar in °C 1680 Boiling point in °C 2913 Melting Good Directly from Cu crucible Possible W Possible Preparation of base melt (premelt) Possible Low residual pressure Good at 550 nm: n 1.75-1.80 at 550 nm: k ~ 3.06-3.19 at 10 µm: n 6.44 at 10 µm: k ~ 35.3(~ 9.5 µm)

Coating material

Nickel

Purity

99.95%

Form

Wire

Dimensions

Ø 1 mm

Quantity

100 g

HazardPictogram

GHS07

Statement

Danger

Theoretical density at 20°C in g/cm³

8.9

Melting point in °C

1455

10⁻² mbar in °C

1510

10⁻¹ mbar in °C

1680

Boiling point in °C

2913

Melting

Good

Directly from Cu crucible

Possible

W

Possible

Preparation of base melt (premelt)

Possible

Low residual pressure

Good

at 550 nm: n

1.75-1.80

at 550 nm: k

~ 3.06-3.19

at 10 µm: n

6.44

at 10 µm: k

~ 35.3(~ 9.5 µm)

Supplier's Site

Technical Specifications

  Umicore Materials Umicore Metal Deposition Solutions
Product Category Metal Shapes and Stock Metal Shapes and Stock
Product Number 0481143 0481143
Product Name Ni 99.95% Ø1mm 100g - 0481143 Ni 99.95% Ø1mm 100g - 0481143
Type Nickel
Unlock Full Specs
to access all available technical data

Similar Products

Resistance Alloy - NOVENTIN® - Isabellenhutte USA
Specs
Type Copper; Alloy
Processing, Temper & Finish Annealed
Specifications EN
View Details
Precision Thin Stainless Steel & Stainless Steel Alloys -  - Arnold Magnetic Technologies
Specs
Type Stainless
Shape / Form Sheet; Semi-finished, Mill Stock or Near Net Shapes; Strip; Foil
Features Corrosion Resistant
View Details
SU005-1/2 Carbon-coated Copper Foil - Product-SU005 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Copper
Shape / Form Foil
Thickness 0.0014 inch (0.0350 mm)
View Details
2.75
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Copper
Shape / Form Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
Applications Wear resistant parts or tooling
View Details