Umicore Metal Deposition Solutions Datasheets for Thin Film Materials

Thin film materials are high purity materials and chemicals such as precursor gases, sputtering targets, or evaporation filaments used to form or modify thin film deposits and substrates.
Thin Film Materials: Learn more

Product Name Notes
AlCr 70/30at% Target BAI1200 8Stk - 0700659
Specifications Material Type Alloys Material AlCu0.5 Purity 5N5
Specifications Material Type Alloys Material AlCu4 Purity 5N5
Specifications Material Type Alloys Material AlSc Purity 3N5
Specifications Material Type Alloys Material AlSi0.5 Purity 5N5
Specifications Material Type Alloys Material AlSi1 Purity 5N5
Specifications Material Type Alloys Material AlSi1Cu0.5 Purity 5N5
Specifications Material Type Alloys Material CrNi30 Purity 3N
Specifications Material Type Alloys Material CrNi40 Purity 3N
Specifications Material Type Alloys Material CrNi50 Purity 3N
Specifications Material Type Alloys Material MoSi2 Purity 2N2
Specifications Material Type Alloys Material NiCr20 Purity 3N
Specifications Material Type Alloys Material NiFe18 Purity 3N
Specifications Material Type Alloys Material NiFe19 Purity 3N
Specifications Material Type Alloys Material NiFe21.5 Purity 3N
Specifications Material Type Alloys Material NiFe55 Purity 3N
Specifications Material Type Alloys Material NiSi4.5 Purity 3N5
Specifications Material Type Alloys Material NiV7 Purity 3N5
Specifications Material Type Alloys Material TiAl 50/50 Purity 2N7
Specifications Material Type Alloys Material WTi10 Purity 4N5
Specifications Material Type Metals Material Al Purity 5N5
Specifications Material Type Metals Material Al Purity 5N
Specifications Material Type Metals Material Cr Purity 3N5
Specifications Material Type Metals Material Cu Purity 4N5
Specifications Material Type Metals Material Hf Purity 3N7
Specifications Material Type Metals Material In Purity 4N
Specifications Material Type Metals Material Mo Purity 3N5
Specifications Material Type Metals Material Nb Purity 3N
Specifications Material Type Metals Material Ni Purity 3N5
Specifications Material Type Metals Material Sn Purity 4N5
Specifications Material Type Metals Material Ta Purity 3N5
Specifications Material Type Metals Material Ta Purity 3N
Specifications Material Type Metals Material Ta Purity 4N
Specifications Material Type Metals Material Ti Purity 3N
Specifications Material Type Metals Material Ti Purity 4N5
Specifications Material Type Metals Material W Purity 3N5
Specifications Material Type Metals Material W Purity 5N
Specifications Material Type Metals Material Zn Purity 3N
Specifications Material Type Metals Material Zr Purity 2N2
Specifications Material Type non-metals Material Al2O3 Purity 4N
Specifications Material Type non-metals Material GaZO (ZnO/Ga2O3) Purity 3N
Specifications Material Type non-metals Material Ge Purity 5N
Specifications Material Type non-metals Material ITO (In2O3/SnO2) 90/10 Purity 4N
Specifications Material Type non-metals Material ITO (In2O3/SnO2) 97/3 Purity 4N
Specifications Material Type non-metals Material Nb2O5 Purity 3N
Specifications Material Type non-metals Material NbO2 Purity 3N5
Specifications Material Type non-metals Material Si Purity 5N
Specifications Material Type non-metals Material Si Purity 6N
Specifications Material Type non-metals Material SiO2 Purity 4N5
Specifications Material Type non-metals Material SiO2 Purity 4N
Specifications Material Type Precious metals Material Ag Purity 4N
Specifications Material Type Precious metals Material Au Purity 4N
Specifications Material Type Precious metals Material AuZn3 Purity 4N
Specifications Material Type Precious metals Material Pd Purity 3N5
Specifications Material Type Precious metals Material Pd Purity 4N
Specifications Material Type Precious metals Material Pt Purity 3N5
Specifications Material Type Precious metals Material Pt Purity 4N
Specifications Material Type Precious metals Material Rh Purity 3N
Specifications Type Liner Material Molybdenum Can be used in Ag, Cu, Dielectrica Fits 4-hole crucible, ESQ 110 Volume 4 ccm
Specifications Type Liner Material Molybdenum Can be used in Ag, Cu, In Fits 4-hole crucible, ESQ 113, ESQ 212 Volume 25 ccm
Specifications Type Liner Material Molybdenum Can be used in Ag, Cu Fits Pot crucible, ESQ 110 Volume 55 ccm
Specifications Type Liner Material Molybdenum Can be used in Ag Fits 4-hole crucible, ESQ 113 Volume 25 ccm
Specifications Type Liner Material Molybdenum Can be used in Au Fits ESQ 212 Volume 13 ccm
Specifications Type Liner Material Molybdenum Can be used in Au Fits ESQ 212 Volume 8 ccm
Specifications Type Liner Material Molybdenum Can be used in Cu, Dielectrica Fits 4-hole crucible, ESQ 212 Volume 25 ccm
Specifications Type Liner Material Molybdenum Can be used in Dielectrica Fits 4-hole crucible, ESQ 212 Volume 23 ccm
Specifications Type Liner Material Molybdenum Can be used in Dielectrica Fits 4-hole crucible, ESQ 212 Volume 7 ccm
Specifications Type Liner Material Molybdenum Can be used in Dielectrica Fits 6-hole crucible, ESQ 212 Volume 23 ccm
Specifications Type Liner Material Molybdenum Can be used in Dielectrica Fits 6-hole crucible, ESQ 212 Volume 6 ccm
Specifications Type Liner Material Molybdenum Can be used in Dielectrica Fits ESV 14/3 Volume 23 ccm
Specifications Type Liner Material Molybdenum Can be used in Dielectrica Fits ESV 14 Volume 8 ccm
Specifications Type Liner Material Molybdenum Can be used in Dielectrica Fits ESV 6/1 , ESV 4 Volume 2 ccm
Specifications Type Liner Material Molybdenum Can be used in Dielectrica Fits ESV 6/1, ESV 4 Volume 8 ccm
Specifications Type Liner Material Molybdenum Can be used in Dielectrica Fits Pot crucible, ESQ 110 Volume 14 ccm
Specifications Type Liner Material Molybdenum Can be used in Dielectrica Fits Pot crucible, ESQ 110 Volume 4 ccm
Specifications Type Liner Material Molybdenum Can be used in Dielectrica Fits Pot crucible, ESQ 150 Volume 30 ccm
Specifications Type Liner Material Molybdenum Can be used in Dielectrica Volume 24 ccm
Specifications Type Liner Material Tungsten Can be used in Ag, Cu, Dielectrica Fits 4-hole crucible , ESQ 110 Volume 4 ccm
Specifications Type Liner Material Tungsten Can be used in Au Fits ESQ 212 Volume 13 ccm
Specifications Type Liner Material Tungsten Can be used in Au Fits ESQ 212 Volume 8 ccm
Specifications Type Liner Material Tungsten Can be used in Dielectrica Fits ESV 6/1 , ESV 4 Volume 2 ccm
Ti 3N Target AK618IK - 0483634
Ti Target BAI1200 8 Stk/Pck - 0483357