0481913 -- ALUMINIUM FOIL (0.1 X 650 MM) - 0481913
Umicore Metal Deposition Solutions
Aluminium foil (0.1 x 650 mm) - 0481913
0481913
Description
Specifications
Type
Aluminium foil
Material
Aluminium
Quantity
Roll of approx. 12 kg
Dimensions
0.1 x 650 mm
Length
≈ 63.5 m
Umicore Metal Deposition Solutions
Description
Specifications
Type
Aluminium foil
Material
Aluminium
Quantity
Roll of approx. 12 kg
Dimensions
0.1 x 650 mm
Length
≈ 63.5 m
Suppliers
Aluminium foil (0.1 x 650 mm) - 0481913
0481913
Specifications
Type
Aluminium foil
Material
Aluminium
Quantity
Roll of approx. 12 kg
Dimensions
0.1 x 650 mm
Length
≈ 63.5 m
Specifications
Type
Aluminium foil
Material
Aluminium
Quantity
Roll of approx. 12 kg
Dimensions
0.1 x 650 mm
Length
≈ 63.5 m
Supplier's Site
Aluminium foil (0.1 x 650 mm) - 0481913
0481913
Specifications
Type
Aluminium foil
Material
Aluminium
Quantity
Roll of approx. 12 kg
Dimensions
0.1 x 650 mm
Length
≈ 63.5 m
Specifications
Type
Aluminium foil
Material
Aluminium
Quantity
Roll of approx. 12 kg
Dimensions
0.1 x 650 mm
Length
≈ 63.5 m
Technical Specifications
Product Category
Metal Shapes and Stock
Metal Shapes and Stock
Product Number
0481913
0481913
Product Name
Aluminium foil (0.1 x 650 mm) - 0481913
Aluminium foil (0.1 x 650 mm) - 0481913
Type
Aluminum
Unlock Full Specs
to access all available technical data
Similar Products
Type
Nickel; Alloy
Features
Corrosion Resistant; Heat Resistant
Processing, Temper & Finish
Annealed; Enameled
View Details
Type
Aluminum
Shape / Form
Round Bar or Rod Stock; Bar Stock
Specifications
6026-t9
View Details
Processing, Temper & Finish
Wrought
Applications
Automotive or Vehicular; BuildingConstruction; HV / Electrical; Agricultural, Transportation, Construction, Material Handling, Storage, Medical, Furniture, Recreation, and Other Markets
View Details
Arnold Magnetic Technologies
Type
Aluminum
Shape / Form
Sheet; Semi-finished, Mill Stock or Near Net Shapes; Strip; Foil
Processing, Temper & Finish
Wrought; Hardened / Heat Treated
View Details