Umicore Metal Deposition Solutions Datasheets for Metal Profiles and Structural Shapes
Metal profiles and structural shapes include metals and alloys with uniform cross sections such as tees, angles, channels, I-beams, rectangular tubes, and specialty cross sectional shapes manufactured through extrusion, continuous casting, roll forming, or other specialized processes.
Metal Profiles and Structural Shapes: Learn more
| Product Name | Notes |
|---|---|
| Coating material Aluminium Purity 99.98% Form Rod Dimensions Ø 6 x 13 mm Quantity 1 kg Theoretical density at 20°C in g/cm³ 2.7 Melting point in °C 660 10⁻² mbar... | |
| Coating material Indium Purity 99.999% Form Rod Dimensions Ø 8 x 15 mm Quantity 500 g Theoretical density at 20°C in g/cm³ 7.3 Melting point in °C 157 10⁻² mbar... | |
| Coating material Nickel Purity 99.95% Form Tile Dimensions 3 x 10 x 10 mm Quantity 100 pcs HazardPictogram GHS07 Statement Danger Theoretical density at 20°C in g/cm³ 8.9 Melting point... |