Umicore Metal Deposition Solutions Ti3O5 99.9% 0.7-2.0mm 500g - 0484884 0484884

Description
Coating material Titanium (III/IV)-oxide Purity 99.9% Form Granulate Dimensions 0.7 - 2.0 mm Quantity 500 g Theoretical density at 20°C in g/cm³ 4.0-4.2 Melting point in °C 1760 10⁻² mbar in °C 1980 10⁻¹ mbar in °C 2100 Melting Good W Possible Mo Good Preparation of base melt (premelt) Possible Reactive gas pressure Good < 100 °C Good 100 - 200 °C Good 200 - 300 °C Good possible Good Low 0.4 High > 8 at 550 nm: n 2.07-2.50
Description
Coating material Titanium (III/IV)-oxide Purity 99.9% Form Granulate Dimensions 0.7 - 2.0 mm Quantity 500 g Theoretical density at 20°C in g/cm³ 4.0-4.2 Melting point in °C 1760 10⁻² mbar in °C 1980 10⁻¹ mbar in °C 2100 Melting Good W Possible Mo Good Preparation of base melt (premelt) Possible Reactive gas pressure Good < 100 °C Good 100 - 200 °C Good 200 - 300 °C Good possible Good Low 0.4 High > 8 at 550 nm: n 2.07-2.50

Suppliers

Company
Product
Description
Supplier Links
Ti3O5 99.9% 0.7-2.0mm 500g - 0484884 - 0484884 - Umicore Metal Deposition Solutions
Schwaebisch Gmuend, Germany
Ti3O5 99.9% 0.7-2.0mm 500g - 0484884
0484884
Ti3O5 99.9% 0.7-2.0mm 500g - 0484884 0484884
Coating material Titanium (III/IV)-oxide Purity 99.9% Form Granulate Dimensions 0.7 - 2.0 mm Quantity 500 g Theoretical density at 20°C in g/cm³ 4.0-4.2 Melting point in °C 1760 10⁻² mbar in °C 1980 10⁻¹ mbar in °C 2100 Melting Good W Possible Mo Good Preparation of base melt (premelt) Possible Reactive gas pressure Good < 100 °C Good 100 - 200 °C Good 200 - 300 °C Good possible Good Low 0.4 High > 8 at 550 nm: n 2.07-2.50

Coating material

Titanium (III/IV)-oxide

Purity

99.9%

Form

Granulate

Dimensions

0.7 - 2.0 mm

Quantity

500 g

Theoretical density at 20°C in g/cm³

4.0-4.2

Melting point in °C

1760

10⁻² mbar in °C

1980

10⁻¹ mbar in °C

2100

Melting

Good

W

Possible

Mo

Good

Preparation of base melt (premelt)

Possible

Reactive gas pressure

Good

< 100 °C

Good

100 - 200 °C

Good

200 - 300 °C

Good

possible

Good

Low

0.4

High

> 8

at 550 nm: n

2.07-2.50

Supplier's Site

Technical Specifications

  Umicore Metal Deposition Solutions
Product Category Metal Shapes and Stock
Product Number 0484884
Product Name Ti3O5 99.9% 0.7-2.0mm 500g - 0484884
Shape / Form Powder, Granule or Flake;

Granulate

Unlock Full Specs
to access all available technical data

Similar Products

Metal Sheets - 3406192 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thickness 0.0217 inch (0.5500 mm)
Width / OD 19.69 inch (500 mm)
Length 19.69 inch (500 mm)
View Details
Resistance Alloy - Alloy 60 - Isabellenhutte USA
Specs
Type Copper; Alloy; Miscellaneous Nonferrous Metal or Alloy
Shape / Form Semi-finished, Mill Stock or Near Net Shapes
Features Corrosion Resistant
View Details
Welded Stainless Steel Tubing -  - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Stainless
Shape / Form Hollow Stock (Tube, Pipe, Column); Semi-finished, Mill Stock or Near Net Shapes
Processing, Temper & Finish Wrought; TIG or Laser Welded
View Details
Roofing and Flashing -  - MarsMetal
Specs
Type LowMelting; Lead
Shape / Form Sheet; Semi-finished, Mill Stock or Near Net Shapes
Applications BuildingConstruction
View Details