Umicore Metal Deposition Solutions Au 99.99% Ø2mm 10g (~16.5cm) - P0481087 p0481087

Description
Coating material Gold Purity 99.99% Form Wire Dimensions Ø 2 mm Quantity 10 g Theoretical density at 20°C in g/cm³ 18.9 Melting point in °C 1064 10⁻² mbar in °C 1400 10⁻¹ mbar in °C 1570 Boiling point in °C 2856 Melting Good Directly from Cu crucible Good W Possible Mo Possible Ta Good C Good W Good Mo Good Preparation of base melt (premelt) Good Low residual pressure Good at 550 nm: n 0.3-0.4 at 550 nm: k ~ 2.5-2.9 at 10 µm: n 12.24 at 10 µm: k ~ 54.7(~ 9.9 µm)
Description
Coating material Gold Purity 99.99% Form Wire Dimensions Ø 2 mm Quantity 10 g Theoretical density at 20°C in g/cm³ 18.9 Melting point in °C 1064 10⁻² mbar in °C 1400 10⁻¹ mbar in °C 1570 Boiling point in °C 2856 Melting Good Directly from Cu crucible Good W Possible Mo Possible Ta Good C Good W Good Mo Good Preparation of base melt (premelt) Good Low residual pressure Good at 550 nm: n 0.3-0.4 at 550 nm: k ~ 2.5-2.9 at 10 µm: n 12.24 at 10 µm: k ~ 54.7(~ 9.9 µm)

Suppliers

Company
Product
Description
Supplier Links
Au 99.99% Ø2mm 10g (~16.5cm) - P0481087 - p0481087 - Umicore Metal Deposition Solutions
Schwaebisch Gmuend, Germany
Au 99.99% Ø2mm 10g (~16.5cm) - P0481087
p0481087
Au 99.99% Ø2mm 10g (~16.5cm) - P0481087 p0481087
Coating material Gold Purity 99.99% Form Wire Dimensions Ø 2 mm Quantity 10 g Theoretical density at 20°C in g/cm³ 18.9 Melting point in °C 1064 10⁻² mbar in °C 1400 10⁻¹ mbar in °C 1570 Boiling point in °C 2856 Melting Good Directly from Cu crucible Good W Possible Mo Possible Ta Good C Good W Good Mo Good Preparation of base melt (premelt) Good Low residual pressure Good at 550 nm: n 0.3-0.4 at 550 nm: k ~ 2.5-2.9 at 10 µm: n 12.24 at 10 µm: k ~ 54.7(~ 9.9 µm)

Coating material

Gold

Purity

99.99%

Form

Wire

Dimensions

Ø 2 mm

Quantity

10 g

Theoretical density at 20°C in g/cm³

18.9

Melting point in °C

1064

10⁻² mbar in °C

1400

10⁻¹ mbar in °C

1570

Boiling point in °C

2856

Melting

Good

Directly from Cu crucible

Good

W

Possible

Mo

Possible

Ta

Good

C

Good

W

Good

Mo

Good

Preparation of base melt (premelt)

Good

Low residual pressure

Good

at 550 nm: n

0.3-0.4

at 550 nm: k

~ 2.5-2.9

at 10 µm: n

12.24

at 10 µm: k

~ 54.7(~ 9.9 µm)

Supplier's Site

Technical Specifications

  Umicore Metal Deposition Solutions
Product Category Metal Shapes and Stock
Product Number p0481087
Product Name Au 99.99% Ø2mm 10g (~16.5cm) - P0481087
Type Gold; PreciousNoble
Unlock Full Specs
to access all available technical data

Similar Products

2
Specs
Type Copper
Shape / Form Hollow Stock (Tube, Pipe, Column); Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
Applications Wear resistant parts or tooling
View Details
Precision Thin Non Grain Oriented (NGOES) Electrical Steel -  - Arnold Magnetic Technologies
Specs
Type Miscellaneous Ferrous Alloy
Shape / Form Sheet; Semi-finished, Mill Stock or Near Net Shapes; Strip; Foil
Processing, Temper & Finish Wrought
View Details
Sound Barriers -  - MarsMetal
Specs
Type LowMelting; Lead
Shape / Form Sheet; Semi-finished, Mill Stock or Near Net Shapes
Applications BuildingConstruction
View Details
Custom Roll Formed Custom Shapes -  - MP Metal Products
Specs
Processing, Temper & Finish Wrought
Applications Automotive or Vehicular; BuildingConstruction; HV / Electrical; Agricultural, Transportation, Construction, Material Handling, Storage, Medical, Furniture, Recreation, and Other Markets
View Details