Umicore Metal Deposition Solutions Datasheets for Specialty Metal Shapes and Stock
Specialty metal shapes and stock consists of metals and alloys with an unlisted, specialized or proprietary shape or stock form.
Specialty Metal Shapes and Stock: Learn more
| Product Name | Notes |
|---|---|
| Coating material Aluminium Purity 99.98% Form Rod Dimensions Ø 6 x 13 mm Quantity 1 kg Theoretical density at 20°C in g/cm³ 2.7 Melting point in °C 660 10⁻² mbar... | |
| Coating material Aluminium Purity 99.9995% Form Starter slug Dimensions Ø 56.8/46 x 20 mm40 ccm Quantity 1 pc Theoretical density at 20°C in g/cm³ 2.7 Melting point in °C 660... | |
| Coating material Chromium Purity 99.6% Form Discs Dimensions Ø 21 x 5 mm Quantity 10 pcs Theoretical density at 20°C in g/cm³ 7.2 Melting point in °C 1907 10⁻² mbar... | |
| Coating material Chromium Purity 99.95% Form Granulate Dimensions 0.7 - 3.5 mm Quantity 500 g Theoretical density at 20°C in g/cm³ 7.2 Melting point in °C 1907 10⁻² mbar in... | |
| Coating material Chromium Purity 99.95% Form Granulate Dimensions 1.5 - 3.5 mm Quantity 500 g Theoretical density at 20°C in g/cm³ 7.2 Melting point in °C 1907 10⁻² mbar in... | |
| Coating material Gold Purity 99.99% Form Disc Dimensions Ø 21 x 5 mm, approx. 33 g Quantity 1 pc Theoretical density at 20°C in g/cm³ 18.9 Melting point in °C... | |
| Coating material Gold Purity 99.99% Form Disc Dimensions Ø 30 x 5 mm, approx. 68 g Quantity 1 pc Theoretical density at 20°C in g/cm³ 18.9 Melting point in °C... | |
| Coating material Gold Purity 99.99% Form Wire Dimensions Ø 1 mm Quantity 10 g Theoretical density at 20°C in g/cm³ 18.9 Melting point in °C 1064 10⁻² mbar in °C... | |
| Coating material Gold Purity 99.99% Form Wire Dimensions Ø 1 mm Quantity 100 g Theoretical density at 20°C in g/cm³ 18.9 Melting point in °C 1064 10⁻² mbar in °C... | |
| Coating material Gold Purity 99.99% Form Wire Dimensions Ø 2 mm Quantity 10 g Theoretical density at 20°C in g/cm³ 18.9 Melting point in °C 1064 10⁻² mbar in °C... | |
| Coating material Gold Purity 99.99% Form Wire Dimensions Ø 2 mm Quantity 100 g Theoretical density at 20°C in g/cm³ 18.9 Melting point in °C 1064 10⁻² mbar in °C... | |
| Coating material Hafnium Purity 99.95% Form Granulate Dimensions 1 - 10 mm Quantity 500 g Melting Good Directly from Cu crucible Possible Reactive gas pressure Good 200 - 300 °C... | |
| Coating material Indium Purity 99.999% Form Rod Dimensions Ø 8 x 15 mm Quantity 500 g Theoretical density at 20°C in g/cm³ 7.3 Melting point in °C 157 10⁻² mbar... | |
| Coating material Nickel Purity 99.95% Form Discs Dimensions Ø 33 x 5.3 mm Quantity 10 pcs HazardPictogram GHS07 Statement Danger Theoretical density at 20°C in g/cm³ 8.9 Melting point in... | |
| Coating material Nickel Purity 99.95% Form Starter slug Dimensions Ø 43.5/30 x 27 mm30 ccm Quantity 1 pc HazardPictogram GHS07 Statement Danger Theoretical density at 20°C in g/cm³ 8.9 Melting... | |
| Coating material Nickel Purity 99.95% Form Tile Dimensions 3 x 10 x 10 mm Quantity 100 pcs HazardPictogram GHS07 Statement Danger Theoretical density at 20°C in g/cm³ 8.9 Melting point... | |
| Coating material Nickel Purity 99.95% Form Wire Dimensions Ø 1 mm Quantity 100 g HazardPictogram GHS07 Statement Danger Theoretical density at 20°C in g/cm³ 8.9 Melting point in °C 1455... | |
| Coating material Nickel Purity 99.95% Form Wire Dimensions Ø 1 mm Quantity 500 g HazardPictogram GHS07 Statement Danger Theoretical density at 20°C in g/cm³ 8.9 Melting point in °C 1455... | |
| Coating material Palladium Purity 99.95% Form Wire Dimensions Ø 1 mm Quantity 10 g Theoretical density at 20°C in g/cm³ 12.0 Melting point in °C 1555 10⁻² mbar in °C... | |
| Coating material Palladium Purity 99.95% Form Wire Dimensions Ø 1 mm Quantity 100 g Theoretical density at 20°C in g/cm³ 12.0 Melting point in °C 1555 10⁻² mbar in °C... | |
| Coating material Palladium Purity 99.99% Form Disc Dimensions Ø 21 x 5 mm, approx. 21 g Quantity 1 pc Theoretical density at 20°C in g/cm³ 12.0 Melting point in °C... | |
| Coating material Platinum Purity 99.95% Form Starter slug Dimensions Ø 29.4/21.4 x 15 mm7.5 ccm Quantity 1 pc Theoretical density at 20°C in g/cm³ 21.5 Melting point in °C 1768... | |
| Coating material Platinum Purity 99.99% Form Disc Dimensions Ø 21 x 5 mm, approx. 37 g Quantity 1 pc Theoretical density at 20°C in g/cm³ 21.5 Melting point in °C... | |
| Coating material Platinum Purity 99.99% Form Wire Dimensions Ø 1 mm Quantity 10 g Theoretical density at 20°C in g/cm³ 21.5 Melting point in °C 1768 10⁻² mbar in °C... | |
| Coating material Platinum Purity 99.99% Form Wire Dimensions Ø 1 mm Quantity 100 g Theoretical density at 20°C in g/cm³ 21.5 Melting point in °C 1768 10⁻² mbar in °C... | |
| Coating material Silver-Copper Purity 99.99% Form Disc Dimensions Ø 21 x 5 mm, approx. 18 g Quantity 1 pc Theoretical density at 20°C in g/cm³ ~ 10.5 Melting point in... | |
| Coating material Silver-Copper Purity 99.99% Form Granulate Dimensions 2.0 - 5.0 mm Quantity 100 g Theoretical density at 20°C in g/cm³ ~ 10.5 Melting point in °C ~ 950 10⁻² | |
| Coating material Silver Purity 99.99% Form Disc Dimensions Ø 21 x 5 mm, approx. 18 g Quantity 1 pc Theoretical density at 20°C in g/cm³ 10.5 Melting point in °C... | |
| Coating material Silver Purity 99.99% Form Wire Dimensions Ø 1 mm Quantity 500 g Theoretical density at 20°C in g/cm³ 10.5 Melting point in °C 962 10⁻² mbar in °C... | |
| Coating material Tantalum Purity 99.9% Form Disc Dimensions Ø 21 x 5 mm Quantity 1 pc Theoretical density at 20°C in g/cm³ 16.6 Melting point in °C 3017 10⁻² mbar... | |
| Coating material Titanium (III)-oxide Purity 99.9% Form Tablet Dimensions Ø 8.6 x 6.3 mm Quantity 500 g Theoretical density at 20°C in g/cm³ 4.6 Melting point in °C ~ 2130... | |
| Coating material Titanium (III/IV)-oxide Purity 99.9% Form Granulate Dimensions 0.7 - 2.0 mm Quantity 500 g Theoretical density at 20°C in g/cm³ 4.0-4.2 Melting point in °C 1760 10⁻² mbar... | |
| Coating material Titanium Purity 99.5% Form Starter slug Dimensions Ø 43.5/30 x 27 mm30 ccm Quantity 1 pc Theoretical density at 20°C in g/cm³ 4.5 Melting point in °C 1668... |