Umicore Metal Deposition Solutions Datasheets for Specialty Ceramics

Specialty ceramics include nitrides, borides, carbon, zirconia, rare earth oxide (REO) materials and silicides as well as other specialized non-metallic compounds.
Specialty Ceramics: Learn more

Product Name Notes
Coating material Yttrium oxide Purity 99.99% Form Tablet Dimensions Ø 9.5 x 5 mm Quantity 500 g Theoretical density at 20°C in g/cm³ 5.0 Melting point in °C 2410 10⁻²
Coating material Yttrium oxide Purity 99.99% Form Tablet Dimensions 1.0 - 3.0 mm Quantity 500 g Theoretical density at 20°C in g/cm³ 5.0 Melting point in °C 2410 10⁻² mbar...
Coating material Zirconium dioxide grey-black Purity 99.3% Form Tablet Dimensions Ø 17.5 x 5 mm Quantity 500 g Theoretical density at 20°C in g/cm³ 5.6 Melting point in °C 2700-2875...
Coating material Zirconium dioxide white Purity 99.3% Form Tablet Dimensions Ø 12.5 x 8 mm Quantity 500 g Theoretical density at 20°C in g/cm³ 5.6 Melting point in °C 2700-2875...
Coating material Zirconium dioxide white Purity 99.3% Form Tablet Dimensions Ø 17 mm, 6 g/pc Quantity 500 g Theoretical density at 20°C in g/cm³ 5.6 Melting point in °C 2700-2875...
Coating material Zirconium dioxide white Purity 99.3% Form Tablet Dimensions Ø 22 x 8 mm Quantity 1 kg Theoretical density at 20°C in g/cm³ 5.6 Melting point in °C 2700-2875...
Coating material Zirconium dioxide white Purity 99.3% Form Tablet Dimensions Ø 22 x 8 mm Quantity 500 g Theoretical density at 20°C in g/cm³ 5.6 Melting point in °C 2700-2875...
Specifications Type Boat Material Boron Nitride Average power and current values for source at 1600°C (W) 1400 Average power and current values for source at 1600°C (A) 280 Quantity 1...
Specifications Type Liner Material Boron Nitride Can be used in Al Fits ESV 6/1 , ESV 4 Volume 1.5 ccm