Umicore Metal Deposition Solutions Datasheets for Metal Powders (powdered metals)
Metal powders are finely divided or powdered metals used in fabricating sintered parts, thermal spraying, filling plastics, and other specialized applications.
Metal Powders (powdered metals): Learn more
| Product Name | Notes |
|---|---|
| Coating material Chromium Purity 99.95% Form Granulate Dimensions 0.7 - 3.5 mm Quantity 500 g Theoretical density at 20°C in g/cm³ 7.2 Melting point in °C 1907 10⁻² mbar in... | |
| Coating material Chromium Purity 99.95% Form Granulate Dimensions 1.5 - 3.5 mm Quantity 500 g Theoretical density at 20°C in g/cm³ 7.2 Melting point in °C 1907 10⁻² mbar in... | |
| Coating material Hafnium Purity 99.95% Form Granulate Dimensions 1 - 10 mm Quantity 500 g Melting Good Directly from Cu crucible Possible Reactive gas pressure Good 200 - 300 °C... | |
| Coating material Silver-Copper Purity 99.99% Form Granulate Dimensions 2.0 - 5.0 mm Quantity 100 g Theoretical density at 20°C in g/cm³ ~ 10.5 Melting point in °C ~ 950 10⁻² | |
| Coating material Titanium (III/IV)-oxide Purity 99.9% Form Granulate Dimensions 0.7 - 2.0 mm Quantity 500 g Theoretical density at 20°C in g/cm³ 4.0-4.2 Melting point in °C 1760 10⁻² mbar... |