Umicore Metal Deposition Solutions Datasheets for Copper, Brass, and Bronze Alloys
Copper, brass, and bronze alloys are non-ferrous metals with excellent electrical and thermal conductivity as well as good corrosion resistance, ductility and strength.
Copper, Brass, and Bronze Alloys: Learn more
| Product Name | Notes |
|---|---|
| Coating material Silver-Copper Purity 99.99% Form Disc Dimensions Ø 21 x 5 mm, approx. 18 g Quantity 1 pc Theoretical density at 20°C in g/cm³ ~ 10.5 Melting point in... | |
| Coating material Silver-Copper Purity 99.99% Form Granulate Dimensions 2.0 - 5.0 mm Quantity 100 g Theoretical density at 20°C in g/cm³ ~ 10.5 Melting point in °C ~ 950 10⁻² | |
| Cu 99.99% Ø21x5mm 10Stk - 0481760 |