Umicore Metal Deposition Solutions Datasheets for Evaporating Dishes

Evaporating dishes are laboratory dishes, usually with a lip for easy pouring, used to hold samples under high heat conditions.
Evaporating Dishes: Learn more

Product Name Notes
Specifications Type Boat Material Graphite Average power and current values for source at 1600°C (W) 1370 Average power and current values for source at 1600°C (A) 270 Quantity 1 pc...
Specifications Type Boat Material Molybdenum Average power and current values for source at 1600°C (W) 145 Average power and current values for source at 1600°C (A) 130 Quantity 10 pcs...
Specifications Type Boat Material Molybdenum Average power and current values for source at 1600°C (W) 2400 Average power and current values for source at 1600°C (A) 880 Quantity 5 pcs...
Specifications Type Boat Material Molybdenum Average power and current values for source at 1600°C (W) 280 Average power and current values for source at 1600°C (A) 160 Quantity 10 pcs...
Specifications Type Boat Material Molybdenum Average power and current values for source at 1600°C (W) 340 Average power and current values for source at 1600°C (A) 280 Quantity 5 pcs...
Specifications Type Boat Material Molybdenum Average power and current values for source at 1600°C (W) 45 Average power and current values for source at 1600°C (A) 40 Quantity 10 pcs...
Specifications Type Boat Material Molybdenum Average power and current values for source at 1600°C (W) 500 Average power and current values for source at 1600°C (A) 250 Quantity 5 pcs...
Specifications Type Boat Material Molybdenum Quantity 5 pcs Sheet thickness 0.2 mm
Specifications Type Boat Material Tantalum Average power and current values for source at 1600°C (W) 1340 Average power and current values for source at 1600°C (A) 565 Quantity 5 pcs...
Specifications Type Boat Material Tantalum Average power and current values for source at 1600°C (W) 280 Average power and current values for source at 1600°C (A) 140 Quantity 10 pcs...
Specifications Type Boat Material Tantalum Average power and current values for source at 1600°C (W) 485 Average power and current values for source at 1600°C (A) 180 Quantity 10 pcs...
Specifications Type Boat Material Tantalum Average power and current values for source at 1600°C (W) 550 Average power and current values for source at 1600°C (A) 240 Quantity 10 pcs...
Specifications Type Boat Material Tantalum Average power and current values for source at 1600°C (W) 550 Average power and current values for source at 1600°C (A) 240 Quantity 100 pcs...
Specifications Type Boat Material Tantalum Average power and current values for source at 1600°C (W) 770 Average power and current values for source at 1600°C (A) 360 Quantity 10 pcs...
Specifications Type Boat Material Tantalum Average power and current values for source at 1600°C (W) 930 Average power and current values for source at 1600°C (A) 350 Quantity 5 pcs...
Specifications Type Boat Material Tantalum Average power and current values for source at 1600°C (W) 950 Average power and current values for source at 1600°C (A) 210 Quantity 5 pcs...
Specifications Type Boat Material Tungsten Average power and current values for source at 1600°C (W) 1100 Average power and current values for source at 1600°C (A) 280 Quantity 10 pcs...
Specifications Type Boat Material Tungsten Average power and current values for source at 1600°C (W) 120 Average power and current values for source at 1600°C (A) 70 Quantity 10 pcs...
Specifications Type Boat Material Tungsten Average power and current values for source at 1600°C (W) 1300 Average power and current values for source at 1600°C (A) 550 Quantity 5 pcs...
Specifications Type Boat Material Tungsten Average power and current values for source at 1600°C (W) 1300 Average power and current values for source at 1600°C (A) 610 Quantity 5 pcs...
Specifications Type Boat Material Tungsten Average power and current values for source at 1600°C (W) 1320 Average power and current values for source at 1600°C (A) 750 Quantity 1 pc...
Specifications Type Boat Material Tungsten Average power and current values for source at 1600°C (W) 1375 Average power and current values for source at 1600°C (A) 540 Quantity 5 pcs...
Specifications Type Boat Material Tungsten Average power and current values for source at 1600°C (W) 1500 Average power and current values for source at 1600°C (A) 630 Quantity 5 pcs...
Specifications Type Boat Material Tungsten Average power and current values for source at 1600°C (W) 260 Average power and current values for source at 1600°C (A) 100 Quantity 10 pcs...
Specifications Type Boat Material Tungsten Average power and current values for source at 1600°C (W) 260 Average power and current values for source at 1600°C (A) 120 Quantity 10 pcs...
Specifications Type Boat Material Tungsten Average power and current values for source at 1600°C (W) 3000 Average power and current values for source at 1600°C (A) 480 Quantity 5 pcs...
Specifications Type Boat Material Tungsten Average power and current values for source at 1600°C (W) 320 Average power and current values for source at 1600°C (A) 230 Quantity 10 pcs...
Specifications Type Boat Material Tungsten Average power and current values for source at 1600°C (W) 350 Average power and current values for source at 1600°C (A) 100 Quantity 10 pcs...
Specifications Type Boat Material Tungsten Average power and current values for source at 1600°C (W) 440 Average power and current values for source at 1600°C (A) 270 Quantity 10 pcs...
Specifications Type Boat Material Tungsten Average power and current values for source at 1600°C (W) 440 Average power and current values for source at 1600°C (A) 270 Quantity 100 pcs...
Specifications Type Boat Material Tungsten Average power and current values for source at 1600°C (W) 740 Average power and current values for source at 1600°C (A) 400 Quantity 5 pcs...
Specifications Type Boat Material Tungsten Average power and current values for source at 1600°C (W) 790 Average power and current values for source at 1600°C (A) 190 Quantity 10 pcs...
Specifications Type Boat Material Tungsten Average power and current values for source at 1600°C (W) 890 Average power and current values for source at 1600°C (A) 450 Quantity 10 pcs...
Specifications Type Boat Material Tungsten Quantity 5 pcs Sheet thickness 0.5 mm