Umicore Metal Deposition Solutions Datasheets for Industrial Ceramic Materials

Industrial ceramic materials are non-metallic, inorganic compounds that include oxides, carbides, or nitrides. They have high melting points, low wear resistance, and a wide range of electrical properties.
Industrial Ceramic Materials: Learn more

Product Name Notes
Coating material Yttrium oxide Purity 99.99% Form Tablet Dimensions Ø 9.5 x 5 mm Quantity 500 g Theoretical density at 20°C in g/cm³ 5.0 Melting point in °C 2410 10⁻²
Coating material Yttrium oxide Purity 99.99% Form Tablet Dimensions 1.0 - 3.0 mm Quantity 500 g Theoretical density at 20°C in g/cm³ 5.0 Melting point in °C 2410 10⁻² mbar...
Coating material Zirconium dioxide grey-black Purity 99.3% Form Tablet Dimensions Ø 17.5 x 5 mm Quantity 500 g Theoretical density at 20°C in g/cm³ 5.6 Melting point in °C 2700-2875...
Coating material Zirconium dioxide white Purity 99.3% Form Tablet Dimensions Ø 12.5 x 8 mm Quantity 500 g Theoretical density at 20°C in g/cm³ 5.6 Melting point in °C 2700-2875...
Coating material Zirconium dioxide white Purity 99.3% Form Tablet Dimensions Ø 17 mm, 6 g/pc Quantity 500 g Theoretical density at 20°C in g/cm³ 5.6 Melting point in °C 2700-2875...
Coating material Zirconium dioxide white Purity 99.3% Form Tablet Dimensions Ø 22 x 8 mm Quantity 1 kg Theoretical density at 20°C in g/cm³ 5.6 Melting point in °C 2700-2875...
Coating material Zirconium dioxide white Purity 99.3% Form Tablet Dimensions Ø 22 x 8 mm Quantity 500 g Theoretical density at 20°C in g/cm³ 5.6 Melting point in °C 2700-2875...
Specifications Type Boat Material Boron Nitride Average power and current values for source at 1600°C (W) 1400 Average power and current values for source at 1600°C (A) 280 Quantity 1...
Specifications Type Liner Material Boron Nitride Can be used in Al Fits ESV 6/1 , ESV 4 Volume 1.5 ccm
Specifications Type Liner Material Graphite Can be used in Au, Ag, Cu, Al Fits 4-hole crucible, ESQ 113, ESQ 212 Volume 20 ccm
Specifications Type Liner Material Graphite Can be used in Au, Ag, Cu, Al Fits Pot crucible, ESQ 110 Volume 61 ccm
Specifications Type Liner Material Graphite Can be used in Au, Ag, Cu, Al Fits Pot crucible, ESQ 110 Volume 90 ccm
Specifications Type Liner Material Graphite Can be used in Au, Ag, Cu Fits 4-hole crucible, ESQ 110 Volume 4 ccm
Specifications Type Liner Material Graphite Fits ESV 14/4 Volume 14 ccm
Specifications Type Liner Material Graphite Fits ESV 6/1 Volume 14 ccm
Specifications Type Liner Material Graphite Fits ESV 6/4 , ESV 4 Volume 1.5 ccm
Specifications Type Quartz crystals with gold electrode Quantity 10 pcs Dimensions Ø 14 mm Frequency 5 MHz
Specifications Type Quartz crystals with gold electrode Quantity 10 pcs Dimensions Ø 14 mm Frequency 6 MHz
Specifications Type Quartz crystals with silver electrode Quantity 10 pcs Dimensions Ø 14 mm Frequency 5 MHz
Specifications Type Quartz crystals with silver electrode Quantity 10 pcs Dimensions Ø 14 mm Frequency 6 MHz