Umicore Metal Deposition Solutions Datasheets for Aluminum and Aluminum Alloys
Aluminum and aluminum alloys are lightweight, non-ferrous metals with good corrosion resistance, ductility, and strength.
Aluminum and Aluminum Alloys: Learn more
| Product Name | Notes |
|---|---|
| Al 99.98% Ø6x13mm 5kg - 481947 | |
| Coating material Aluminium Purity 99.98% Form Rod Dimensions Ø 6 x 13 mm Quantity 1 kg Theoretical density at 20°C in g/cm³ 2.7 Melting point in °C 660 10⁻² mbar... | |
| Coating material Aluminium Purity 99.9995% Form Starter slug Dimensions Ø 56.8/46 x 20 mm40 ccm Quantity 1 pc Theoretical density at 20°C in g/cm³ 2.7 Melting point in °C 660... | |
| Specifications Type Aluminium foil Material Aluminium Quantity Roll of approx. 12 kg Dimensions 0.1 x 500 mm Length ≈ 83.5 m | |
| Specifications Type Aluminium foil Material Aluminium Quantity Roll of approx. 12 kg Dimensions 0.1 x 650 mm Length ≈ 63.5 m | |
| Specifications Type Aluminium foil Material Aluminium Quantity Roll of approx. 12 kg Dimensions 0.1 x 950 mm Length ≈ 41 m | |
| Specifications Type Aluminium foil Material Aluminium Quantity Roll of approx. 5 kg Dimensions 0.03 x 100 mm Length ≈ 615 m | |
| Specifications Type Aluminium foil Material Aluminium Quantity Roll of approx. 5 kg Dimensions 0.03 x 304 mm Length ≈ 200 m | |
| Specifications Type Protective foil BA 510 Material Aluminium Quantity 10 pcs | |
| Specifications Type Protective foil BA 710 two pieces Material Aluminium Quantity 10 pcs | |
| Specifications Type Protective foil BA 710 Material Aluminium Quantity 10 pcs | |
| Specifications Type Protective foil BAK 550/600 Material Aluminium Quantity 10 pcs | |
| Specifications Type Protective foil BAK 640 Material Aluminium Quantity 10 pcs | |
| Specifications Type Protective foil BAK 760 Material Aluminium Quantity 10 pcs |