Integrated Device Technology Evaluation Board for 89HP0504U USB3 Repeater, 2-lane, 5Gbps 89KTP0504U

Description
The 89HP0504U Repeater Evaluation Board is designed to enable quick in-system testing of IDT ’s 4-channel, 5Gbps USB3 Repeater IC product. This board provides a 2-lane connection from a USB3 host through the Repeater to an HDD , memory stick or other USB3 device. One of the lanes includes an 18-inch trace segment to emulate PCB connectivity. This Evaluation Board is powered from the USB host connector. It is connected via two USB3 cables to a host controller and storage device or other peripheral. The 89HP0504U Repeater is I2C configured, and this Evaluation Board provides a USB -to- I2C bridge circuit which allows simple connection to a PC for accessing the Repeaters control and status registers via IDT ’s Repeater Configuration Utility ( GUI ). The Repeaters receiver, transmitter, and other device configuration parameters can be easily adjusted using the GUI to provide optimum operation. Device configuration can be stored in the on-board serial EEPROM , or saved as a data file, for later use.
Description
The 89HP0504U Repeater Evaluation Board is designed to enable quick in-system testing of IDT ’s 4-channel, 5Gbps USB3 Repeater IC product. This board provides a 2-lane connection from a USB3 host through the Repeater to an HDD , memory stick or other USB3 device. One of the lanes includes an 18-inch trace segment to emulate PCB connectivity. This Evaluation Board is powered from the USB host connector. It is connected via two USB3 cables to a host controller and storage device or other peripheral. The 89HP0504U Repeater is I2C configured, and this Evaluation Board provides a USB -to- I2C bridge circuit which allows simple connection to a PC for accessing the Repeaters control and status registers via IDT ’s Repeater Configuration Utility ( GUI ). The Repeaters receiver, transmitter, and other device configuration parameters can be easily adjusted using the GUI to provide optimum operation. Device configuration can be stored in the on-board serial EEPROM , or saved as a data file, for later use.

Suppliers

Company
Product
Description
Supplier Links
Evaluation Board for 89HP0504U USB3 Repeater, 2-lane, 5Gbps - 89KTP0504U - Integrated Device Technology
San Jose, CA, USA
Evaluation Board for 89HP0504U USB3 Repeater, 2-lane, 5Gbps
89KTP0504U
Evaluation Board for 89HP0504U USB3 Repeater, 2-lane, 5Gbps 89KTP0504U
The 89HP0504U Repeater Evaluation Board is designed to enable quick in-system testing of IDT ’s 4-channel, 5Gbps USB3 Repeater IC product. This board provides a 2-lane connection from a USB3 host through the Repeater to an HDD , memory stick or other USB3 device. One of the lanes includes an 18-inch trace segment to emulate PCB connectivity. This Evaluation Board is powered from the USB host connector. It is connected via two USB3 cables to a host controller and storage device or other peripheral. The 89HP0504U Repeater is I2C configured, and this Evaluation Board provides a USB -to- I2C bridge circuit which allows simple connection to a PC for accessing the Repeaters control and status registers via IDT ’s Repeater Configuration Utility ( GUI ). The Repeaters receiver, transmitter, and other device configuration parameters can be easily adjusted using the GUI to provide optimum operation. Device configuration can be stored in the on-board serial EEPROM , or saved as a data file, for later use.

The 89HP0504U Repeater Evaluation Board is designed to enable quick in-system testing of IDT ’s 4-channel, 5Gbps USB3 Repeater IC product. This board provides a 2-lane connection from a USB3 host through the Repeater to an HDD , memory stick or other USB3 device. One of the lanes includes an 18-inch trace segment to emulate PCB connectivity. This Evaluation Board is powered from the USB host connector. It is connected via two USB3 cables to a host controller and storage device or other peripheral. The 89HP0504U Repeater is I2C configured, and this Evaluation Board provides a USB -to- I2C bridge circuit which allows simple connection to a PC for accessing the Repeaters control and status registers via IDT ’s Repeater Configuration Utility ( GUI ). The Repeaters receiver, transmitter, and other device configuration parameters can be easily adjusted using the GUI to provide optimum operation. Device configuration can be stored in the on-board serial EEPROM , or saved as a data file, for later use.

Supplier's Site

Technical Specifications

  Integrated Device Technology
Product Category Electronic Development Boards
Product Number 89KTP0504U
Product Name Evaluation Board for 89HP0504U USB3 Repeater, 2-lane, 5Gbps
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

RF, RFID, Wireless Evaluation Boards - 17-8-2108994-1-ND - DigiKey
Specs
Supported System Antenna
View Details
TB,AD5PS-1 - TB-82 - Mini-Circuits
Mini-Circuits
Specs
Category Developement Board
View Details
Mass flow meter - EvaKit OOL Module V1.2.1 - EvaKit OOL Module V1.2.1 - Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details