Integrated Device Technology Evaluation Board for 89HP0508P Repeater, 16-lane, 5Gbps, PCIe2 89KTP0508P

Description
The 89HP0508P Repeater Evaluation Bboard is designed to enable quick in-system testing of IDT ’s 8-channel, 5Gbps, PCIe 2.1 Repeater IC product. This board features a full 16-lane connection from the host through the Repeaters to an end-point device installed in the PCIe slot. There is a USB to I2C bridge circuit which allows convenient connection to a PC for accessing the Repeaters via IDT ’s Repeater Configuration Utility ( GUI ). An I2C connection is also provided to give the same control capability when using an external USB to I2C adapter and IDT ’s Repeater GUI . The receiver, transmitter, and other device configuration parameters can be adjusted to provide optimum operating margins by using the GUI . The 89KTP0508P Repeater Evaluation Board is used by inserting it into a desktop PC or server, and then plugging an end point card ( SATA , Ethernet, USB3 , etc.) into the 16-lane slot on top. Passive trace cards can be used to extend the data signal to emulate a planned system design. Note that the resulting card stack will require an open chassis test environment.
Description
The 89HP0508P Repeater Evaluation Bboard is designed to enable quick in-system testing of IDT ’s 8-channel, 5Gbps, PCIe 2.1 Repeater IC product. This board features a full 16-lane connection from the host through the Repeaters to an end-point device installed in the PCIe slot. There is a USB to I2C bridge circuit which allows convenient connection to a PC for accessing the Repeaters via IDT ’s Repeater Configuration Utility ( GUI ). An I2C connection is also provided to give the same control capability when using an external USB to I2C adapter and IDT ’s Repeater GUI . The receiver, transmitter, and other device configuration parameters can be adjusted to provide optimum operating margins by using the GUI . The 89KTP0508P Repeater Evaluation Board is used by inserting it into a desktop PC or server, and then plugging an end point card ( SATA , Ethernet, USB3 , etc.) into the 16-lane slot on top. Passive trace cards can be used to extend the data signal to emulate a planned system design. Note that the resulting card stack will require an open chassis test environment.

Suppliers

Company
Product
Description
Supplier Links
Evaluation Board for 89HP0508P Repeater, 16-lane, 5Gbps, PCIe2 - 89KTP0508P - Integrated Device Technology
San Jose, CA, USA
Evaluation Board for 89HP0508P Repeater, 16-lane, 5Gbps, PCIe2
89KTP0508P
Evaluation Board for 89HP0508P Repeater, 16-lane, 5Gbps, PCIe2 89KTP0508P
The 89HP0508P Repeater Evaluation Bboard is designed to enable quick in-system testing of IDT ’s 8-channel, 5Gbps, PCIe 2.1 Repeater IC product. This board features a full 16-lane connection from the host through the Repeaters to an end-point device installed in the PCIe slot. There is a USB to I2C bridge circuit which allows convenient connection to a PC for accessing the Repeaters via IDT ’s Repeater Configuration Utility ( GUI ). An I2C connection is also provided to give the same control capability when using an external USB to I2C adapter and IDT ’s Repeater GUI . The receiver, transmitter, and other device configuration parameters can be adjusted to provide optimum operating margins by using the GUI . The 89KTP0508P Repeater Evaluation Board is used by inserting it into a desktop PC or server, and then plugging an end point card ( SATA , Ethernet, USB3 , etc.) into the 16-lane slot on top. Passive trace cards can be used to extend the data signal to emulate a planned system design. Note that the resulting card stack will require an open chassis test environment.

The 89HP0508P Repeater Evaluation Bboard is designed to enable quick in-system testing of IDT ’s 8-channel, 5Gbps, PCIe 2.1 Repeater IC product. This board features a full 16-lane connection from the host through the Repeaters to an end-point device installed in the PCIe slot. There is a USB to I2C bridge circuit which allows convenient connection to a PC for accessing the Repeaters via IDT ’s Repeater Configuration Utility ( GUI ). An I2C connection is also provided to give the same control capability when using an external USB to I2C adapter and IDT ’s Repeater GUI . The receiver, transmitter, and other device configuration parameters can be adjusted to provide optimum operating margins by using the GUI . The 89KTP0508P Repeater Evaluation Board is used by inserting it into a desktop PC or server, and then plugging an end point card ( SATA , Ethernet, USB3 , etc.) into the 16-lane slot on top. Passive trace cards can be used to extend the data signal to emulate a planned system design. Note that the resulting card stack will require an open chassis test environment.

Supplier's Site

Technical Specifications

  Integrated Device Technology
Product Category Electronic Development Boards
Product Number 89KTP0508P
Product Name Evaluation Board for 89HP0508P Repeater, 16-lane, 5Gbps, PCIe2
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products