Integrated Device Technology Evaluation Board for 89HP0504P (QFN) Repeater, 16-lane, 5Gbps PCIe2 89KTP0504P-QFN

Description
The 89HP0504P ( QFN ) Repeater Evaluation Board is designed to enable quick in-system testing of IDT ’s 4-channel, 5Gbps, PCIe 2.1 repeater IC product. This board features a full 16-lane connection from host through the Repeaters to an end-point device installed in the PCIe slot. Any width adapter card, from a 1-lane SATA card to a 16-lane graphics accelerator, can be plugged into the top-edge PCIe slot. This board provides a USB -to- I2C bridge circuit which allows convenient connection to a PC for accessing the Repeaters control and status registers via IDT ’s repeater configuration utility ( GUI ). An I2C connection is also provided to give the same control capability if using an external USB to I2C adapter with IDT ’s repeater GUI . The Repeaters receiver, transmitter, and other device configuration parameters can be adjusted to provide optimum operating margins by using the GUI . The 89HP0504P ( QFN ) Repeater Evaluation Board is used by inserting it into a desktop PC or server, then plugging an end point card ( SATA , Ethernet, USB3 , etc.) into the 16-lane slot on top. Passive trace cards can be used to extend the data signal to emulate a planned system design. Note that the resulting card stack will require an open chassis test environment.
Description
The 89HP0504P ( QFN ) Repeater Evaluation Board is designed to enable quick in-system testing of IDT ’s 4-channel, 5Gbps, PCIe 2.1 repeater IC product. This board features a full 16-lane connection from host through the Repeaters to an end-point device installed in the PCIe slot. Any width adapter card, from a 1-lane SATA card to a 16-lane graphics accelerator, can be plugged into the top-edge PCIe slot. This board provides a USB -to- I2C bridge circuit which allows convenient connection to a PC for accessing the Repeaters control and status registers via IDT ’s repeater configuration utility ( GUI ). An I2C connection is also provided to give the same control capability if using an external USB to I2C adapter with IDT ’s repeater GUI . The Repeaters receiver, transmitter, and other device configuration parameters can be adjusted to provide optimum operating margins by using the GUI . The 89HP0504P ( QFN ) Repeater Evaluation Board is used by inserting it into a desktop PC or server, then plugging an end point card ( SATA , Ethernet, USB3 , etc.) into the 16-lane slot on top. Passive trace cards can be used to extend the data signal to emulate a planned system design. Note that the resulting card stack will require an open chassis test environment.

Suppliers

Company
Product
Description
Supplier Links
Evaluation Board for 89HP0504P (QFN) Repeater, 16-lane, 5Gbps PCIe2 - 89KTP0504P-QFN - Integrated Device Technology
San Jose, CA, USA
Evaluation Board for 89HP0504P (QFN) Repeater, 16-lane, 5Gbps PCIe2
89KTP0504P-QFN
Evaluation Board for 89HP0504P (QFN) Repeater, 16-lane, 5Gbps PCIe2 89KTP0504P-QFN
The 89HP0504P ( QFN ) Repeater Evaluation Board is designed to enable quick in-system testing of IDT ’s 4-channel, 5Gbps, PCIe 2.1 repeater IC product. This board features a full 16-lane connection from host through the Repeaters to an end-point device installed in the PCIe slot. Any width adapter card, from a 1-lane SATA card to a 16-lane graphics accelerator, can be plugged into the top-edge PCIe slot. This board provides a USB -to- I2C bridge circuit which allows convenient connection to a PC for accessing the Repeaters control and status registers via IDT ’s repeater configuration utility ( GUI ). An I2C connection is also provided to give the same control capability if using an external USB to I2C adapter with IDT ’s repeater GUI . The Repeaters receiver, transmitter, and other device configuration parameters can be adjusted to provide optimum operating margins by using the GUI . The 89HP0504P ( QFN ) Repeater Evaluation Board is used by inserting it into a desktop PC or server, then plugging an end point card ( SATA , Ethernet, USB3 , etc.) into the 16-lane slot on top. Passive trace cards can be used to extend the data signal to emulate a planned system design. Note that the resulting card stack will require an open chassis test environment.

The 89HP0504P ( QFN ) Repeater Evaluation Board is designed to enable quick in-system testing of IDT ’s 4-channel, 5Gbps, PCIe 2.1 repeater IC product. This board features a full 16-lane connection from host through the Repeaters to an end-point device installed in the PCIe slot. Any width adapter card, from a 1-lane SATA card to a 16-lane graphics accelerator, can be plugged into the top-edge PCIe slot. This board provides a USB -to- I2C bridge circuit which allows convenient connection to a PC for accessing the Repeaters control and status registers via IDT ’s repeater configuration utility ( GUI ). An I2C connection is also provided to give the same control capability if using an external USB to I2C adapter with IDT ’s repeater GUI . The Repeaters receiver, transmitter, and other device configuration parameters can be adjusted to provide optimum operating margins by using the GUI . The 89HP0504P ( QFN ) Repeater Evaluation Board is used by inserting it into a desktop PC or server, then plugging an end point card ( SATA , Ethernet, USB3 , etc.) into the 16-lane slot on top. Passive trace cards can be used to extend the data signal to emulate a planned system design. Note that the resulting card stack will require an open chassis test environment.

Supplier's Site

Technical Specifications

  Integrated Device Technology
Product Category Electronic Development Boards
Product Number 89KTP0504P-QFN
Product Name Evaluation Board for 89HP0504P (QFN) Repeater, 16-lane, 5Gbps PCIe2
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

RF, RFID, Wireless Evaluation Boards - AEK-2.4-USP-ND - DigiKey
Specs
Supported System Antenna
View Details
2 suppliers
TB,VAM-7,MMM168,50 OHM / RoHS - TB-415-7+ - Mini-Circuits
Specs
Category Developement Board
View Details
FS7 EvaKit - Flow Eval Board FS/OOL + FS7 gas sensor - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details