Integrated Device Technology Evaluation Board for 89HP0604SB SATA Repeater 2-lane 6Gbps 89KTP0604SB

Description
The 89HP0604SB Repeater Evaluation Board is designed to enable quick in-system testing of IDT ’s 4-channel, 6Gbps SATA Repeater IC product. This board provides a 2-lane connection from SATA host through the Repeaters to an HDD , SSD or other SATA device. One of the lanes includes an 18-inch trace segment to emulate PCB connectivity. This Evaluation Board is powered from a standard PC supply 3.3V SATA power connector. It is connected via two SATA cables to a host controller and storage device. The 89HP0604S Repeater uses pin-strap configuration, and this Evaluation Board implements a three-position DIP switch for simple setting of receiver equalization and transmitter swing and emphasis. Each of the 4-channels is independently configured via the switches.
Description
The 89HP0604SB Repeater Evaluation Board is designed to enable quick in-system testing of IDT ’s 4-channel, 6Gbps SATA Repeater IC product. This board provides a 2-lane connection from SATA host through the Repeaters to an HDD , SSD or other SATA device. One of the lanes includes an 18-inch trace segment to emulate PCB connectivity. This Evaluation Board is powered from a standard PC supply 3.3V SATA power connector. It is connected via two SATA cables to a host controller and storage device. The 89HP0604S Repeater uses pin-strap configuration, and this Evaluation Board implements a three-position DIP switch for simple setting of receiver equalization and transmitter swing and emphasis. Each of the 4-channels is independently configured via the switches.

Suppliers

Company
Product
Description
Supplier Links
Evaluation Board for 89HP0604SB SATA Repeater 2-lane 6Gbps - 89KTP0604SB - Integrated Device Technology
San Jose, CA, USA
Evaluation Board for 89HP0604SB SATA Repeater 2-lane 6Gbps
89KTP0604SB
Evaluation Board for 89HP0604SB SATA Repeater 2-lane 6Gbps 89KTP0604SB
The 89HP0604SB Repeater Evaluation Board is designed to enable quick in-system testing of IDT ’s 4-channel, 6Gbps SATA Repeater IC product. This board provides a 2-lane connection from SATA host through the Repeaters to an HDD , SSD or other SATA device. One of the lanes includes an 18-inch trace segment to emulate PCB connectivity. This Evaluation Board is powered from a standard PC supply 3.3V SATA power connector. It is connected via two SATA cables to a host controller and storage device. The 89HP0604S Repeater uses pin-strap configuration, and this Evaluation Board implements a three-position DIP switch for simple setting of receiver equalization and transmitter swing and emphasis. Each of the 4-channels is independently configured via the switches.

The 89HP0604SB Repeater Evaluation Board is designed to enable quick in-system testing of IDT ’s 4-channel, 6Gbps SATA Repeater IC product. This board provides a 2-lane connection from SATA host through the Repeaters to an HDD , SSD or other SATA device. One of the lanes includes an 18-inch trace segment to emulate PCB connectivity. This Evaluation Board is powered from a standard PC supply 3.3V SATA power connector. It is connected via two SATA cables to a host controller and storage device. The 89HP0604S Repeater uses pin-strap configuration, and this Evaluation Board implements a three-position DIP switch for simple setting of receiver equalization and transmitter swing and emphasis. Each of the 4-channels is independently configured via the switches.

Supplier's Site

Technical Specifications

  Integrated Device Technology
Product Category Electronic Development Boards
Product Number 89KTP0604SB
Product Name Evaluation Board for 89HP0604SB SATA Repeater 2-lane 6Gbps
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB, TRS,99-01-1618, 50 OHM - TB-789+ - Mini-Circuits
Specs
Category Developement Board
View Details
RF, RFID, Wireless Evaluation Boards - 2312-QPA2609EVB1-ND - DigiKey
Specs
Supported System Amplifier
View Details
2 suppliers
SFS Module 1000sccm EvalKit - SFS01-M-01000 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details