Integrated Device Technology IDTP9145, P9147, P9148 Programmable Multi-Channel PMIC Solution for Intel Baytrail Atom Evaluation Board P9145-I0NAG-EVAL

Description
The IDTP9145 - I0NQG - EVAL and IDTP9145 - I0NAG - EVAL are evaluation boards for the IDTP9145 - Programmable Triple Channel PMIC and the IDTP9147 / P9148 distributed power units (DPUs). Both boards provides all necessary connections to evaluate the device features and performance. The boards can be connected to the optional USB - BRIDGEV2 - EVAL adapter to program the internal configuration memory of the PMIC as well as accessing the device I2C interface via Graphical User Interface ( GUI ). A second connector provides access to the device SVID interface for evaluation. IDTP9145 - I0NQG - EVAL has been designed and configured to plug into the Intel™ silicon validation platform and populated with IDTP9147 DPUs and the NQG package option of IDTP9145 -I0. IDTP9145 - I0NAG - EVAL has been designed as general purpose PMIC evaluation board and populated with IDT P9148 DPUs and the NAG package option of IDTP9145 -I0.
Description
The IDTP9145 - I0NQG - EVAL and IDTP9145 - I0NAG - EVAL are evaluation boards for the IDTP9145 - Programmable Triple Channel PMIC and the IDTP9147 / P9148 distributed power units (DPUs). Both boards provides all necessary connections to evaluate the device features and performance. The boards can be connected to the optional USB - BRIDGEV2 - EVAL adapter to program the internal configuration memory of the PMIC as well as accessing the device I2C interface via Graphical User Interface ( GUI ). A second connector provides access to the device SVID interface for evaluation. IDTP9145 - I0NQG - EVAL has been designed and configured to plug into the Intel™ silicon validation platform and populated with IDTP9147 DPUs and the NQG package option of IDTP9145 -I0. IDTP9145 - I0NAG - EVAL has been designed as general purpose PMIC evaluation board and populated with IDT P9148 DPUs and the NAG package option of IDTP9145 -I0.

Suppliers

Company
Product
Description
Supplier Links
IDTP9145, P9147, P9148 Programmable Multi-Channel PMIC Solution for Intel Baytrail Atom Evaluation Board - P9145-I0NAG-EVAL - Integrated Device Technology
San Jose, CA, USA
IDTP9145, P9147, P9148 Programmable Multi-Channel PMIC Solution for Intel Baytrail Atom Evaluation Board
P9145-I0NAG-EVAL
IDTP9145, P9147, P9148 Programmable Multi-Channel PMIC Solution for Intel Baytrail Atom Evaluation Board P9145-I0NAG-EVAL
The IDTP9145 - I0NQG - EVAL and IDTP9145 - I0NAG - EVAL are evaluation boards for the IDTP9145 - Programmable Triple Channel PMIC and the IDTP9147 / P9148 distributed power units (DPUs). Both boards provides all necessary connections to evaluate the device features and performance. The boards can be connected to the optional USB - BRIDGEV2 - EVAL adapter to program the internal configuration memory of the PMIC as well as accessing the device I2C interface via Graphical User Interface ( GUI ). A second connector provides access to the device SVID interface for evaluation. IDTP9145 - I0NQG - EVAL has been designed and configured to plug into the Intel™ silicon validation platform and populated with IDTP9147 DPUs and the NQG package option of IDTP9145 -I0. IDTP9145 - I0NAG - EVAL has been designed as general purpose PMIC evaluation board and populated with IDT P9148 DPUs and the NAG package option of IDTP9145 -I0.

The IDTP9145 - I0NQG - EVAL and IDTP9145 - I0NAG - EVAL are evaluation boards for the IDTP9145 - Programmable Triple Channel PMIC and the IDTP9147 / P9148 distributed power units (DPUs). Both boards provides all necessary connections to evaluate the device features and performance.
The boards can be connected to the optional USB - BRIDGEV2 - EVAL adapter to program the internal configuration memory of the PMIC as well as accessing the device I2C interface via Graphical User Interface ( GUI ). A second connector provides access to the device SVID interface for evaluation.
IDTP9145 - I0NQG - EVAL has been designed and configured to plug into the Intel™ silicon validation platform and populated with IDTP9147 DPUs and the NQG package option of IDTP9145 -I0.
IDTP9145 - I0NAG - EVAL has been designed as general purpose PMIC evaluation board and populated with IDT P9148 DPUs and the NAG package option of IDTP9145 -I0.

Supplier's Site

Technical Specifications

  Integrated Device Technology
Product Category Electronic Development Boards
Product Number P9145-I0NAG-EVAL
Product Name IDTP9145, P9147, P9148 Programmable Multi-Channel PMIC Solution for Intel Baytrail Atom Evaluation Board
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products