Integrated Device Technology Evaluation Board for 89HT0808P Retimer, 4-lane, 8Gbps, PCIe3 89KTT0808P

Description
The 89HT0808P Retimer Evaluation Board is designed to enable quick in-system testing of IDT ’s 4-lane, 8Gbps, PCIe 3.0 Retimer IC product. This board features a 4-lane PCIe connection from host through the Retimer to an end-point device installed in the 16-lane PCIe slot. The Evaluation Board is used by inserting it into a desktop PC or server, and then plugging an end point adapter card ( SAS , Ethernet, graphics, etc.) into the 16-lane slot on top. Passive trace cards can be used to extend the data signal to emulate a planned system design. Note that the resulting card stack will require an open chassis test environment. This Evaluation Board provides a USB -to- I2C bridge circuit which allows convenient connection to a PC for accessing the Retimers control and status registers via IDT ’s Configuration Utility GUI for Windows. Software tools for signal eye capture are available. Direct I2C and JTAG interfaces are also provided to access all receiver, transmitter, and other device registers.
Description
The 89HT0808P Retimer Evaluation Board is designed to enable quick in-system testing of IDT ’s 4-lane, 8Gbps, PCIe 3.0 Retimer IC product. This board features a 4-lane PCIe connection from host through the Retimer to an end-point device installed in the 16-lane PCIe slot. The Evaluation Board is used by inserting it into a desktop PC or server, and then plugging an end point adapter card ( SAS , Ethernet, graphics, etc.) into the 16-lane slot on top. Passive trace cards can be used to extend the data signal to emulate a planned system design. Note that the resulting card stack will require an open chassis test environment. This Evaluation Board provides a USB -to- I2C bridge circuit which allows convenient connection to a PC for accessing the Retimers control and status registers via IDT ’s Configuration Utility GUI for Windows. Software tools for signal eye capture are available. Direct I2C and JTAG interfaces are also provided to access all receiver, transmitter, and other device registers.

Suppliers

Company
Product
Description
Supplier Links
Evaluation Board for 89HT0808P Retimer, 4-lane, 8Gbps, PCIe3 - 89KTT0808P - Integrated Device Technology
San Jose, CA, USA
Evaluation Board for 89HT0808P Retimer, 4-lane, 8Gbps, PCIe3
89KTT0808P
Evaluation Board for 89HT0808P Retimer, 4-lane, 8Gbps, PCIe3 89KTT0808P
The 89HT0808P Retimer Evaluation Board is designed to enable quick in-system testing of IDT ’s 4-lane, 8Gbps, PCIe 3.0 Retimer IC product. This board features a 4-lane PCIe connection from host through the Retimer to an end-point device installed in the 16-lane PCIe slot. The Evaluation Board is used by inserting it into a desktop PC or server, and then plugging an end point adapter card ( SAS , Ethernet, graphics, etc.) into the 16-lane slot on top. Passive trace cards can be used to extend the data signal to emulate a planned system design. Note that the resulting card stack will require an open chassis test environment. This Evaluation Board provides a USB -to- I2C bridge circuit which allows convenient connection to a PC for accessing the Retimers control and status registers via IDT ’s Configuration Utility GUI for Windows. Software tools for signal eye capture are available. Direct I2C and JTAG interfaces are also provided to access all receiver, transmitter, and other device registers.

The 89HT0808P Retimer Evaluation Board is designed to enable quick in-system testing of IDT ’s 4-lane, 8Gbps, PCIe 3.0 Retimer IC product. This board features a 4-lane PCIe connection from host through the Retimer to an end-point device installed in the 16-lane PCIe slot. The Evaluation Board is used by inserting it into a desktop PC or server, and then plugging an end point adapter card ( SAS , Ethernet, graphics, etc.) into the 16-lane slot on top. Passive trace cards can be used to extend the data signal to emulate a planned system design. Note that the resulting card stack will require an open chassis test environment. This Evaluation Board provides a USB -to- I2C bridge circuit which allows convenient connection to a PC for accessing the Retimers control and status registers via IDT ’s Configuration Utility GUI for Windows. Software tools for signal eye capture are available. Direct I2C and JTAG interfaces are also provided to access all receiver, transmitter, and other device registers.

Supplier's Site

Technical Specifications

  Integrated Device Technology
Product Category Electronic Development Boards
Product Number 89KTT0808P
Product Name Evaluation Board for 89HT0808P Retimer, 4-lane, 8Gbps, PCIe3
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

HYT Evaluation Box - HYT Evaluation Box - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
Power, Motor & Robotics Development Tools - 2651118 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details