Integrated Device Technology Evaluation Board for 82P33831 Synchronization Management Unit for IEEE 1588 and 10G/40G Synchronous Ethernet 82EBP33831-1

Description
The 82EBP33831 Evaluation board for IEEE 1588 and Synchronous Ethernet allows the user to connect up to eight differential ended, up to eight single ended, and up to two Composite ( AMI ) reference inputs via SMA connectors. The inputs can operate at any frequency from 1PPS to 650MHz. Synchronization functions are provided by the IDT 82P33831 Digital PLL ( DPLL ) device which integrates two low jitter embedded clock synthesizers for Gigabit Ethernet and SONET / SDH PHYs and one ultra-low jitter embedded clock synthesizers for 10G/40G Gigabit Ethernet. As well as clock inputs and outputs the evaluation board supports control and monitoring of the IDT 82P33831 device from a Windows computer using Timing Commander™ over a USB interface. The board can also be connected via external ribbon cable to control the IDT 82P33831 directly via I2C for 1588 applications, in which SW controls the DCO using frequency or phase offsets. The IDT 82EBP33814 low jitter output clocks can be used to directly synchronize 1G/10G/40G Gigabit Ethernet and SONET / SDH devices by connecting the evaluation board’s SMA connectors to reference clock inputs on the system board.
Description
The 82EBP33831 Evaluation board for IEEE 1588 and Synchronous Ethernet allows the user to connect up to eight differential ended, up to eight single ended, and up to two Composite ( AMI ) reference inputs via SMA connectors. The inputs can operate at any frequency from 1PPS to 650MHz. Synchronization functions are provided by the IDT 82P33831 Digital PLL ( DPLL ) device which integrates two low jitter embedded clock synthesizers for Gigabit Ethernet and SONET / SDH PHYs and one ultra-low jitter embedded clock synthesizers for 10G/40G Gigabit Ethernet. As well as clock inputs and outputs the evaluation board supports control and monitoring of the IDT 82P33831 device from a Windows computer using Timing Commander™ over a USB interface. The board can also be connected via external ribbon cable to control the IDT 82P33831 directly via I2C for 1588 applications, in which SW controls the DCO using frequency or phase offsets. The IDT 82EBP33814 low jitter output clocks can be used to directly synchronize 1G/10G/40G Gigabit Ethernet and SONET / SDH devices by connecting the evaluation board’s SMA connectors to reference clock inputs on the system board.

Suppliers

Company
Product
Description
Supplier Links
Evaluation Board for 82P33831 Synchronization Management Unit for IEEE 1588 and 10G/40G Synchronous Ethernet - 82EBP33831-1 - Integrated Device Technology
San Jose, CA, USA
Evaluation Board for 82P33831 Synchronization Management Unit for IEEE 1588 and 10G/40G Synchronous Ethernet
82EBP33831-1
Evaluation Board for 82P33831 Synchronization Management Unit for IEEE 1588 and 10G/40G Synchronous Ethernet 82EBP33831-1
The 82EBP33831 Evaluation board for IEEE 1588 and Synchronous Ethernet allows the user to connect up to eight differential ended, up to eight single ended, and up to two Composite ( AMI ) reference inputs via SMA connectors. The inputs can operate at any frequency from 1PPS to 650MHz. Synchronization functions are provided by the IDT 82P33831 Digital PLL ( DPLL ) device which integrates two low jitter embedded clock synthesizers for Gigabit Ethernet and SONET / SDH PHYs and one ultra-low jitter embedded clock synthesizers for 10G/40G Gigabit Ethernet. As well as clock inputs and outputs the evaluation board supports control and monitoring of the IDT 82P33831 device from a Windows computer using Timing Commander™ over a USB interface. The board can also be connected via external ribbon cable to control the IDT 82P33831 directly via I2C for 1588 applications, in which SW controls the DCO using frequency or phase offsets. The IDT 82EBP33814 low jitter output clocks can be used to directly synchronize 1G/10G/40G Gigabit Ethernet and SONET / SDH devices by connecting the evaluation board’s SMA connectors to reference clock inputs on the system board.

The 82EBP33831 Evaluation board for IEEE 1588 and Synchronous Ethernet allows the user to connect up to eight differential ended, up to eight single ended, and up to two Composite ( AMI ) reference inputs via SMA connectors. The inputs can operate at any frequency from 1PPS to 650MHz. Synchronization functions are provided by the IDT 82P33831 Digital PLL ( DPLL ) device which integrates two low jitter embedded clock synthesizers for Gigabit Ethernet and SONET / SDH PHYs and one ultra-low jitter embedded clock synthesizers for 10G/40G Gigabit Ethernet. As well as clock inputs and outputs the evaluation board supports control and monitoring of the IDT 82P33831 device from a Windows computer using Timing Commander™ over a USB interface. The board can also be connected via external ribbon cable to control the IDT 82P33831 directly via I2C for 1588 applications, in which SW controls the DCO using frequency or phase offsets. The IDT 82EBP33814 low jitter output clocks can be used to directly synchronize 1G/10G/40G Gigabit Ethernet and SONET / SDH devices by connecting the evaluation board’s SMA connectors to reference clock inputs on the system board.

Supplier's Site

Technical Specifications

  Integrated Device Technology
Product Category Electronic Development Boards
Product Number 82EBP33831-1
Product Name Evaluation Board for 82P33831 Synchronization Management Unit for IEEE 1588 and 10G/40G Synchronous Ethernet
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Stripboards - 1951094 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Developement Board
Development Tool Break Out Board
View Details