Integrated Device Technology Evaluation Board for Wireless Power Transmitter P9030 P9030-EVK

Description
The P9030 “Qi” evaluation board serves to demonstrate the features and performance of the 9030 wireless power charging solution for base stations with a TX -A1 coil transmitter. The board has been certified by an independent WPC testing facility for “Qi” compliance. The intuitive top-level layout and control switches simplify the user experience to emphasize the impressive level of integration and abundance of useful features that this device offers. The device is powered by a 19V DC power adapter, and GUI (graphical user interface) software with a USB Type B cabled dongle board is provided to monitor and control the evaluation board. The evaluation board utilizes an external EEPROM which contains Tx firmware to enable programmability. The external EEPROM memory chip is pre-programmed with a standard start-up program that is automatically loaded when 19V power is applied. The EEPROM can be reprogrammed to suit the needs of your specific application using the 9030 software tool. The MAIN tab of the software tool provides real time plots of coil current, PWM frequency, and duty cycle, including different states of the microcontroller and FOD (foreign object detection). The core layout is a 4-layer Cadence Allegro reference that can be copied and integrated into a larger system design.
Description
The P9030 “Qi” evaluation board serves to demonstrate the features and performance of the 9030 wireless power charging solution for base stations with a TX -A1 coil transmitter. The board has been certified by an independent WPC testing facility for “Qi” compliance. The intuitive top-level layout and control switches simplify the user experience to emphasize the impressive level of integration and abundance of useful features that this device offers. The device is powered by a 19V DC power adapter, and GUI (graphical user interface) software with a USB Type B cabled dongle board is provided to monitor and control the evaluation board. The evaluation board utilizes an external EEPROM which contains Tx firmware to enable programmability. The external EEPROM memory chip is pre-programmed with a standard start-up program that is automatically loaded when 19V power is applied. The EEPROM can be reprogrammed to suit the needs of your specific application using the 9030 software tool. The MAIN tab of the software tool provides real time plots of coil current, PWM frequency, and duty cycle, including different states of the microcontroller and FOD (foreign object detection). The core layout is a 4-layer Cadence Allegro reference that can be copied and integrated into a larger system design.

Suppliers

Company
Product
Description
Supplier Links
Evaluation Board for Wireless Power Transmitter P9030 - P9030-EVK - Integrated Device Technology
San Jose, CA, USA
Evaluation Board for Wireless Power Transmitter P9030
P9030-EVK
Evaluation Board for Wireless Power Transmitter P9030 P9030-EVK
The P9030 “Qi” evaluation board serves to demonstrate the features and performance of the 9030 wireless power charging solution for base stations with a TX -A1 coil transmitter. The board has been certified by an independent WPC testing facility for “Qi” compliance. The intuitive top-level layout and control switches simplify the user experience to emphasize the impressive level of integration and abundance of useful features that this device offers. The device is powered by a 19V DC power adapter, and GUI (graphical user interface) software with a USB Type B cabled dongle board is provided to monitor and control the evaluation board. The evaluation board utilizes an external EEPROM which contains Tx firmware to enable programmability. The external EEPROM memory chip is pre-programmed with a standard start-up program that is automatically loaded when 19V power is applied. The EEPROM can be reprogrammed to suit the needs of your specific application using the 9030 software tool. The MAIN tab of the software tool provides real time plots of coil current, PWM frequency, and duty cycle, including different states of the microcontroller and FOD (foreign object detection). The core layout is a 4-layer Cadence Allegro reference that can be copied and integrated into a larger system design.

The P9030 “Qi” evaluation board serves to demonstrate the features and performance of the 9030 wireless power charging solution for base stations with a TX -A1 coil transmitter. The board has been certified by an independent WPC testing facility for “Qi” compliance. The intuitive top-level layout and control switches simplify the user experience to emphasize the impressive level of integration and abundance of useful features that this device offers.

The device is powered by a 19V DC power adapter, and GUI (graphical user interface) software with a USB Type B cabled dongle board is provided to monitor and control the evaluation board. The evaluation board utilizes an external EEPROM which contains Tx firmware to enable programmability. The external EEPROM memory chip is pre-programmed with a standard start-up program that is automatically loaded when 19V power is applied. The EEPROM can be reprogrammed to suit the needs of your specific application using the 9030 software tool. The MAIN tab of the software tool provides real time plots of coil current, PWM frequency, and duty cycle, including different states of the microcontroller and FOD (foreign object detection). The core layout is a 4-layer Cadence Allegro reference that can be copied and integrated into a larger system design.

Supplier's Site

Technical Specifications

  Integrated Device Technology
Product Category Electronic Development Boards
Product Number P9030-EVK
Product Name Evaluation Board for Wireless Power Transmitter P9030
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

AgOpenGPS All-in-One (AIO) Board - RTK Items Set (u-blox ZED-F9P) - AS-STARTKIT-AOGPS-AIOF9P-SMA-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking; GPS
View Details
Processor Development Tools - 200004 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Manufacturer Synaptics Astra; Other
View Details
Driver Circuit Board DCB.8.2500 - DCB.8.2500 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
2 suppliers