Integrated Device Technology Evaluation Board 8EBV89316 for Industrial Automation and Power Systems - Ethernet PLL and IEEE 1588 Synthesizer 8EBV89316

Description
The IDT8EBV89316 Evaluation board for Industrial Automation and Power Systems allows the user to connect up to three single ended reference inputs via SMA connectors. The inputs can operate at 25 MHz, 125 MHz or 156.25 MHz. Synchronization functions are provided by the IDT8V89316 Digital PLL ( DPLL ) device which integrates an embedded clock synthesizer. As well as clock inputs and outputs the evaluation board supports control and monitoring of the IDT8V89316 device from a Windows or Linux computer over its I2C interface using the on-board USB to I2C converter. The IDT8EBV89316 low jitter differential output clocks can be used to directly synchronize 1 Gigabit Ethernet PHYs and QSGMII devices by connecting the evaluation board’s SMA connectors to reference clock inputs on the system board.
Description
The IDT8EBV89316 Evaluation board for Industrial Automation and Power Systems allows the user to connect up to three single ended reference inputs via SMA connectors. The inputs can operate at 25 MHz, 125 MHz or 156.25 MHz. Synchronization functions are provided by the IDT8V89316 Digital PLL ( DPLL ) device which integrates an embedded clock synthesizer. As well as clock inputs and outputs the evaluation board supports control and monitoring of the IDT8V89316 device from a Windows or Linux computer over its I2C interface using the on-board USB to I2C converter. The IDT8EBV89316 low jitter differential output clocks can be used to directly synchronize 1 Gigabit Ethernet PHYs and QSGMII devices by connecting the evaluation board’s SMA connectors to reference clock inputs on the system board.

Suppliers

Company
Product
Description
Supplier Links
Evaluation Board 8EBV89316 for Industrial Automation and Power Systems - Ethernet PLL and IEEE 1588 Synthesizer - 8EBV89316 - Integrated Device Technology
San Jose, CA, USA
Evaluation Board 8EBV89316 for Industrial Automation and Power Systems - Ethernet PLL and IEEE 1588 Synthesizer
8EBV89316
Evaluation Board 8EBV89316 for Industrial Automation and Power Systems - Ethernet PLL and IEEE 1588 Synthesizer 8EBV89316
The IDT8EBV89316 Evaluation board for Industrial Automation and Power Systems allows the user to connect up to three single ended reference inputs via SMA connectors. The inputs can operate at 25 MHz, 125 MHz or 156.25 MHz. Synchronization functions are provided by the IDT8V89316 Digital PLL ( DPLL ) device which integrates an embedded clock synthesizer. As well as clock inputs and outputs the evaluation board supports control and monitoring of the IDT8V89316 device from a Windows or Linux computer over its I2C interface using the on-board USB to I2C converter. The IDT8EBV89316 low jitter differential output clocks can be used to directly synchronize 1 Gigabit Ethernet PHYs and QSGMII devices by connecting the evaluation board’s SMA connectors to reference clock inputs on the system board.

The IDT8EBV89316 Evaluation board for Industrial Automation and Power Systems allows the user to connect up to three single ended reference inputs via SMA connectors. The inputs can operate at 25 MHz, 125 MHz or 156.25 MHz. Synchronization functions are provided by the IDT8V89316 Digital PLL ( DPLL ) device which integrates an embedded clock synthesizer.
As well as clock inputs and outputs the evaluation board supports control and monitoring of the IDT8V89316 device from a Windows or Linux computer over its I2C interface using the on-board USB to I2C converter. The IDT8EBV89316 low jitter differential output clocks can be used to directly synchronize 1 Gigabit Ethernet PHYs and QSGMII devices by connecting the evaluation board’s SMA connectors to reference clock inputs on the system board.

Supplier's Site

Technical Specifications

  Integrated Device Technology
Product Category Electronic Development Boards
Product Number 8EBV89316
Product Name Evaluation Board 8EBV89316 for Industrial Automation and Power Systems - Ethernet PLL and IEEE 1588 Synthesizer
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

AgOpenGPS All-in-One (AIO) Board - RTK Items Set (u-blox ZED-F9P) - AS-STARTKIT-AOGPS-AIOF9P-SMA-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking; GPS
View Details
Sensor Development Tools - 2473244 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
SFS Module 1000sccm EvalKit - SFS01-M-01000 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details