Integrated Device Technology Evaluation Board for 5P1103 Universal Output Buffer EVK-5P1103ALL

Description
IDT 5P1103 Programmable buffer outputs can be individually programmed as LVDS , LVPECL , HCSL or two LVCMOS outputs per output pair, with a crystal, LVCMOS , or differential input. There are up to two universal output pairs, as well as a LVCMOS output clock. Output frequencies range from 1 MHz to 200 MHz for LVCMOS and 1 MHz to 350 MHz for differential outputs. Output voltage can be individually selected (1.8 V, 2.5 V or 3.3 V) for each output pair. 5P1103 has two universal outputs and a LVCMOS output. The evaluation board is designed to help the evaluate the 5P1103, the latest addition to the family of programmable devices in IDT ’s Timing portfolio.
Description
IDT 5P1103 Programmable buffer outputs can be individually programmed as LVDS , LVPECL , HCSL or two LVCMOS outputs per output pair, with a crystal, LVCMOS , or differential input. There are up to two universal output pairs, as well as a LVCMOS output clock. Output frequencies range from 1 MHz to 200 MHz for LVCMOS and 1 MHz to 350 MHz for differential outputs. Output voltage can be individually selected (1.8 V, 2.5 V or 3.3 V) for each output pair. 5P1103 has two universal outputs and a LVCMOS output. The evaluation board is designed to help the evaluate the 5P1103, the latest addition to the family of programmable devices in IDT ’s Timing portfolio.

Suppliers

Company
Product
Description
Supplier Links
Evaluation Board for 5P1103 Universal Output Buffer - EVK-5P1103ALL - Integrated Device Technology
San Jose, CA, USA
Evaluation Board for 5P1103 Universal Output Buffer
EVK-5P1103ALL
Evaluation Board for 5P1103 Universal Output Buffer EVK-5P1103ALL
IDT 5P1103 Programmable buffer outputs can be individually programmed as LVDS , LVPECL , HCSL or two LVCMOS outputs per output pair, with a crystal, LVCMOS , or differential input. There are up to two universal output pairs, as well as a LVCMOS output clock. Output frequencies range from 1 MHz to 200 MHz for LVCMOS and 1 MHz to 350 MHz for differential outputs. Output voltage can be individually selected (1.8 V, 2.5 V or 3.3 V) for each output pair. 5P1103 has two universal outputs and a LVCMOS output. The evaluation board is designed to help the evaluate the 5P1103, the latest addition to the family of programmable devices in IDT ’s Timing portfolio.

IDT 5P1103 Programmable buffer outputs can be individually programmed as LVDS , LVPECL , HCSL or two LVCMOS outputs per output pair, with a crystal, LVCMOS , or differential input. There are up to two universal output pairs, as well as a LVCMOS output clock. Output frequencies range from 1 MHz to 200 MHz for LVCMOS and 1 MHz to 350 MHz for differential outputs. Output voltage can be individually selected (1.8 V, 2.5 V or 3.3 V) for each output pair. 5P1103 has two universal outputs and a LVCMOS output. The evaluation board is designed to help the evaluate the 5P1103, the latest addition to the family of programmable devices in IDT ’s Timing portfolio.

Supplier's Site

Technical Specifications

  Integrated Device Technology
Product Category Electronic Development Boards
Product Number EVK-5P1103ALL
Product Name Evaluation Board for 5P1103 Universal Output Buffer
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

SFS Module 50sccm EvalKit - SFS01-M-00050 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details
Communication & Wireless Development Tools - 2836131 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System RF; RFID
Ports Wireless
View Details
TB,BDCA-10-252+,50 OHM - TB-115+ - Mini-Circuits
Specs
Category Developement Board
View Details