Integrated Device Technology Evaluation Board for 89HP0604S SATA Repeater 4-channel 6Gbps 89KTP0604S

Description
The 89HP0604S Repeater ( QFN ) Evaluation Board is designed to enable quick in-system testing of IDT ’s 4-channel, 6Gbps SATA Repeater IC product. This board provides a 2-lane connection from SATA host through the Repeaters to an HDD , SSD or other SATA device. One of the lanes includes an 18-inch trace segment to emulate PCB connectivity. This Evaluation Board is powered from a standard PC supply 3.3V SATA power connector. It is connected via two SATA cables to a host controller and storage device. The 89HP0604S Repeater is I2C configured, and this Evaluation Board provides a USB -to- I2C bridge circuit which allows simple connection to a PC for accessing the Repeaters control and status registers via IDT ’s Repeater Configuration Utility ( GUI ). The Repeaters receiver, transmitter, and other device configuration parameters can be easily adjusted using the GUI to provide optimum operation. Device configuration can be stored in the on-board serial EEPROM , or saved as a data file, for later use.
Description
The 89HP0604S Repeater ( QFN ) Evaluation Board is designed to enable quick in-system testing of IDT ’s 4-channel, 6Gbps SATA Repeater IC product. This board provides a 2-lane connection from SATA host through the Repeaters to an HDD , SSD or other SATA device. One of the lanes includes an 18-inch trace segment to emulate PCB connectivity. This Evaluation Board is powered from a standard PC supply 3.3V SATA power connector. It is connected via two SATA cables to a host controller and storage device. The 89HP0604S Repeater is I2C configured, and this Evaluation Board provides a USB -to- I2C bridge circuit which allows simple connection to a PC for accessing the Repeaters control and status registers via IDT ’s Repeater Configuration Utility ( GUI ). The Repeaters receiver, transmitter, and other device configuration parameters can be easily adjusted using the GUI to provide optimum operation. Device configuration can be stored in the on-board serial EEPROM , or saved as a data file, for later use.

Suppliers

Company
Product
Description
Supplier Links
Evaluation Board for 89HP0604S SATA Repeater 4-channel 6Gbps - 89KTP0604S - Integrated Device Technology
San Jose, CA, USA
Evaluation Board for 89HP0604S SATA Repeater 4-channel 6Gbps
89KTP0604S
Evaluation Board for 89HP0604S SATA Repeater 4-channel 6Gbps 89KTP0604S
The 89HP0604S Repeater ( QFN ) Evaluation Board is designed to enable quick in-system testing of IDT ’s 4-channel, 6Gbps SATA Repeater IC product. This board provides a 2-lane connection from SATA host through the Repeaters to an HDD , SSD or other SATA device. One of the lanes includes an 18-inch trace segment to emulate PCB connectivity. This Evaluation Board is powered from a standard PC supply 3.3V SATA power connector. It is connected via two SATA cables to a host controller and storage device. The 89HP0604S Repeater is I2C configured, and this Evaluation Board provides a USB -to- I2C bridge circuit which allows simple connection to a PC for accessing the Repeaters control and status registers via IDT ’s Repeater Configuration Utility ( GUI ). The Repeaters receiver, transmitter, and other device configuration parameters can be easily adjusted using the GUI to provide optimum operation. Device configuration can be stored in the on-board serial EEPROM , or saved as a data file, for later use.

The 89HP0604S Repeater ( QFN ) Evaluation Board is designed to enable quick in-system testing of IDT ’s 4-channel, 6Gbps SATA Repeater IC product. This board provides a 2-lane connection from SATA host through the Repeaters to an HDD , SSD or other SATA device. One of the lanes includes an 18-inch trace segment to emulate PCB connectivity. This Evaluation Board is powered from a standard PC supply 3.3V SATA power connector. It is connected via two SATA cables to a host controller and storage device. The 89HP0604S Repeater is I2C configured, and this Evaluation Board provides a USB -to- I2C bridge circuit which allows simple connection to a PC for accessing the Repeaters control and status registers via IDT ’s Repeater Configuration Utility ( GUI ). The Repeaters receiver, transmitter, and other device configuration parameters can be easily adjusted using the GUI to provide optimum operation. Device configuration can be stored in the on-board serial EEPROM , or saved as a data file, for later use.

Supplier's Site

Technical Specifications

  Integrated Device Technology
Product Category Electronic Development Boards
Product Number 89KTP0604S
Product Name Evaluation Board for 89HP0604S SATA Repeater 4-channel 6Gbps
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Evaluation Boards - 2952-OOLDEMOUNITV2.0-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Signal Type Analog
View Details
Sensor Development Tools - 2576771 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Sensor Development Boards and Evaluation Kits - 10211278-00 - TE Connectivity
Specs
Category Development Suite / Kit
View Details