Integrated Device Technology Evaluation Board for 5P1105 Universal Output Buffer EVK-5P1105ALL

Description
IDT 5P1105 Programmable buffer outputs can be individually programmed as LVDS , LVPECL , HCSL or two LVCMOS outputs per output pair, with a crystal, LVCMOS , or differential input. There are up to four universal output pairs, as well as a LVCMOS output clock. Output frequencies range from 1 MHz to 200 MHz for LVCMOS and 1 MHz to 35 MHz for differential outputs. Output voltage can be individually selected (1.8 V, 2.5 V or 3.3 V) for each output pair. 5P1105 has four universal outputs and a LVCMOS output.The evaluation board is designed to help the evaluate the 5P1105, the latest addition to the family of programmable devices in IDT ’s Timing portfolio.
Description
IDT 5P1105 Programmable buffer outputs can be individually programmed as LVDS , LVPECL , HCSL or two LVCMOS outputs per output pair, with a crystal, LVCMOS , or differential input. There are up to four universal output pairs, as well as a LVCMOS output clock. Output frequencies range from 1 MHz to 200 MHz for LVCMOS and 1 MHz to 35 MHz for differential outputs. Output voltage can be individually selected (1.8 V, 2.5 V or 3.3 V) for each output pair. 5P1105 has four universal outputs and a LVCMOS output.The evaluation board is designed to help the evaluate the 5P1105, the latest addition to the family of programmable devices in IDT ’s Timing portfolio.

Suppliers

Company
Product
Description
Supplier Links
Evaluation Board for 5P1105 Universal Output Buffer - EVK-5P1105ALL - Integrated Device Technology
San Jose, CA, USA
Evaluation Board for 5P1105 Universal Output Buffer
EVK-5P1105ALL
Evaluation Board for 5P1105 Universal Output Buffer EVK-5P1105ALL
IDT 5P1105 Programmable buffer outputs can be individually programmed as LVDS , LVPECL , HCSL or two LVCMOS outputs per output pair, with a crystal, LVCMOS , or differential input. There are up to four universal output pairs, as well as a LVCMOS output clock. Output frequencies range from 1 MHz to 200 MHz for LVCMOS and 1 MHz to 35 MHz for differential outputs. Output voltage can be individually selected (1.8 V, 2.5 V or 3.3 V) for each output pair. 5P1105 has four universal outputs and a LVCMOS output.The evaluation board is designed to help the evaluate the 5P1105, the latest addition to the family of programmable devices in IDT ’s Timing portfolio.

IDT 5P1105 Programmable buffer outputs can be individually programmed as LVDS , LVPECL , HCSL or two LVCMOS outputs per output pair, with a crystal, LVCMOS , or differential input. There are up to four universal output pairs, as well as a LVCMOS output clock. Output frequencies range from 1 MHz to 200 MHz for LVCMOS and 1 MHz to 35 MHz for differential outputs. Output voltage can be individually selected (1.8 V, 2.5 V or 3.3 V) for each output pair. 5P1105 has four universal outputs and a LVCMOS output.The evaluation board is designed to help the evaluate the 5P1105, the latest addition to the family of programmable devices in IDT ’s Timing portfolio.

Supplier's Site

Technical Specifications

  Integrated Device Technology
Product Category Electronic Development Boards
Product Number EVK-5P1105ALL
Product Name Evaluation Board for 5P1105 Universal Output Buffer
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

RF, RFID, Wireless Evaluation Boards - 343-AEK-W63-MSA-TH1-ND - DigiKey
Specs
Supported System Antenna
View Details
2 suppliers
MPGA-122-75+, DG1847, 75OHM - TB-937+ - Mini-Circuits
Specs
Category Developement Board
View Details
Sensor Evaluation Boards - 2952-OOLDEMOUNITV2.0-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Signal Type Analog
View Details