Integrated Device Technology Evaluation Board for 5P49V6901 VersaClock 6 EVKVC66901LCMOS

Description
This is the evaluation board for the IDT 5P49V6901 VersaClock 6 programmable clock generator. With RMS phase jitter less than 0.5 picoseconds over the full 12 kHz to 20 MHz integration range, the device meets the stringent jitter requirements of PCI Express® Gen 1/2/3, USB 3.0, and 1G/10G Ethernet. VersaClock 6 is ideal for high-performance consumer, networking, industrial, computing, and data-communications applications. Note that the evaluation board for the VersaClock 6 family is based around the 5P49V6901 , which contains a superset of functionality for the other family members.
Description
This is the evaluation board for the IDT 5P49V6901 VersaClock 6 programmable clock generator. With RMS phase jitter less than 0.5 picoseconds over the full 12 kHz to 20 MHz integration range, the device meets the stringent jitter requirements of PCI Express® Gen 1/2/3, USB 3.0, and 1G/10G Ethernet. VersaClock 6 is ideal for high-performance consumer, networking, industrial, computing, and data-communications applications. Note that the evaluation board for the VersaClock 6 family is based around the 5P49V6901 , which contains a superset of functionality for the other family members.

Suppliers

Company
Product
Description
Supplier Links
Evaluation Board for 5P49V6901 VersaClock 6 - EVKVC66901LCMOS - Integrated Device Technology
San Jose, CA, USA
Evaluation Board for 5P49V6901 VersaClock 6
EVKVC66901LCMOS
Evaluation Board for 5P49V6901 VersaClock 6 EVKVC66901LCMOS
This is the evaluation board for the IDT 5P49V6901 VersaClock 6 programmable clock generator. With RMS phase jitter less than 0.5 picoseconds over the full 12 kHz to 20 MHz integration range, the device meets the stringent jitter requirements of PCI Express® Gen 1/2/3, USB 3.0, and 1G/10G Ethernet. VersaClock 6 is ideal for high-performance consumer, networking, industrial, computing, and data-communications applications. Note that the evaluation board for the VersaClock 6 family is based around the 5P49V6901 , which contains a superset of functionality for the other family members.

This is the evaluation board for the IDT 5P49V6901 VersaClock 6 programmable clock generator. With RMS phase jitter less than 0.5 picoseconds over the full 12 kHz to 20 MHz integration range, the device meets the stringent jitter requirements of PCI Express® Gen 1/2/3, USB 3.0, and 1G/10G Ethernet. VersaClock 6 is ideal for high-performance consumer, networking, industrial, computing, and data-communications applications. Note that the evaluation board for the VersaClock 6 family is based around the 5P49V6901 , which contains a superset of functionality for the other family members.

Supplier's Site

Technical Specifications

  Integrated Device Technology
Product Category Electronic Development Boards
Product Number EVKVC66901LCMOS
Product Name Evaluation Board for 5P49V6901 VersaClock 6
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products