Integrated Device Technology Evaluation Board for 89HT0816P Retimer, 8-lane, 8Gbps, PCIe3 89KTT0816P

Description
The 89HT0816P Retimer Evaluation Board is designed to enable quick in-system testing of IDT ’s 8-lane, 8Gbps, PCIe 3.0 Retimer IC product. This board features an 8-lane PCIe connection from host through the Retimer to an end-point device installed in the 16-lane PCIe slot. The Evaluation Board is used by inserting it into a desktop PC or server, and then plugging an end point adapter card ( SAS , Ethernet, graphics, etc.) into the 16-lane slot on top. Passive trace cards can be used to extend the data signal to emulate a planned system design. Note that the resulting card stack will require an open chassis test environment. The board provides a USB -to- I2C bridge circuit which allows convenient connection to a PC for accessing the Retimers control and status registers via IDT ’s Configuration Utility GUI for Windows. Software tools for signal eye capture are available. Direct I2C and JTAG interfaces are also provided to access all receiver, transmitter, and other device registers.
Datasheet
Description
The 89HT0816P Retimer Evaluation Board is designed to enable quick in-system testing of IDT ’s 8-lane, 8Gbps, PCIe 3.0 Retimer IC product. This board features an 8-lane PCIe connection from host through the Retimer to an end-point device installed in the 16-lane PCIe slot. The Evaluation Board is used by inserting it into a desktop PC or server, and then plugging an end point adapter card ( SAS , Ethernet, graphics, etc.) into the 16-lane slot on top. Passive trace cards can be used to extend the data signal to emulate a planned system design. Note that the resulting card stack will require an open chassis test environment. The board provides a USB -to- I2C bridge circuit which allows convenient connection to a PC for accessing the Retimers control and status registers via IDT ’s Configuration Utility GUI for Windows. Software tools for signal eye capture are available. Direct I2C and JTAG interfaces are also provided to access all receiver, transmitter, and other device registers.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Board for 89HT0816P Retimer, 8-lane, 8Gbps, PCIe3 - 89KTT0816P - Integrated Device Technology
San Jose, CA, USA
Evaluation Board for 89HT0816P Retimer, 8-lane, 8Gbps, PCIe3
89KTT0816P
Evaluation Board for 89HT0816P Retimer, 8-lane, 8Gbps, PCIe3 89KTT0816P
The 89HT0816P Retimer Evaluation Board is designed to enable quick in-system testing of IDT ’s 8-lane, 8Gbps, PCIe 3.0 Retimer IC product. This board features an 8-lane PCIe connection from host through the Retimer to an end-point device installed in the 16-lane PCIe slot. The Evaluation Board is used by inserting it into a desktop PC or server, and then plugging an end point adapter card ( SAS , Ethernet, graphics, etc.) into the 16-lane slot on top. Passive trace cards can be used to extend the data signal to emulate a planned system design. Note that the resulting card stack will require an open chassis test environment. The board provides a USB -to- I2C bridge circuit which allows convenient connection to a PC for accessing the Retimers control and status registers via IDT ’s Configuration Utility GUI for Windows. Software tools for signal eye capture are available. Direct I2C and JTAG interfaces are also provided to access all receiver, transmitter, and other device registers.

The 89HT0816P Retimer Evaluation Board is designed to enable quick in-system testing of IDT ’s 8-lane, 8Gbps, PCIe 3.0 Retimer IC product.

This board features an 8-lane PCIe connection from host through the Retimer to an end-point device installed in the 16-lane PCIe slot. The Evaluation Board is used by inserting it into a desktop PC or server, and then plugging an end point adapter card ( SAS , Ethernet, graphics, etc.) into the 16-lane slot on top. Passive trace cards can be used to extend the data signal to emulate a planned system design. Note that the resulting card stack will require an open chassis test environment.

The board provides a USB -to- I2C bridge circuit which allows convenient connection to a PC for accessing the Retimers control and status registers via IDT ’s Configuration Utility GUI for Windows. Software tools for signal eye capture are available. Direct I2C and JTAG interfaces are also provided to access all receiver, transmitter, and other device registers.

Supplier's Site
Interface Development Tools - 89KTT0816P - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Interface Development Tools
89KTT0816P
Interface Development Tools 89KTT0816P
Interface Development Tools EVALUATION BOARD

Interface Development Tools EVALUATION BOARD

Buy Now Datasheet

Technical Specifications

  Integrated Device Technology VAST STOCK CO., LIMITED
Product Category Electronic Development Boards Electronic Development Boards
Product Number 89KTT0816P 89KTT0816P
Product Name Evaluation Board for 89HT0816P Retimer, 8-lane, 8Gbps, PCIe3 Interface Development Tools
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Matrix Boards - 2189176 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Developement Board
View Details
simpleRTK2B Pro - AS-RTK2B-PROF9P-L1L2 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Evaluation Boards - 2ED300E17-SFO - Infineon Technologies AG
Infineon Technologies AG
Specs
Category Developement Board
Supported System Industrial ; Motor Control & Drives
View Details