Integrated Device Technology Evaluation Board for 89HT0816AP Retimer, 8-lane, 8Gbps, PCIe3 89KTT0816AP

Description
The 89HT0816AP Retimer Evaluation Board is designed to enable quick in-system testing of IDT ’s 8-lane, 8GTps, PCIe 3.0 Retimer IC product. This board features an 8-lane PCIe connection from host through the Retimer to an end-point device installed in the 16-lane PCIe slot. The Evaluation Board is used by inserting it into a desktop PC or server, and then plugging an end point adapter card ( SAS , Ethernet, graphics, etc.) into the 16-lane slot on top. Passive trace cards can be used to extend the data signals to emulate a planned system design. Note that the resulting card stack requires an open chassis test environment. I2C and JTAG interfaces are provided for access to all receiver, transmitter, and other device configuration and status registers via IDT ’s Configuration Utility GUI for Windows. Software tools for signal eye capture are available.
Description
The 89HT0816AP Retimer Evaluation Board is designed to enable quick in-system testing of IDT ’s 8-lane, 8GTps, PCIe 3.0 Retimer IC product. This board features an 8-lane PCIe connection from host through the Retimer to an end-point device installed in the 16-lane PCIe slot. The Evaluation Board is used by inserting it into a desktop PC or server, and then plugging an end point adapter card ( SAS , Ethernet, graphics, etc.) into the 16-lane slot on top. Passive trace cards can be used to extend the data signals to emulate a planned system design. Note that the resulting card stack requires an open chassis test environment. I2C and JTAG interfaces are provided for access to all receiver, transmitter, and other device configuration and status registers via IDT ’s Configuration Utility GUI for Windows. Software tools for signal eye capture are available.

Suppliers

Company
Product
Description
Supplier Links
Evaluation Board for 89HT0816AP Retimer, 8-lane, 8Gbps, PCIe3 - 89KTT0816AP - Integrated Device Technology
San Jose, CA, USA
Evaluation Board for 89HT0816AP Retimer, 8-lane, 8Gbps, PCIe3
89KTT0816AP
Evaluation Board for 89HT0816AP Retimer, 8-lane, 8Gbps, PCIe3 89KTT0816AP
The 89HT0816AP Retimer Evaluation Board is designed to enable quick in-system testing of IDT ’s 8-lane, 8GTps, PCIe 3.0 Retimer IC product. This board features an 8-lane PCIe connection from host through the Retimer to an end-point device installed in the 16-lane PCIe slot. The Evaluation Board is used by inserting it into a desktop PC or server, and then plugging an end point adapter card ( SAS , Ethernet, graphics, etc.) into the 16-lane slot on top. Passive trace cards can be used to extend the data signals to emulate a planned system design. Note that the resulting card stack requires an open chassis test environment. I2C and JTAG interfaces are provided for access to all receiver, transmitter, and other device configuration and status registers via IDT ’s Configuration Utility GUI for Windows. Software tools for signal eye capture are available.

The 89HT0816AP Retimer Evaluation Board is designed to enable quick in-system testing of IDT ’s 8-lane, 8GTps, PCIe 3.0 Retimer IC product. This board features an 8-lane PCIe connection from host through the Retimer to an end-point device installed in the 16-lane PCIe slot. The Evaluation Board is used by inserting it into a desktop PC or server, and then plugging an end point adapter card ( SAS , Ethernet, graphics, etc.) into the 16-lane slot on top. Passive trace cards can be used to extend the data signals to emulate a planned system design. Note that the resulting card stack requires an open chassis test environment. I2C and JTAG interfaces are provided for access to all receiver, transmitter, and other device configuration and status registers via IDT ’s Configuration Utility GUI for Windows. Software tools for signal eye capture are available.

Supplier's Site

Technical Specifications

  Integrated Device Technology
Product Category Electronic Development Boards
Product Number 89KTT0816AP
Product Name Evaluation Board for 89HT0816AP Retimer, 8-lane, 8Gbps, PCIe3
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Communication & Wireless Development Tools - 2182246 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
3 suppliers
TB,PMA2-133LN+,MC1630-1,50 OHM - TB-991+ - Mini-Circuits
Specs
Category Developement Board
View Details
Driver Circuit Board DCB.S3.390 - DCB.S3.390 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
2 suppliers