Integrated Device Technology Evaluation Board 8EBV89317 for Industrial Automation and Power Systems - 10G Ethernet PLL and IEEE 1588 Synthesizer 8EBV89317

Description
The IDT8EBV89317 10G Ethernet PLL Evaluation board for Industrial Automation and Power Systems allows the user to connect up to three single ended reference inputs via SMA connectors. The reference inputs can operate at 1PPS (1 Hz), 25 MHz, 125 MHz or 156.25 MHz.. Synchronization functions are provided by the IDT8V89317 Digital PLL ( DPLL ) device which integrates an embedded clock synthesizer. As well as clock inputs and outputs the evaluation board supports control and monitoring of the IDT8V89317 device from a Windows or Linux computer over its I2C interface using the on-board USB to I2C converter. The IDT8EBV89317 ultra-low jitter output clocks can be used to directly synchronize 10GBASE -R Ethernet PHYs and XAUI or QSGMII devices by connecting the evaluation board’s SMA connectors to differential reference clock inputs on the system board.
Description
The IDT8EBV89317 10G Ethernet PLL Evaluation board for Industrial Automation and Power Systems allows the user to connect up to three single ended reference inputs via SMA connectors. The reference inputs can operate at 1PPS (1 Hz), 25 MHz, 125 MHz or 156.25 MHz.. Synchronization functions are provided by the IDT8V89317 Digital PLL ( DPLL ) device which integrates an embedded clock synthesizer. As well as clock inputs and outputs the evaluation board supports control and monitoring of the IDT8V89317 device from a Windows or Linux computer over its I2C interface using the on-board USB to I2C converter. The IDT8EBV89317 ultra-low jitter output clocks can be used to directly synchronize 10GBASE -R Ethernet PHYs and XAUI or QSGMII devices by connecting the evaluation board’s SMA connectors to differential reference clock inputs on the system board.

Suppliers

Company
Product
Description
Supplier Links
Evaluation Board 8EBV89317 for Industrial Automation and Power Systems - 10G Ethernet PLL and IEEE 1588 Synthesizer - 8EBV89317 - Integrated Device Technology
San Jose, CA, USA
Evaluation Board 8EBV89317 for Industrial Automation and Power Systems - 10G Ethernet PLL and IEEE 1588 Synthesizer
8EBV89317
Evaluation Board 8EBV89317 for Industrial Automation and Power Systems - 10G Ethernet PLL and IEEE 1588 Synthesizer 8EBV89317
The IDT8EBV89317 10G Ethernet PLL Evaluation board for Industrial Automation and Power Systems allows the user to connect up to three single ended reference inputs via SMA connectors. The reference inputs can operate at 1PPS (1 Hz), 25 MHz, 125 MHz or 156.25 MHz.. Synchronization functions are provided by the IDT8V89317 Digital PLL ( DPLL ) device which integrates an embedded clock synthesizer. As well as clock inputs and outputs the evaluation board supports control and monitoring of the IDT8V89317 device from a Windows or Linux computer over its I2C interface using the on-board USB to I2C converter. The IDT8EBV89317 ultra-low jitter output clocks can be used to directly synchronize 10GBASE -R Ethernet PHYs and XAUI or QSGMII devices by connecting the evaluation board’s SMA connectors to differential reference clock inputs on the system board.

The IDT8EBV89317 10G Ethernet PLL Evaluation board for Industrial Automation and Power Systems allows the user to connect up to three single ended reference inputs via SMA connectors. The reference inputs can operate at 1PPS (1 Hz), 25 MHz, 125 MHz or 156.25 MHz.. Synchronization functions are provided by the IDT8V89317 Digital PLL ( DPLL ) device which integrates an embedded clock synthesizer.
As well as clock inputs and outputs the evaluation board supports control and monitoring of the IDT8V89317 device from a Windows or Linux computer over its I2C interface using the on-board USB to I2C converter. The IDT8EBV89317 ultra-low jitter output clocks can be used to directly synchronize 10GBASE -R Ethernet PHYs and XAUI or QSGMII devices by connecting the evaluation board’s SMA connectors to differential reference clock inputs on the system board.

Supplier's Site

Technical Specifications

  Integrated Device Technology
Product Category Electronic Development Boards
Product Number 8EBV89317
Product Name Evaluation Board 8EBV89317 for Industrial Automation and Power Systems - 10G Ethernet PLL and IEEE 1588 Synthesizer
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Module, I2C, 5-95%rh, Pth; Kit Application Type Te Connectivity Sensors - 51AC2648 - Newark, An Avnet Company
Specs
Category Developement Board
Supported System Humidity, Light, Motion (PIR), Temperature
Manufacturer TE Connectivity; Other
View Details
TB BFCV-4085-1+ JV1210C 50OHM - TB-946+ - Mini-Circuits
Specs
Category Developement Board
View Details
RF, RFID, Wireless Evaluation Boards - 2312-QPD1025LEVB1-ND - DigiKey
Specs
Supported System Transistor
View Details
2 suppliers
Sensor Evaluation Boards - 2952-IST_A05_FLOWMODULMITMFS02-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Signal Type Analog
View Details