Integrated Device Technology Evaluation Board for 82P33814 Synchronization Management Unit for IEEE 1588 and Synchronous Ethernet 82EBP33814

Description
The 82EBP33814 Evaluation board for IEEE 1588 and Synchronous Ethernet allows the user to connect up to four differential ended and up to two single ended reference inputs via SMA connectors. The inputs can operate at any frequency from 1PPS to 650MHz. Synchronization functions are provided by the IDT 82P33814 Digital PLL ( DPLL ) device which integrates two low jitter embedded clock synthesizers for Gigabit Ethernet and SONET / SDH PHYs. As well as clock inputs and outputs the 82EBP33814 evaluation board supports control and monitoring of the IDT 82P33814 device from a Windows computer using Timing Commander™ over a USB interface. The board can also be connected via external ribbon cable to control the IDT 82P33814 directly via I2C for 1588 applications, in which SW controls the DCO using frequency or phase offsets. The IDT 82EBP33814 low jitter output clocks can be used to directly synchronize 1G Ethernet and SONET / SDH devices by connecting the evaluation board’s SMA connectors to reference clock inputs on the system board.
Description
The 82EBP33814 Evaluation board for IEEE 1588 and Synchronous Ethernet allows the user to connect up to four differential ended and up to two single ended reference inputs via SMA connectors. The inputs can operate at any frequency from 1PPS to 650MHz. Synchronization functions are provided by the IDT 82P33814 Digital PLL ( DPLL ) device which integrates two low jitter embedded clock synthesizers for Gigabit Ethernet and SONET / SDH PHYs. As well as clock inputs and outputs the 82EBP33814 evaluation board supports control and monitoring of the IDT 82P33814 device from a Windows computer using Timing Commander™ over a USB interface. The board can also be connected via external ribbon cable to control the IDT 82P33814 directly via I2C for 1588 applications, in which SW controls the DCO using frequency or phase offsets. The IDT 82EBP33814 low jitter output clocks can be used to directly synchronize 1G Ethernet and SONET / SDH devices by connecting the evaluation board’s SMA connectors to reference clock inputs on the system board.

Suppliers

Company
Product
Description
Supplier Links
Evaluation Board for 82P33814 Synchronization Management Unit for IEEE 1588 and Synchronous Ethernet - 82EBP33814 - Integrated Device Technology
San Jose, CA, USA
Evaluation Board for 82P33814 Synchronization Management Unit for IEEE 1588 and Synchronous Ethernet
82EBP33814
Evaluation Board for 82P33814 Synchronization Management Unit for IEEE 1588 and Synchronous Ethernet 82EBP33814
The 82EBP33814 Evaluation board for IEEE 1588 and Synchronous Ethernet allows the user to connect up to four differential ended and up to two single ended reference inputs via SMA connectors. The inputs can operate at any frequency from 1PPS to 650MHz. Synchronization functions are provided by the IDT 82P33814 Digital PLL ( DPLL ) device which integrates two low jitter embedded clock synthesizers for Gigabit Ethernet and SONET / SDH PHYs. As well as clock inputs and outputs the 82EBP33814 evaluation board supports control and monitoring of the IDT 82P33814 device from a Windows computer using Timing Commander™ over a USB interface. The board can also be connected via external ribbon cable to control the IDT 82P33814 directly via I2C for 1588 applications, in which SW controls the DCO using frequency or phase offsets. The IDT 82EBP33814 low jitter output clocks can be used to directly synchronize 1G Ethernet and SONET / SDH devices by connecting the evaluation board’s SMA connectors to reference clock inputs on the system board.

The 82EBP33814 Evaluation board for IEEE 1588 and Synchronous Ethernet allows the user to connect up to four differential ended and up to two single ended reference inputs via SMA connectors. The inputs can operate at any frequency from 1PPS to 650MHz. Synchronization functions are provided by the IDT 82P33814 Digital PLL ( DPLL ) device which integrates two low jitter embedded clock synthesizers for Gigabit Ethernet and SONET / SDH PHYs. As well as clock inputs and outputs the 82EBP33814 evaluation board supports control and monitoring of the IDT 82P33814 device from a Windows computer using Timing Commander™ over a USB interface. The board can also be connected via external ribbon cable to control the IDT 82P33814 directly via I2C for 1588 applications, in which SW controls the DCO using frequency or phase offsets. The IDT 82EBP33814 low jitter output clocks can be used to directly synchronize 1G Ethernet and SONET / SDH devices by connecting the evaluation board’s SMA connectors to reference clock inputs on the system board.

Supplier's Site

Technical Specifications

  Integrated Device Technology
Product Category Electronic Development Boards
Product Number 82EBP33814
Product Name Evaluation Board for 82P33814 Synchronization Management Unit for IEEE 1588 and Synchronous Ethernet
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,CY2-283+,DQ1225,50 OHM - TB-973-CY2283C+ - Mini-Circuits
Specs
Category Developement Board
View Details
Driver Circuit Board DCB.S3.390 - DCB.S3.390 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
2 suppliers
RF, RFID, Wireless Evaluation Boards - AEK-916-USP-ND - DigiKey
Specs
Supported System Antenna
View Details
2 suppliers
Sensor Development Tools - 1845086 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details