Integrated Device Technology Evaluation Board for 89HP0504P BGA Repeater, 16-lane, 5Gbps, PCIe2 89KTP0504P-BGA

Description
The 89HP0504P Repeater Evaluation Board is designed to enable quick in-system testing of IDT ’s 4-channel, 5Gbps, PCIe 2.1 Repeater IC product. This board features a full 16-lane connection from a host through the repeaters to an end-point device installed in the PCIe slot. Any width adapter card, from a 1-lane SATA card to a 16-lane graphics accelerator, can be plugged into the top-edge PCIe slot. The Repeater ICs can be configured by on-board switches, or serial USB or I2C interfaces. The serial connections provide full access to all configuration and status registers. A USB -to- I2C bridge circuit allows simple connection to a PC for accessing the Repeaters via IDT ’s repeater configuration utility ( GUI ). The receiver, transmitter, and other device configuration parameters can be adjusted to provide optimum operating margins via the GUI . The 89HP0504P Repeater Evaluation Board is used by inserting it into a desktop PC or server, and then plugging an end point card ( SATA , Ethernet, USB3 , etc.) into the 16-lane slot on top. Passive trace cards can be used to extend the data signal to emulate a planned system design. Note that the resulting card stack will require an open chassis test environment.
Description
The 89HP0504P Repeater Evaluation Board is designed to enable quick in-system testing of IDT ’s 4-channel, 5Gbps, PCIe 2.1 Repeater IC product. This board features a full 16-lane connection from a host through the repeaters to an end-point device installed in the PCIe slot. Any width adapter card, from a 1-lane SATA card to a 16-lane graphics accelerator, can be plugged into the top-edge PCIe slot. The Repeater ICs can be configured by on-board switches, or serial USB or I2C interfaces. The serial connections provide full access to all configuration and status registers. A USB -to- I2C bridge circuit allows simple connection to a PC for accessing the Repeaters via IDT ’s repeater configuration utility ( GUI ). The receiver, transmitter, and other device configuration parameters can be adjusted to provide optimum operating margins via the GUI . The 89HP0504P Repeater Evaluation Board is used by inserting it into a desktop PC or server, and then plugging an end point card ( SATA , Ethernet, USB3 , etc.) into the 16-lane slot on top. Passive trace cards can be used to extend the data signal to emulate a planned system design. Note that the resulting card stack will require an open chassis test environment.

Suppliers

Company
Product
Description
Supplier Links
Evaluation Board for 89HP0504P BGA Repeater, 16-lane, 5Gbps, PCIe2 - 89KTP0504P-BGA - Integrated Device Technology
San Jose, CA, USA
Evaluation Board for 89HP0504P BGA Repeater, 16-lane, 5Gbps, PCIe2
89KTP0504P-BGA
Evaluation Board for 89HP0504P BGA Repeater, 16-lane, 5Gbps, PCIe2 89KTP0504P-BGA
The 89HP0504P Repeater Evaluation Board is designed to enable quick in-system testing of IDT ’s 4-channel, 5Gbps, PCIe 2.1 Repeater IC product. This board features a full 16-lane connection from a host through the repeaters to an end-point device installed in the PCIe slot. Any width adapter card, from a 1-lane SATA card to a 16-lane graphics accelerator, can be plugged into the top-edge PCIe slot. The Repeater ICs can be configured by on-board switches, or serial USB or I2C interfaces. The serial connections provide full access to all configuration and status registers. A USB -to- I2C bridge circuit allows simple connection to a PC for accessing the Repeaters via IDT ’s repeater configuration utility ( GUI ). The receiver, transmitter, and other device configuration parameters can be adjusted to provide optimum operating margins via the GUI . The 89HP0504P Repeater Evaluation Board is used by inserting it into a desktop PC or server, and then plugging an end point card ( SATA , Ethernet, USB3 , etc.) into the 16-lane slot on top. Passive trace cards can be used to extend the data signal to emulate a planned system design. Note that the resulting card stack will require an open chassis test environment.

The 89HP0504P Repeater Evaluation Board is designed to enable quick in-system testing of IDT ’s 4-channel, 5Gbps, PCIe 2.1 Repeater IC product. This board features a full 16-lane connection from a host through the repeaters to an end-point device installed in the PCIe slot. Any width adapter card, from a 1-lane SATA card to a 16-lane graphics accelerator, can be plugged into the top-edge PCIe slot. The Repeater ICs can be configured by on-board switches, or serial USB or I2C interfaces. The serial connections provide full access to all configuration and status registers. A USB -to- I2C bridge circuit allows simple connection to a PC for accessing the Repeaters via IDT ’s repeater configuration utility ( GUI ). The receiver, transmitter, and other device configuration parameters can be adjusted to provide optimum operating margins via the GUI . The 89HP0504P Repeater Evaluation Board is used by inserting it into a desktop PC or server, and then plugging an end point card ( SATA , Ethernet, USB3 , etc.) into the 16-lane slot on top. Passive trace cards can be used to extend the data signal to emulate a planned system design. Note that the resulting card stack will require an open chassis test environment.

Supplier's Site

Technical Specifications

  Integrated Device Technology
Product Category Electronic Development Boards
Product Number 89KTP0504P-BGA
Product Name Evaluation Board for 89HP0504P BGA Repeater, 16-lane, 5Gbps, PCIe2
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

RF, RFID, Wireless Evaluation Boards - 17-8-2108783-1-ND - DigiKey
Specs
Supported System Antenna
View Details
TB,ADCH-80(+),CD542,50 OHM - TB-52 - Mini-Circuits
Specs
Category Developement Board
View Details
Sensor Evaluation Boards - 2952-HYTEVALUATIONBOARD-ND - DigiKey
Innovative Sensor Technology IST USA Division
View Details