Integrated Device Technology Evaluation Board for 89HP0602Q SATA Repeater, 1-lane, 6Gbps 89KTP0602Q-SATA

Description
The 89HP0602Q Repeater SATA Evaluation Board is designed to enable quick in-system testing of IDT ’s 2-channel, 6Gbps Repeater IC product for SATA applications. This board provides a 1-lane connection from SATA host through the Repeater to an HDD , SSD or other SATA device. This Evaluation Board is powered from a standard PC supply 3.3V SATA power connector. It is connected via two SATA cables to a host controller and storage device. The 89HP0602Q Repeater uses pin-strap configuration, and this Evaluation Board implements a three-position DIP switch for simple setting of receiver equalization and transmitter swing and emphasis. Each of the 2-channels is independently configured via the switches.
Description
The 89HP0602Q Repeater SATA Evaluation Board is designed to enable quick in-system testing of IDT ’s 2-channel, 6Gbps Repeater IC product for SATA applications. This board provides a 1-lane connection from SATA host through the Repeater to an HDD , SSD or other SATA device. This Evaluation Board is powered from a standard PC supply 3.3V SATA power connector. It is connected via two SATA cables to a host controller and storage device. The 89HP0602Q Repeater uses pin-strap configuration, and this Evaluation Board implements a three-position DIP switch for simple setting of receiver equalization and transmitter swing and emphasis. Each of the 2-channels is independently configured via the switches.

Suppliers

Company
Product
Description
Supplier Links
Evaluation Board for 89HP0602Q SATA Repeater, 1-lane, 6Gbps - 89KTP0602Q-SATA - Integrated Device Technology
San Jose, CA, USA
Evaluation Board for 89HP0602Q SATA Repeater, 1-lane, 6Gbps
89KTP0602Q-SATA
Evaluation Board for 89HP0602Q SATA Repeater, 1-lane, 6Gbps 89KTP0602Q-SATA
The 89HP0602Q Repeater SATA Evaluation Board is designed to enable quick in-system testing of IDT ’s 2-channel, 6Gbps Repeater IC product for SATA applications. This board provides a 1-lane connection from SATA host through the Repeater to an HDD , SSD or other SATA device. This Evaluation Board is powered from a standard PC supply 3.3V SATA power connector. It is connected via two SATA cables to a host controller and storage device. The 89HP0602Q Repeater uses pin-strap configuration, and this Evaluation Board implements a three-position DIP switch for simple setting of receiver equalization and transmitter swing and emphasis. Each of the 2-channels is independently configured via the switches.

The 89HP0602Q Repeater SATA Evaluation Board is designed to enable quick in-system testing of IDT ’s 2-channel, 6Gbps Repeater IC product for SATA applications. This board provides a 1-lane connection from SATA host through the Repeater to an HDD , SSD or other SATA device. This Evaluation Board is powered from a standard PC supply 3.3V SATA power connector. It is connected via two SATA cables to a host controller and storage device. The 89HP0602Q Repeater uses pin-strap configuration, and this Evaluation Board implements a three-position DIP switch for simple setting of receiver equalization and transmitter swing and emphasis. Each of the 2-channels is independently configured via the switches.

Supplier's Site

Technical Specifications

  Integrated Device Technology
Product Category Electronic Development Boards
Product Number 89KTP0602Q-SATA
Product Name Evaluation Board for 89HP0602Q SATA Repeater, 1-lane, 6Gbps
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

RF, RFID, Wireless Evaluation Boards - 343-AEK-GNCP-TH25AL12-ND - DigiKey
Specs
Supported System Antenna
View Details
2 suppliers
TB,PHA-202+,DL1636,50 OHM - TB-962+ - Mini-Circuits
Specs
Category Developement Board
View Details
3 suppliers
Driver Circuit Board DCB.39.700 - DCB.39.700 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
2 suppliers