Integrated Device Technology Evaluation Board for High Reliability SP5T Absorptive RF Switch F2915EVBI

Description
The F2915EVBI is a fully populated evaluation board which allows the customer to easily evaluate the F2915 RF switch. “Thru” calibration connectors are conveniently located on the eval board to simplify the calibration process prior to making any RF measurements. Each RF port ( RF1 , RF2 , RF3 , RF4 and RF5 ) can be connected to RFC by applying the correct control logic voltage to the V1, V2 and V3 control pins as outlined in the F2915 datasheet. The Vssext feature gives the customer the option to supply an external negative voltage to the Vssext header pin to shut down the internal charge pump for low spur operation.
Description
The F2915EVBI is a fully populated evaluation board which allows the customer to easily evaluate the F2915 RF switch. “Thru” calibration connectors are conveniently located on the eval board to simplify the calibration process prior to making any RF measurements. Each RF port ( RF1 , RF2 , RF3 , RF4 and RF5 ) can be connected to RFC by applying the correct control logic voltage to the V1, V2 and V3 control pins as outlined in the F2915 datasheet. The Vssext feature gives the customer the option to supply an external negative voltage to the Vssext header pin to shut down the internal charge pump for low spur operation.

Suppliers

Company
Product
Description
Supplier Links
Evaluation Board for High Reliability SP5T Absorptive RF Switch - F2915EVBI - Integrated Device Technology
San Jose, CA, USA
Evaluation Board for High Reliability SP5T Absorptive RF Switch
F2915EVBI
Evaluation Board for High Reliability SP5T Absorptive RF Switch F2915EVBI
The F2915EVBI is a fully populated evaluation board which allows the customer to easily evaluate the F2915 RF switch. “Thru” calibration connectors are conveniently located on the eval board to simplify the calibration process prior to making any RF measurements. Each RF port ( RF1 , RF2 , RF3 , RF4 and RF5 ) can be connected to RFC by applying the correct control logic voltage to the V1, V2 and V3 control pins as outlined in the F2915 datasheet. The Vssext feature gives the customer the option to supply an external negative voltage to the Vssext header pin to shut down the internal charge pump for low spur operation.

The F2915EVBI is a fully populated evaluation board which allows the customer to easily evaluate the F2915 RF switch.

“Thru” calibration connectors are conveniently located on the eval board to simplify the calibration process prior to making any RF measurements. Each RF port ( RF1 , RF2 , RF3 , RF4 and RF5 ) can be connected to RFC by applying the correct control logic voltage to the V1, V2 and V3 control pins as outlined in the F2915 datasheet. The Vssext feature gives the customer the option to supply an external negative voltage to the Vssext header pin to shut down the internal charge pump for low spur operation.

Supplier's Site

Technical Specifications

  Integrated Device Technology
Product Category Electronic Development Boards
Product Number F2915EVBI
Product Name Evaluation Board for High Reliability SP5T Absorptive RF Switch
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products