Xoxide Bitfenix USB 3.0 Front Panel 70721

Description
Upgrade your chassis to the world of USB 3.0 quickly and easily with the BitFenix USB 3.0 Front Panel. Equipped with four SuperSpeed USB 3.0 ports, this front panel allows you to connect next-generation USB 3.0 devices via the front of your case. This accessory is compatible with the latest USB 3.0 motherboards which have internal 20-pin USB 3.0 ports, and allows you to add up to four USB 3.0 ports to your chassis without unsightly wiring. Sporting a luxurious brushed aluminum bezel, the BitFenix USB 3.0 Front Panel handsomely fits into any external 3.5" drive bay and delivers transfer speeds of up to ten times that of USB 2.0! Features Four USB 3.0 Ports More and more high-speed USB 3.0 devices are being released, so take advantage of them with the BitFenix USB 3.0 Front Panel's four USB 3.0 ports. Once installed, this accessory allows you to connect more USB 3.0 devices to your system at once, or adds USB 3.0 functionality to systems lacking external USB 3.0 ports. Works with Latest Generation USB 3.0 Motherboards The BitFenix USB 3.0 Front Panel is fully compatible with motherboards that have internal 20-pin USB 3.0 connectors. Simply install the BitFenix USB 3.0 Front Panel and connect it to your motherboard's internal USB 3.0 headers and you're done! Sleek Looks The BitFenix USB 3.0 Front Panel features an electroplated brushed aluminum bezel that gives it a luxurious high-quality look which fits virtually any chassis. High Compatibility Universally compatible with any chassis with a free external 3.5" drive bay, you can install the BitFenix USB 3.0 Front Panel to just about any case on the market. High-Speed Transfers Transfer files faster than ever before with speeds up to ten times faster than USB 2.0! Specifications: Materials Electroplated Brushed Aluminum, Steel Dimensions (H x W x D) 25 x 101.5 x 119 mm External Ports 4 x SuperSpeed USB 3.0 Internal Connectors 2 x 20-pin USB 3.0 Cable Length 60 cm Form Factor External 3.5" Drive Bay Transfer Speed Up to 4800 Mbit/s
Description
Upgrade your chassis to the world of USB 3.0 quickly and easily with the BitFenix USB 3.0 Front Panel. Equipped with four SuperSpeed USB 3.0 ports, this front panel allows you to connect next-generation USB 3.0 devices via the front of your case. This accessory is compatible with the latest USB 3.0 motherboards which have internal 20-pin USB 3.0 ports, and allows you to add up to four USB 3.0 ports to your chassis without unsightly wiring. Sporting a luxurious brushed aluminum bezel, the BitFenix USB 3.0 Front Panel handsomely fits into any external 3.5" drive bay and delivers transfer speeds of up to ten times that of USB 2.0! Features Four USB 3.0 Ports More and more high-speed USB 3.0 devices are being released, so take advantage of them with the BitFenix USB 3.0 Front Panel's four USB 3.0 ports. Once installed, this accessory allows you to connect more USB 3.0 devices to your system at once, or adds USB 3.0 functionality to systems lacking external USB 3.0 ports. Works with Latest Generation USB 3.0 Motherboards The BitFenix USB 3.0 Front Panel is fully compatible with motherboards that have internal 20-pin USB 3.0 connectors. Simply install the BitFenix USB 3.0 Front Panel and connect it to your motherboard's internal USB 3.0 headers and you're done! Sleek Looks The BitFenix USB 3.0 Front Panel features an electroplated brushed aluminum bezel that gives it a luxurious high-quality look which fits virtually any chassis. High Compatibility Universally compatible with any chassis with a free external 3.5" drive bay, you can install the BitFenix USB 3.0 Front Panel to just about any case on the market. High-Speed Transfers Transfer files faster than ever before with speeds up to ten times faster than USB 2.0! Specifications: Materials Electroplated Brushed Aluminum, Steel Dimensions (H x W x D) 25 x 101.5 x 119 mm External Ports 4 x SuperSpeed USB 3.0 Internal Connectors 2 x 20-pin USB 3.0 Cable Length 60 cm Form Factor External 3.5" Drive Bay Transfer Speed Up to 4800 Mbit/s

Suppliers

Company
Product
Description
Supplier Links
Bitfenix USB 3.0 Front Panel - 70721 - Xoxide
Malvern, PA, USA
Bitfenix USB 3.0 Front Panel
70721
Bitfenix USB 3.0 Front Panel 70721
Upgrade your chassis to the world of USB 3.0 quickly and easily with the BitFenix USB 3.0 Front Panel. Equipped with four SuperSpeed USB 3.0 ports, this front panel allows you to connect next-generation USB 3.0 devices via the front of your case. This accessory is compatible with the latest USB 3.0 motherboards which have internal 20-pin USB 3.0 ports, and allows you to add up to four USB 3.0 ports to your chassis without unsightly wiring. Sporting a luxurious brushed aluminum bezel, the BitFenix USB 3.0 Front Panel handsomely fits into any external 3.5" drive bay and delivers transfer speeds of up to ten times that of USB 2.0! Features Four USB 3.0 Ports More and more high-speed USB 3.0 devices are being released, so take advantage of them with the BitFenix USB 3.0 Front Panel's four USB 3.0 ports. Once installed, this accessory allows you to connect more USB 3.0 devices to your system at once, or adds USB 3.0 functionality to systems lacking external USB 3.0 ports. Works with Latest Generation USB 3.0 Motherboards The BitFenix USB 3.0 Front Panel is fully compatible with motherboards that have internal 20-pin USB 3.0 connectors. Simply install the BitFenix USB 3.0 Front Panel and connect it to your motherboard's internal USB 3.0 headers and you're done! Sleek Looks The BitFenix USB 3.0 Front Panel features an electroplated brushed aluminum bezel that gives it a luxurious high-quality look which fits virtually any chassis. High Compatibility Universally compatible with any chassis with a free external 3.5" drive bay, you can install the BitFenix USB 3.0 Front Panel to just about any case on the market. High-Speed Transfers Transfer files faster than ever before with speeds up to ten times faster than USB 2.0! Specifications: Materials Electroplated Brushed Aluminum, Steel Dimensions (H x W x D) 25 x 101.5 x 119 mm External Ports 4 x SuperSpeed USB 3.0 Internal Connectors 2 x 20-pin USB 3.0 Cable Length 60 cm Form Factor External 3.5" Drive Bay Transfer Speed Up to 4800 Mbit/s

Upgrade your chassis to the world of USB 3.0 quickly and easily with the BitFenix USB 3.0 Front Panel. Equipped with four SuperSpeed USB 3.0 ports, this front panel allows you to connect next-generation USB 3.0 devices via the front of your case. This accessory is compatible with the latest USB 3.0 motherboards which have internal 20-pin USB 3.0 ports, and allows you to add up to four USB 3.0 ports to your chassis without unsightly wiring. Sporting a luxurious brushed aluminum bezel, the BitFenix USB 3.0 Front Panel handsomely fits into any external 3.5" drive bay and delivers transfer speeds of up to ten times that of USB 2.0!
Features

    Four USB 3.0 Ports
    More and more high-speed USB 3.0 devices are being released, so take advantage of them with the BitFenix USB 3.0 Front Panel's four USB 3.0 ports. Once installed, this accessory allows you to connect more USB 3.0 devices to your system at once, or adds USB 3.0 functionality to systems lacking external USB 3.0 ports.
    Works with Latest Generation USB 3.0 Motherboards The BitFenix USB 3.0
    Front Panel is fully compatible with motherboards that have internal 20-pin USB 3.0 connectors. Simply install the BitFenix USB 3.0 Front Panel and connect it to your motherboard's internal USB 3.0 headers and you're done!
    Sleek Looks
    The BitFenix USB 3.0 Front Panel features an electroplated brushed aluminum bezel that gives it a luxurious high-quality look which fits virtually any chassis.
    High Compatibility
    Universally compatible with any chassis with a free external 3.5" drive bay, you can install the BitFenix USB 3.0 Front Panel to just about any case on the market.
    High-Speed Transfers
    Transfer files faster than ever before with speeds up to ten times faster than USB 2.0!

Specifications:

MaterialsElectroplated Brushed Aluminum, Steel
Dimensions (H x W x D)25 x 101.5 x 119 mm
External Ports4 x SuperSpeed USB 3.0
Internal Connectors2 x 20-pin USB 3.0
Cable Length60 cm
Form FactorExternal 3.5" Drive Bay
Transfer SpeedUp to 4800 Mbit/s
Supplier's Site

Technical Specifications

  Xoxide
Product Category Control Panels
Product Number 70721
Product Name Bitfenix USB 3.0 Front Panel
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Control Panels - Multistage Control Panel - WATTCO
Specs
Panel Type Temperature
Panel Operation Electrical
Operator Input Buttons/Knobs
View Details
Overriding Blower Control Panel for Machines Operation - AERsmart - Aerzen USA Corp.
Specs
Panel Type Operator Console
Panel Operation Electrical
Operator Input Touchscreen
View Details
FAIRCHILD - Control Panels, PL5 -  - Rotork plc
Specs
Panel Type Operator Console
Panel Operation Pnumatic
Secondary Applications Industrial
View Details
Aluminum Box With Hinged Door - FCW Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Length 5.91 to 23.62 inch (150 to 600 mm)
Width 5.91 to 15.75 inch (150 to 400 mm)
View Details