Xoxide AeroCool PowerWatch Multifunction Panel - Black 20062

Description
I HAVE THE POWER! AeroCool brings you the world's first multifunction panel with PowerUSB ports! The PowerWatch takes the original GateWatch Multifunction Panel up to the next level. With a snazzy chrome trimmed color screen that is undoubtedly designed to ooh and ahh at LAN parties, the PowerWatch delivers stunning visual aestheticalization to the front of any case! But it's not all about looks! The PowerWatch packs a 25-in-1 multimedia card reader, independent 4-channel fan and temperature monitoring and control, and some audio pass-through ports. OH YEAH...and let's not forget about the aforementioned PowerUSB ports! PowerUSB expands on the USB2.0 standard by delivering 12V or 5V to high power draw devices such as external HDDs, cell phone chargers, LCD displays, etc that support the PowerUSB standard. So ad some bling'n bling and some function'n functionality to the front of your case with the PowerWatch Multifunction Panel from AeroCool! Features: Color display 25 in 1 card reader Detect and adjustable for 4 sets of temperatures Detect and adjust 4 sets of fan speeds Adjustable alarm temperature Celsius or Fahrenheit display Over-temperature alarm Fan speed alarm Each channel can be switched between automatic and manual control Color coded 12V and 5V PoweredUSB ports Specifications: Installation: 2 x 5.25" Bays Media: Compact Flash Port: CF I, CF II, MD, CF-Ultra II, CF Extreme Smart Media Port: SM, XD ready MS Port: MS, MS PRO, MS Duo (Adapter), MS Pro(MG)(Adapter), MS PRO(MG), MS(MG), HS MS PRO(MG), HS MS PRO DUO(MG)(Adapter), MS PRO Ultra II Secure Digital Port: SD, MMC, MMC II, MMC 4.0, RS MMC (Adapter), HS MMC, Mini SD (Adapter), SD-Ultra II, T-Flash (Adapter)
Description
I HAVE THE POWER! AeroCool brings you the world's first multifunction panel with PowerUSB ports! The PowerWatch takes the original GateWatch Multifunction Panel up to the next level. With a snazzy chrome trimmed color screen that is undoubtedly designed to ooh and ahh at LAN parties, the PowerWatch delivers stunning visual aestheticalization to the front of any case! But it's not all about looks! The PowerWatch packs a 25-in-1 multimedia card reader, independent 4-channel fan and temperature monitoring and control, and some audio pass-through ports. OH YEAH...and let's not forget about the aforementioned PowerUSB ports! PowerUSB expands on the USB2.0 standard by delivering 12V or 5V to high power draw devices such as external HDDs, cell phone chargers, LCD displays, etc that support the PowerUSB standard. So ad some bling'n bling and some function'n functionality to the front of your case with the PowerWatch Multifunction Panel from AeroCool! Features: Color display 25 in 1 card reader Detect and adjustable for 4 sets of temperatures Detect and adjust 4 sets of fan speeds Adjustable alarm temperature Celsius or Fahrenheit display Over-temperature alarm Fan speed alarm Each channel can be switched between automatic and manual control Color coded 12V and 5V PoweredUSB ports Specifications: Installation: 2 x 5.25" Bays Media: Compact Flash Port: CF I, CF II, MD, CF-Ultra II, CF Extreme Smart Media Port: SM, XD ready MS Port: MS, MS PRO, MS Duo (Adapter), MS Pro(MG)(Adapter), MS PRO(MG), MS(MG), HS MS PRO(MG), HS MS PRO DUO(MG)(Adapter), MS PRO Ultra II Secure Digital Port: SD, MMC, MMC II, MMC 4.0, RS MMC (Adapter), HS MMC, Mini SD (Adapter), SD-Ultra II, T-Flash (Adapter)

Suppliers

Company
Product
Description
Supplier Links
AeroCool PowerWatch Multifunction Panel - Black - 20062 - Xoxide
Malvern, PA, USA
AeroCool PowerWatch Multifunction Panel - Black
20062
AeroCool PowerWatch Multifunction Panel - Black 20062
I HAVE THE POWER! AeroCool brings you the world's first multifunction panel with PowerUSB ports! The PowerWatch takes the original GateWatch Multifunction Panel up to the next level. With a snazzy chrome trimmed color screen that is undoubtedly designed to ooh and ahh at LAN parties, the PowerWatch delivers stunning visual aestheticalization to the front of any case! But it's not all about looks! The PowerWatch packs a 25-in-1 multimedia card reader, independent 4-channel fan and temperature monitoring and control, and some audio pass-through ports. OH YEAH...and let's not forget about the aforementioned PowerUSB ports! PowerUSB expands on the USB2.0 standard by delivering 12V or 5V to high power draw devices such as external HDDs, cell phone chargers, LCD displays, etc that support the PowerUSB standard. So ad some bling'n bling and some function'n functionality to the front of your case with the PowerWatch Multifunction Panel from AeroCool! Features: Color display 25 in 1 card reader Detect and adjustable for 4 sets of temperatures Detect and adjust 4 sets of fan speeds Adjustable alarm temperature Celsius or Fahrenheit display Over-temperature alarm Fan speed alarm Each channel can be switched between automatic and manual control Color coded 12V and 5V PoweredUSB ports Specifications: Installation: 2 x 5.25" Bays Media: Compact Flash Port: CF I, CF II, MD, CF-Ultra II, CF Extreme Smart Media Port: SM, XD ready MS Port: MS, MS PRO, MS Duo (Adapter), MS Pro(MG)(Adapter), MS PRO(MG), MS(MG), HS MS PRO(MG), HS MS PRO DUO(MG)(Adapter), MS PRO Ultra II Secure Digital Port: SD, MMC, MMC II, MMC 4.0, RS MMC (Adapter), HS MMC, Mini SD (Adapter), SD-Ultra II, T-Flash (Adapter)

I HAVE THE POWER! AeroCool brings you the world's first multifunction panel with PowerUSB ports! The PowerWatch takes the original GateWatch Multifunction Panel up to the next level. With a snazzy chrome trimmed color screen that is undoubtedly designed to ooh and ahh at LAN parties, the PowerWatch delivers stunning visual aestheticalization to the front of any case!
But it's not all about looks! The PowerWatch packs a 25-in-1 multimedia card reader, independent 4-channel fan and temperature monitoring and control, and some audio pass-through ports. OH YEAH...and let's not forget about the aforementioned PowerUSB ports! PowerUSB expands on the USB2.0 standard by delivering 12V or 5V to high power draw devices such as external HDDs, cell phone chargers, LCD displays, etc that support the PowerUSB standard.
So ad some bling'n bling and some function'n functionality to the front of your case with the PowerWatch Multifunction Panel from AeroCool!
Features:

  • Color display
  • 25 in 1 card reader
  • Detect and adjustable for 4 sets of temperatures
  • Detect and adjust 4 sets of fan speeds
  • Adjustable alarm temperature
  • Celsius or Fahrenheit display
  • Over-temperature alarm
  • Fan speed alarm
  • Each channel can be switched between automatic and manual control
  • Color coded 12V and 5V PoweredUSB ports

Specifications:

  • Installation: 2 x 5.25" Bays
  • Media:
    • Compact Flash Port: CF I, CF II, MD, CF-Ultra II, CF Extreme
    • Smart Media Port: SM, XD ready
    • MS Port: MS, MS PRO, MS Duo (Adapter), MS Pro(MG)(Adapter), MS PRO(MG), MS(MG), HS MS PRO(MG), HS MS PRO DUO(MG)(Adapter), MS PRO Ultra II
    • Secure Digital Port: SD, MMC, MMC II, MMC 4.0, RS MMC (Adapter), HS MMC, Mini SD (Adapter), SD-Ultra II, T-Flash (Adapter)
Supplier's Site

Technical Specifications

  Xoxide
Product Category Control Panels
Product Number 20062
Product Name AeroCool PowerWatch Multifunction Panel - Black
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Control Panels - WATTCO™ - WATTCO
Specs
Panel Type Temperature
Panel Operation Electrical
Operator Input Buttons/Knobs
View Details
Blower Unit Control System - AERtronic - Aerzen USA Corp.
Specs
Panel Type Operator Console
Panel Operation Electrical
Operator Input Touchscreen
View Details
FAIRCHILD - Control Panels, PL5 -  - Rotork plc
Specs
Panel Type Operator Console
Panel Operation Pnumatic
Secondary Applications Industrial
View Details
IP67 Flanged Aluminum Enclosure - AW Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Secondary Applications Power Distribution
Features Outdoor Rated
Length 2.56 to 12.2 inch (65 to 310 mm)
View Details