Xoxide Logisys Deluxe 5.25in Multi Function Panel - Silver 16209

Description
The new Logisys Deluxe Multi Function Panel is a great way to add functionality to your computer. It encompasses three main features in one easy-to-use, compact package: card reader, thermal LCD controller/reader, and front I/O. The card reader is a multislot design that can accomodate Compact Flash cards type I/II, MicroDrives, Memory Sticks, Memory Stick Pros, Memory Stick Duos, Memory Stick Duo Pros, SD Cards, MMC cards and SM cards. The LCD panel allows you to monitor temperatures, set alarms, and control two independent channels of fans. The front I/O portion of the panel allows you to connect USB, IEEE1394 Firewire, Audio, Video, and SATA devices to your computer. One unique feature of this panel is that it connects to the headers on your motherboard, not to the rear I/O plate connectors as most panels do. This approach has many benefits: it is the technically correct way to do it, reduces messy wiring and clutter, and allows you to expand the number of ports your computer has instead of simply relocating them from back to front. Features and Specifications: Stylish push-to-open cover High-speed USB 2.0 compatible Backwards compatible with USB 1.1 Four memory slots address nine formats All four slots are active which allows cross-slot transfers LED display shows power on and drive access LCD display shows two fan RPM and monitors two temperature zones Over-temperature alarm Fan failure alarm Compatible with motherboard fan signal detection Thirteen I/O ports: USB2.0: 2 IEEE1394 Firewire: 1 Speaker: 1 Microphone: 1 Earphone: 1 Memory card reader: 4 A/V: 1 SATA Data: 1 Sata Power: 1
Description
The new Logisys Deluxe Multi Function Panel is a great way to add functionality to your computer. It encompasses three main features in one easy-to-use, compact package: card reader, thermal LCD controller/reader, and front I/O. The card reader is a multislot design that can accomodate Compact Flash cards type I/II, MicroDrives, Memory Sticks, Memory Stick Pros, Memory Stick Duos, Memory Stick Duo Pros, SD Cards, MMC cards and SM cards. The LCD panel allows you to monitor temperatures, set alarms, and control two independent channels of fans. The front I/O portion of the panel allows you to connect USB, IEEE1394 Firewire, Audio, Video, and SATA devices to your computer. One unique feature of this panel is that it connects to the headers on your motherboard, not to the rear I/O plate connectors as most panels do. This approach has many benefits: it is the technically correct way to do it, reduces messy wiring and clutter, and allows you to expand the number of ports your computer has instead of simply relocating them from back to front. Features and Specifications: Stylish push-to-open cover High-speed USB 2.0 compatible Backwards compatible with USB 1.1 Four memory slots address nine formats All four slots are active which allows cross-slot transfers LED display shows power on and drive access LCD display shows two fan RPM and monitors two temperature zones Over-temperature alarm Fan failure alarm Compatible with motherboard fan signal detection Thirteen I/O ports: USB2.0: 2 IEEE1394 Firewire: 1 Speaker: 1 Microphone: 1 Earphone: 1 Memory card reader: 4 A/V: 1 SATA Data: 1 Sata Power: 1

Suppliers

Company
Product
Description
Supplier Links
Logisys Deluxe 5.25in Multi Function Panel - Silver - 16209 - Xoxide
Malvern, PA, USA
Logisys Deluxe 5.25in Multi Function Panel - Silver
16209
Logisys Deluxe 5.25in Multi Function Panel - Silver 16209
The new Logisys Deluxe Multi Function Panel is a great way to add functionality to your computer. It encompasses three main features in one easy-to-use, compact package: card reader, thermal LCD controller/reader, and front I/O. The card reader is a multislot design that can accomodate Compact Flash cards type I/II, MicroDrives, Memory Sticks, Memory Stick Pros, Memory Stick Duos, Memory Stick Duo Pros, SD Cards, MMC cards and SM cards. The LCD panel allows you to monitor temperatures, set alarms, and control two independent channels of fans. The front I/O portion of the panel allows you to connect USB, IEEE1394 Firewire, Audio, Video, and SATA devices to your computer. One unique feature of this panel is that it connects to the headers on your motherboard, not to the rear I/O plate connectors as most panels do. This approach has many benefits: it is the technically correct way to do it, reduces messy wiring and clutter, and allows you to expand the number of ports your computer has instead of simply relocating them from back to front. Features and Specifications: Stylish push-to-open cover High-speed USB 2.0 compatible Backwards compatible with USB 1.1 Four memory slots address nine formats All four slots are active which allows cross-slot transfers LED display shows power on and drive access LCD display shows two fan RPM and monitors two temperature zones Over-temperature alarm Fan failure alarm Compatible with motherboard fan signal detection Thirteen I/O ports: USB2.0: 2 IEEE1394 Firewire: 1 Speaker: 1 Microphone: 1 Earphone: 1 Memory card reader: 4 A/V: 1 SATA Data: 1 Sata Power: 1

The new Logisys Deluxe Multi Function Panel is a great way to add functionality to your computer. It encompasses three main features in one easy-to-use, compact package: card reader, thermal LCD controller/reader, and front I/O. The card reader is a multislot design that can accomodate Compact Flash cards type I/II, MicroDrives, Memory Sticks, Memory Stick Pros, Memory Stick Duos, Memory Stick Duo Pros, SD Cards, MMC cards and SM cards. The LCD panel allows you to monitor temperatures, set alarms, and control two independent channels of fans.
The front I/O portion of the panel allows you to connect USB, IEEE1394 Firewire, Audio, Video, and SATA devices to your computer. One unique feature of this panel is that it connects to the headers on your motherboard, not to the rear I/O plate connectors as most panels do. This approach has many benefits: it is the technically correct way to do it, reduces messy wiring and clutter, and allows you to expand the number of ports your computer has instead of simply relocating them from back to front.
Features and Specifications:

  • Stylish push-to-open cover
  • High-speed USB 2.0 compatible
  • Backwards compatible with USB 1.1
  • Four memory slots address nine formats
  • All four slots are active which allows cross-slot transfers
  • LED display shows power on and drive access
  • LCD display shows two fan RPM and monitors two temperature zones
  • Over-temperature alarm
  • Fan failure alarm
  • Compatible with motherboard fan signal detection
  • Thirteen I/O ports:
    • USB2.0: 2
    • IEEE1394 Firewire: 1
    • Speaker: 1
    • Microphone: 1
    • Earphone: 1
    • Memory card reader: 4
    • A/V: 1
    • SATA Data: 1
    • Sata Power: 1
Supplier's Site

Technical Specifications

  Xoxide
Product Category Control Panels
Product Number 16209
Product Name Logisys Deluxe 5.25in Multi Function Panel - Silver
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Control Panels - Explosion Proof Temperature Control Panels - WATTCO
Specs
Panel Type Temperature
Panel Operation Electrical
Operator Input Buttons/Knobs
View Details
Overriding Blower Control Panel for Machines Operation - AERsmart - Aerzen USA Corp.
Specs
Panel Type Operator Console
Panel Operation Electrical
Operator Input Touchscreen
View Details
Ventilation and Interlock Systems -  - Rotork plc
Specs
Panel Type Operator Console
Secondary Applications Industrial
View Details
IP65 Wall Mount Stainless Steel Box - SLB Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Length 5.91 to 15.75 inch (150 to 400 mm)
Width 4.72 to 11.81 inch (120 to 300 mm)
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details