Xoxide Logisys 5.25" Full Color Thermal/Clock Control Panel 16539

Description
Offering a gorgeous LED display that is sure to give your PC a modern new look, this 5.25" Logisys 5.25" Full Color Thermal / Clock Control Panel is an excellent and easy way to update your system and offer it an extra dose of protection. This beautifully designed Logisys panel includes a 5.25" full color LCD display that showcases a thermal control and a clock. Providing a thorough readout of your system's current temperature, this silver 5.25" Logisys Control Panel will guard your computer from overheats on your hard drive, CPU and system. In addition, this silver control panel will add a much-needed aesthetic value to your computer by visualizing the fan speeds, temperatures, date and time. Features: Includes Thermal & Clock Display Provides Gorgeous Addition to Front Panel Guards PC from Hard Drive, System, & CPU Overheats Visualizes Fan Speed, Temps, & Date / Time Specifications: Open Bay Required: 5.25" Dimensions: 5.875" x 3" x 1.75" Color: Silver Power Input: 4-pin Molex Power Output: 3 x 3-pin Fan Socket Temperature Sensor: 3 x Sensors Backup Battery: CR2032 (Installed) Display: Date, Time and Temperature Temp Display: CPU, HDD, SYS Selectable Case Fan Adjustment: High, Medium, Low Mounting Screws: 4pcs (Included)
Description
Offering a gorgeous LED display that is sure to give your PC a modern new look, this 5.25" Logisys 5.25" Full Color Thermal / Clock Control Panel is an excellent and easy way to update your system and offer it an extra dose of protection. This beautifully designed Logisys panel includes a 5.25" full color LCD display that showcases a thermal control and a clock. Providing a thorough readout of your system's current temperature, this silver 5.25" Logisys Control Panel will guard your computer from overheats on your hard drive, CPU and system. In addition, this silver control panel will add a much-needed aesthetic value to your computer by visualizing the fan speeds, temperatures, date and time. Features: Includes Thermal & Clock Display Provides Gorgeous Addition to Front Panel Guards PC from Hard Drive, System, & CPU Overheats Visualizes Fan Speed, Temps, & Date / Time Specifications: Open Bay Required: 5.25" Dimensions: 5.875" x 3" x 1.75" Color: Silver Power Input: 4-pin Molex Power Output: 3 x 3-pin Fan Socket Temperature Sensor: 3 x Sensors Backup Battery: CR2032 (Installed) Display: Date, Time and Temperature Temp Display: CPU, HDD, SYS Selectable Case Fan Adjustment: High, Medium, Low Mounting Screws: 4pcs (Included)

Suppliers

Company
Product
Description
Supplier Links
Logisys 5.25
Malvern, PA, USA
Logisys 5.25" Full Color Thermal/Clock Control Panel
16539
Logisys 5.25" Full Color Thermal/Clock Control Panel 16539
Offering a gorgeous LED display that is sure to give your PC a modern new look, this 5.25" Logisys 5.25" Full Color Thermal / Clock Control Panel is an excellent and easy way to update your system and offer it an extra dose of protection. This beautifully designed Logisys panel includes a 5.25" full color LCD display that showcases a thermal control and a clock. Providing a thorough readout of your system's current temperature, this silver 5.25" Logisys Control Panel will guard your computer from overheats on your hard drive, CPU and system. In addition, this silver control panel will add a much-needed aesthetic value to your computer by visualizing the fan speeds, temperatures, date and time. Features: Includes Thermal & Clock Display Provides Gorgeous Addition to Front Panel Guards PC from Hard Drive, System, & CPU Overheats Visualizes Fan Speed, Temps, & Date / Time Specifications: Open Bay Required: 5.25" Dimensions: 5.875" x 3" x 1.75" Color: Silver Power Input: 4-pin Molex Power Output: 3 x 3-pin Fan Socket Temperature Sensor: 3 x Sensors Backup Battery: CR2032 (Installed) Display: Date, Time and Temperature Temp Display: CPU, HDD, SYS Selectable Case Fan Adjustment: High, Medium, Low Mounting Screws: 4pcs (Included)

Offering a gorgeous LED display that is sure to give your PC a modern new look, this 5.25" Logisys 5.25" Full Color Thermal / Clock Control Panel is an excellent and easy way to update your system and offer it an extra dose of protection.
This beautifully designed Logisys panel includes a 5.25" full color LCD display that showcases a thermal control and a clock. Providing a thorough readout of your system's current temperature, this silver 5.25" Logisys Control Panel will guard your computer from overheats on your hard drive, CPU and system. In addition, this silver control panel will add a much-needed aesthetic value to your computer by visualizing the fan speeds, temperatures, date and time.
Features:

  • Includes Thermal & Clock Display
  • Provides Gorgeous Addition to Front Panel
  • Guards PC from Hard Drive, System, & CPU Overheats
  • Visualizes Fan Speed, Temps, & Date / Time

Specifications:

  • Open Bay Required: 5.25"
  • Dimensions: 5.875" x 3" x 1.75"
  • Color: Silver
  • Power Input: 4-pin Molex
  • Power Output: 3 x 3-pin Fan Socket
  • Temperature Sensor: 3 x Sensors
  • Backup Battery: CR2032 (Installed)
  • Display: Date, Time and Temperature
  • Temp Display: CPU, HDD, SYS Selectable
  • Case Fan Adjustment: High, Medium, Low
  • Mounting Screws: 4pcs (Included)
Supplier's Site

Technical Specifications

  Xoxide
Product Category Control Panels
Product Number 16539
Product Name Logisys 5.25" Full Color Thermal/Clock Control Panel
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Control Panels - SCR Direct Control Panel - WATTCO
Specs
Panel Type Temperature
Panel Operation Electrical
Operator Input Buttons/Knobs
View Details
Blower Unit Control System - AERtronic - Aerzen USA Corp.
Specs
Panel Type Operator Console
Panel Operation Electrical
Operator Input Touchscreen
View Details
Hydraulic and Pneumatic Local Control Panels -  - Rotork plc
Specs
Panel Type Operator Console
Panel Operation Hydraulic; Pnumatic
Secondary Applications Industrial
View Details
Sloped Enclosure - CF Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Length 4.37 to 11.06 inch (111 to 281 mm)
Width 2.76 to 17.72 inch (70 to 450 mm)
View Details