Xoxide Aerocool FP-01 55-in-1 Multifunction Panel w/ Card Reader 20074

Description
Pimp your PC with this 55-in-1 Multifunction Panel w/ Card Reader from Aerocool! This Multifunction Panel will fit in and 5.25" bay and has a car stereo style flip-out LCD Screen. If you want to set your PC apart from the rest, this is one of the best ways. This Multi-function panel with a flip-out LCD screen will leave footprints in people's memories. This Aerocool 55-in-1 panel is very versatile, detecting 3 sets of temperatures and fan speeds. It even has 3 Alarm settings for those of you who spend all night gaming and can't wake up in the morning! Get this Aerocool Multifunction Panel and be one touch a way from copying card data to your desktop! Features: Car stereo style flip-up LCD screen (Color) Detect 3 sets of temperature and fan speed 3 sets of Alarm settings Auto / Manual control 55 in 1 card reader (no need for adaptor) Smart copy function - copy card data to your desktop in one touch 1 x USB port 1 x e-SATA port Fits in any 5.25" bay LCD Display Specifications: Compatible Memory Cards: CF-Slot: CF-Type I, CF-Type II, CF-Ultra II, HS CF, Micro Drive, CF-Pro, CF-Pro II, CF-Extreme, CF-Extreme III, CF-PSP II, CF-Super, CF-Ultra X MS Slot: MS, MS-Magic Gate, MS-PRO Magic Gate, HS-MS-PRO Magic Gate, MS-DUO, MS-DUO Magic Gate, MS-PRO Duo, HS-MS-PRO Duo, MS-PRO Duo-PSP, MS-PRO Duo-Gaming SD Slot: SD, SDC, SD-Pro, SD-Pleomax, SD-Pro C, SD-Ultra, SD-Ultra II, SD-Ultra II Plus, SD-Extreme III, SD-Ultra X, SD-Turbo, SD-Super, SD-Max, Mini SD, Mini SD-Pro, Mini SD-Pleomax.MMC, MMC-Pleomax, MMC Pro, HS-MMC, MMC Plus, MMC-Plus Turbo, RS MMC, RS MMC-Pleomax, RS MMC-Speed, RS MMC-Max, MMC Mobile, MMC Mobile-ProC, MMC Mobile-Pocketnet, Micro SD SM Slot: XD READY, XD (M), XD ( H), Smart Media
Description
Pimp your PC with this 55-in-1 Multifunction Panel w/ Card Reader from Aerocool! This Multifunction Panel will fit in and 5.25" bay and has a car stereo style flip-out LCD Screen. If you want to set your PC apart from the rest, this is one of the best ways. This Multi-function panel with a flip-out LCD screen will leave footprints in people's memories. This Aerocool 55-in-1 panel is very versatile, detecting 3 sets of temperatures and fan speeds. It even has 3 Alarm settings for those of you who spend all night gaming and can't wake up in the morning! Get this Aerocool Multifunction Panel and be one touch a way from copying card data to your desktop! Features: Car stereo style flip-up LCD screen (Color) Detect 3 sets of temperature and fan speed 3 sets of Alarm settings Auto / Manual control 55 in 1 card reader (no need for adaptor) Smart copy function - copy card data to your desktop in one touch 1 x USB port 1 x e-SATA port Fits in any 5.25" bay LCD Display Specifications: Compatible Memory Cards: CF-Slot: CF-Type I, CF-Type II, CF-Ultra II, HS CF, Micro Drive, CF-Pro, CF-Pro II, CF-Extreme, CF-Extreme III, CF-PSP II, CF-Super, CF-Ultra X MS Slot: MS, MS-Magic Gate, MS-PRO Magic Gate, HS-MS-PRO Magic Gate, MS-DUO, MS-DUO Magic Gate, MS-PRO Duo, HS-MS-PRO Duo, MS-PRO Duo-PSP, MS-PRO Duo-Gaming SD Slot: SD, SDC, SD-Pro, SD-Pleomax, SD-Pro C, SD-Ultra, SD-Ultra II, SD-Ultra II Plus, SD-Extreme III, SD-Ultra X, SD-Turbo, SD-Super, SD-Max, Mini SD, Mini SD-Pro, Mini SD-Pleomax.MMC, MMC-Pleomax, MMC Pro, HS-MMC, MMC Plus, MMC-Plus Turbo, RS MMC, RS MMC-Pleomax, RS MMC-Speed, RS MMC-Max, MMC Mobile, MMC Mobile-ProC, MMC Mobile-Pocketnet, Micro SD SM Slot: XD READY, XD (M), XD ( H), Smart Media

Suppliers

Company
Product
Description
Supplier Links
Aerocool FP-01 55-in-1 Multifunction Panel w/ Card Reader - 20074 - Xoxide
Malvern, PA, USA
Aerocool FP-01 55-in-1 Multifunction Panel w/ Card Reader
20074
Aerocool FP-01 55-in-1 Multifunction Panel w/ Card Reader 20074
Pimp your PC with this 55-in-1 Multifunction Panel w/ Card Reader from Aerocool! This Multifunction Panel will fit in and 5.25" bay and has a car stereo style flip-out LCD Screen. If you want to set your PC apart from the rest, this is one of the best ways. This Multi-function panel with a flip-out LCD screen will leave footprints in people's memories. This Aerocool 55-in-1 panel is very versatile, detecting 3 sets of temperatures and fan speeds. It even has 3 Alarm settings for those of you who spend all night gaming and can't wake up in the morning! Get this Aerocool Multifunction Panel and be one touch a way from copying card data to your desktop! Features: Car stereo style flip-up LCD screen (Color) Detect 3 sets of temperature and fan speed 3 sets of Alarm settings Auto / Manual control 55 in 1 card reader (no need for adaptor) Smart copy function - copy card data to your desktop in one touch 1 x USB port 1 x e-SATA port Fits in any 5.25" bay LCD Display Specifications: Compatible Memory Cards: CF-Slot: CF-Type I, CF-Type II, CF-Ultra II, HS CF, Micro Drive, CF-Pro, CF-Pro II, CF-Extreme, CF-Extreme III, CF-PSP II, CF-Super, CF-Ultra X MS Slot: MS, MS-Magic Gate, MS-PRO Magic Gate, HS-MS-PRO Magic Gate, MS-DUO, MS-DUO Magic Gate, MS-PRO Duo, HS-MS-PRO Duo, MS-PRO Duo-PSP, MS-PRO Duo-Gaming SD Slot: SD, SDC, SD-Pro, SD-Pleomax, SD-Pro C, SD-Ultra, SD-Ultra II, SD-Ultra II Plus, SD-Extreme III, SD-Ultra X, SD-Turbo, SD-Super, SD-Max, Mini SD, Mini SD-Pro, Mini SD-Pleomax.MMC, MMC-Pleomax, MMC Pro, HS-MMC, MMC Plus, MMC-Plus Turbo, RS MMC, RS MMC-Pleomax, RS MMC-Speed, RS MMC-Max, MMC Mobile, MMC Mobile-ProC, MMC Mobile-Pocketnet, Micro SD SM Slot: XD READY, XD (M), XD ( H), Smart Media

Pimp your PC with this 55-in-1 Multifunction Panel w/ Card Reader from Aerocool! This Multifunction Panel will fit in and 5.25" bay and has a car stereo style flip-out LCD Screen. If you want to set your PC apart from the rest, this is one of the best ways. This Multi-function panel with a flip-out LCD screen will leave footprints in people's memories.
This Aerocool 55-in-1 panel is very versatile, detecting 3 sets of temperatures and fan speeds. It even has 3 Alarm settings for those of you who spend all night gaming and can't wake up in the morning! Get this Aerocool Multifunction Panel and be one touch a way from copying card data to your desktop!
Features:

  • Car stereo style flip-up LCD screen (Color)
  • Detect 3 sets of temperature and fan speed
  • 3 sets of Alarm settings
  • Auto / Manual control
  • 55 in 1 card reader (no need for adaptor)
  • Smart copy function - copy card data to your desktop in one touch
  • 1 x USB port
  • 1 x e-SATA port
  • Fits in any 5.25" bay
  • LCD Display

Specifications:

  • Compatible Memory Cards:
    • CF-Slot:
      • CF-Type I, CF-Type II, CF-Ultra II, HS CF, Micro Drive, CF-Pro, CF-Pro II, CF-Extreme, CF-Extreme III, CF-PSP II, CF-Super, CF-Ultra X
    • MS Slot:
      • MS, MS-Magic Gate, MS-PRO Magic Gate, HS-MS-PRO Magic Gate, MS-DUO, MS-DUO Magic Gate, MS-PRO Duo, HS-MS-PRO Duo, MS-PRO Duo-PSP, MS-PRO Duo-Gaming
    • SD Slot:
      • SD, SDC, SD-Pro, SD-Pleomax, SD-Pro C, SD-Ultra, SD-Ultra II, SD-Ultra II Plus, SD-Extreme III, SD-Ultra X, SD-Turbo, SD-Super, SD-Max, Mini SD, Mini SD-Pro, Mini SD-Pleomax.MMC, MMC-Pleomax, MMC Pro, HS-MMC, MMC Plus, MMC-Plus Turbo, RS MMC, RS MMC-Pleomax, RS MMC-Speed, RS MMC-Max, MMC Mobile, MMC Mobile-ProC, MMC Mobile-Pocketnet, Micro SD
    • SM Slot:
      • XD READY, XD (M), XD ( H), Smart Media
Supplier's Site

Technical Specifications

  Xoxide
Product Category Control Panels
Product Number 20074
Product Name Aerocool FP-01 55-in-1 Multifunction Panel w/ Card Reader
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Control Panels - SCR Direct Control Panel - WATTCO
Specs
Panel Type Temperature
Panel Operation Electrical
Operator Input Buttons/Knobs
View Details
Blower Unit and Compressors Control System - AERtronic Master - Aerzen USA Corp.
Specs
Panel Type Operator Console
Panel Operation Electrical
Operator Input Touchscreen
View Details
Ventilation and Interlock Systems -  - Rotork plc
Specs
Panel Type Operator Console
Secondary Applications Industrial
View Details
Aluminum Control Box - CH Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Length 3.96 to 9.06 inch (100 to 230 mm)
Width 2.76 to 16.93 inch (70 to 430 mm)
View Details