Xoxide Scythe Kama Rack 3.5 Panel 70696

Description
gives you a ton of card support in a single 3.5" pane. Internal usage in 3.5 inch bay Hard Disk Rack: Mobile Rack for one 2.5 inch (6.35cm) SATA HDD/SSD (This device is compatible to 2.5 inch drives with 9.5mm thickness.) Supported Cards: Memory Stick (PRO, ROM), Memory Stick (DUO, PRO-DUO), SD Card, SDHC Card, Mini SD, Mini SDHC, Multi Media Card (MMC), RS-MMC, MMC Micro, Micro SD, Micro SDHC, Memory Stick Micro (Attention: Adaptors are needed for miniSD, mini SDHC, RS-MMC, MMC micro.) External Connectors: USB 2.0, e-SATA Compatible OS: Windows XP / Vista / 7 Dimensions: 148,5 x 105,3 x 42,5 mm | 5.85 x 4.15 x 1.67 in (WxDxH) Weight: 170 g / 6 oz Accessory: S-ATA Cable (x3), USB Cable (x1), Installations Screws (x4)
Description
gives you a ton of card support in a single 3.5" pane. Internal usage in 3.5 inch bay Hard Disk Rack: Mobile Rack for one 2.5 inch (6.35cm) SATA HDD/SSD (This device is compatible to 2.5 inch drives with 9.5mm thickness.) Supported Cards: Memory Stick (PRO, ROM), Memory Stick (DUO, PRO-DUO), SD Card, SDHC Card, Mini SD, Mini SDHC, Multi Media Card (MMC), RS-MMC, MMC Micro, Micro SD, Micro SDHC, Memory Stick Micro (Attention: Adaptors are needed for miniSD, mini SDHC, RS-MMC, MMC micro.) External Connectors: USB 2.0, e-SATA Compatible OS: Windows XP / Vista / 7 Dimensions: 148,5 x 105,3 x 42,5 mm | 5.85 x 4.15 x 1.67 in (WxDxH) Weight: 170 g / 6 oz Accessory: S-ATA Cable (x3), USB Cable (x1), Installations Screws (x4)

Suppliers

Company
Product
Description
Supplier Links
Scythe Kama Rack 3.5 Panel - 70696 - Xoxide
Malvern, PA, USA
Scythe Kama Rack 3.5 Panel
70696
Scythe Kama Rack 3.5 Panel 70696
gives you a ton of card support in a single 3.5" pane. Internal usage in 3.5 inch bay Hard Disk Rack: Mobile Rack for one 2.5 inch (6.35cm) SATA HDD/SSD (This device is compatible to 2.5 inch drives with 9.5mm thickness.) Supported Cards: Memory Stick (PRO, ROM), Memory Stick (DUO, PRO-DUO), SD Card, SDHC Card, Mini SD, Mini SDHC, Multi Media Card (MMC), RS-MMC, MMC Micro, Micro SD, Micro SDHC, Memory Stick Micro (Attention: Adaptors are needed for miniSD, mini SDHC, RS-MMC, MMC micro.) External Connectors: USB 2.0, e-SATA Compatible OS: Windows XP / Vista / 7 Dimensions: 148,5 x 105,3 x 42,5 mm | 5.85 x 4.15 x 1.67 in (WxDxH) Weight: 170 g / 6 oz Accessory: S-ATA Cable (x3), USB Cable (x1), Installations Screws (x4)

gives you a ton of card support in a single 3.5" pane.

Internal usage in 3.5 inch bay
Hard Disk Rack: Mobile Rack for one 2.5 inch (6.35cm) SATA HDD/SSD (This device is compatible to 2.5 inch drives with 9.5mm thickness.)
Supported Cards: Memory Stick (PRO, ROM), Memory Stick (DUO, PRO-DUO), SD Card, SDHC Card, Mini SD, Mini SDHC, Multi Media Card (MMC), RS-MMC, MMC Micro, Micro SD, Micro SDHC, Memory Stick Micro (Attention: Adaptors are needed for miniSD, mini SDHC, RS-MMC, MMC micro.)
External Connectors: USB 2.0, e-SATA
Compatible OS: Windows XP / Vista / 7
Dimensions: 148,5 x 105,3 x 42,5 mm | 5.85 x 4.15 x 1.67 in (WxDxH)
Weight: 170 g / 6 oz
Accessory: S-ATA Cable (x3), USB Cable (x1), Installations Screws (x4)

Supplier's Site

Technical Specifications

  Xoxide
Product Category Control Panels
Product Number 70696
Product Name Scythe Kama Rack 3.5 Panel
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Control Panels - Multistage Control Panel - WATTCO
Specs
Panel Type Temperature
Panel Operation Electrical
Operator Input Buttons/Knobs
View Details
Overriding Blower Control Panel for Machines Operation - AERsmart - Aerzen USA Corp.
Specs
Panel Type Operator Console
Panel Operation Electrical
Operator Input Touchscreen
View Details
Ventilation and Interlock Systems -  - Rotork plc
Specs
Panel Type Operator Console
Secondary Applications Industrial
View Details
IP65 Polycarbonate Box With Key Lock - BCPK Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Secondary Applications Power Distribution
Length 4.72 to 32.68 inch (120 to 830 mm)
Width 3.54 to 24.8 inch (90 to 630 mm)
View Details