Xoxide Aerocool CoolPanel 3 Multifunction Panel 20088

Description
Sure to please any user who demands an enormous amount of functionality, the Aerocool CoolPanel 3 Multifunction Panel is here to complete Aerocool's epic trilogy of quality PC device input and temperature monitoring. Offering an incredible amount of features, the newest version of the CoolPanel boasts over 2 USB ports, an e-SATA port, a 56-in-1 card reader, as well as the appropriate audio and microphone ports. The Aerocool CoolPanel 3 also features a Color LCD fan controller which is designed to detect and control over 3 sets of fan speeds and temperatures. The Multifunction Panel also offers Automatic Fan Control, a Manual Setting for Alarm Temperature, and the option to switch your settings between Fahrenheit and Celsius. For added protection, an Alarm Temperature Warning is also included within the CoolPanel 3 to keep the user prepped on any oddities that might be occurring within your system. Features: Panel Includes: 2 x USB ports 1 x e-SATA port 56-in-1 Card Reader Audio and Mic Color LCD Fan Controller - Detects & Controls 3 Sets of Fan Speeds & Temp Automatic Fan Control Only Manual Setting for Alarm Temperature Switch b/w Celcius & Fahrenheit Alarm Temperature Warning Specifications: Dimensions: 148.6(W) x 42.8(H) x 65mm(D) LCD Viewable Area: 65(W) x 15mm(H) Ports: 2 x USB 2.0、 1 x E-SATA 56 in 1 card reader、 Mic & Headphone Connectors: 3 x 3-pin wires (fan required) 56-in-1 Card Reader: Compatible Memory Card CF Slot: CF-Type I, CF-Type II, CF-Ultra II, HS CF , Micro Drive, CF-Pro, CF-Pro II, CF-Extreme, CF-Extreme III, CF-PSP II, CF-Super, CF-Ultra X MS Slot : MS, MS-Magic Gate, MS-PRO Magic Gate, HS-MS-PRO Magic Gate, MS-DUO, MS-DUO Magic Gate, MS-PRO Duo, HS-MS-PRO Duo, MS-PRO Duo-PSP, MS-PRO Duo-Gaming SD Slot: SD, SDC, SD-Pro, SD-Pleomax, SD-Pro C, SD-Ultra, SD-Ultra II, SD-Ultra II Plus, SD-Extreme III, SD-Ultra X, SD-Turbo, SD-Super, SD-Max, Mini SD, Mini SD-Pro, Mini SD-Pleomax.MMC, MMC-Pleomax, MMC Pro, HS-MMC, MMC Plus, MMC-Plus Turbo, RS MMC, RS MMC-Pleomax, RS MMC-Speed,RS MMC-Max, MMC Mobile, MMC Mobile-ProC, MMC Mobile-Pocketnet, Micro SD, SDHC ( Note: Please download driver from here ) SM Slot: XD READY, XD (M), XD ( H), Smart Media
Description
Sure to please any user who demands an enormous amount of functionality, the Aerocool CoolPanel 3 Multifunction Panel is here to complete Aerocool's epic trilogy of quality PC device input and temperature monitoring. Offering an incredible amount of features, the newest version of the CoolPanel boasts over 2 USB ports, an e-SATA port, a 56-in-1 card reader, as well as the appropriate audio and microphone ports. The Aerocool CoolPanel 3 also features a Color LCD fan controller which is designed to detect and control over 3 sets of fan speeds and temperatures. The Multifunction Panel also offers Automatic Fan Control, a Manual Setting for Alarm Temperature, and the option to switch your settings between Fahrenheit and Celsius. For added protection, an Alarm Temperature Warning is also included within the CoolPanel 3 to keep the user prepped on any oddities that might be occurring within your system. Features: Panel Includes: 2 x USB ports 1 x e-SATA port 56-in-1 Card Reader Audio and Mic Color LCD Fan Controller - Detects & Controls 3 Sets of Fan Speeds & Temp Automatic Fan Control Only Manual Setting for Alarm Temperature Switch b/w Celcius & Fahrenheit Alarm Temperature Warning Specifications: Dimensions: 148.6(W) x 42.8(H) x 65mm(D) LCD Viewable Area: 65(W) x 15mm(H) Ports: 2 x USB 2.0、 1 x E-SATA 56 in 1 card reader、 Mic & Headphone Connectors: 3 x 3-pin wires (fan required) 56-in-1 Card Reader: Compatible Memory Card CF Slot: CF-Type I, CF-Type II, CF-Ultra II, HS CF , Micro Drive, CF-Pro, CF-Pro II, CF-Extreme, CF-Extreme III, CF-PSP II, CF-Super, CF-Ultra X MS Slot : MS, MS-Magic Gate, MS-PRO Magic Gate, HS-MS-PRO Magic Gate, MS-DUO, MS-DUO Magic Gate, MS-PRO Duo, HS-MS-PRO Duo, MS-PRO Duo-PSP, MS-PRO Duo-Gaming SD Slot: SD, SDC, SD-Pro, SD-Pleomax, SD-Pro C, SD-Ultra, SD-Ultra II, SD-Ultra II Plus, SD-Extreme III, SD-Ultra X, SD-Turbo, SD-Super, SD-Max, Mini SD, Mini SD-Pro, Mini SD-Pleomax.MMC, MMC-Pleomax, MMC Pro, HS-MMC, MMC Plus, MMC-Plus Turbo, RS MMC, RS MMC-Pleomax, RS MMC-Speed,RS MMC-Max, MMC Mobile, MMC Mobile-ProC, MMC Mobile-Pocketnet, Micro SD, SDHC ( Note: Please download driver from here ) SM Slot: XD READY, XD (M), XD ( H), Smart Media

Suppliers

Company
Product
Description
Supplier Links
Aerocool CoolPanel 3 Multifunction Panel - 20088 - Xoxide
Malvern, PA, USA
Aerocool CoolPanel 3 Multifunction Panel
20088
Aerocool CoolPanel 3 Multifunction Panel 20088
Sure to please any user who demands an enormous amount of functionality, the Aerocool CoolPanel 3 Multifunction Panel is here to complete Aerocool's epic trilogy of quality PC device input and temperature monitoring. Offering an incredible amount of features, the newest version of the CoolPanel boasts over 2 USB ports, an e-SATA port, a 56-in-1 card reader, as well as the appropriate audio and microphone ports. The Aerocool CoolPanel 3 also features a Color LCD fan controller which is designed to detect and control over 3 sets of fan speeds and temperatures. The Multifunction Panel also offers Automatic Fan Control, a Manual Setting for Alarm Temperature, and the option to switch your settings between Fahrenheit and Celsius. For added protection, an Alarm Temperature Warning is also included within the CoolPanel 3 to keep the user prepped on any oddities that might be occurring within your system. Features: Panel Includes: 2 x USB ports 1 x e-SATA port 56-in-1 Card Reader Audio and Mic Color LCD Fan Controller - Detects & Controls 3 Sets of Fan Speeds & Temp Automatic Fan Control Only Manual Setting for Alarm Temperature Switch b/w Celcius & Fahrenheit Alarm Temperature Warning Specifications: Dimensions: 148.6(W) x 42.8(H) x 65mm(D) LCD Viewable Area: 65(W) x 15mm(H) Ports: 2 x USB 2.0、 1 x E-SATA 56 in 1 card reader、 Mic & Headphone Connectors: 3 x 3-pin wires (fan required) 56-in-1 Card Reader: Compatible Memory Card CF Slot: CF-Type I, CF-Type II, CF-Ultra II, HS CF , Micro Drive, CF-Pro, CF-Pro II, CF-Extreme, CF-Extreme III, CF-PSP II, CF-Super, CF-Ultra X MS Slot : MS, MS-Magic Gate, MS-PRO Magic Gate, HS-MS-PRO Magic Gate, MS-DUO, MS-DUO Magic Gate, MS-PRO Duo, HS-MS-PRO Duo, MS-PRO Duo-PSP, MS-PRO Duo-Gaming SD Slot: SD, SDC, SD-Pro, SD-Pleomax, SD-Pro C, SD-Ultra, SD-Ultra II, SD-Ultra II Plus, SD-Extreme III, SD-Ultra X, SD-Turbo, SD-Super, SD-Max, Mini SD, Mini SD-Pro, Mini SD-Pleomax.MMC, MMC-Pleomax, MMC Pro, HS-MMC, MMC Plus, MMC-Plus Turbo, RS MMC, RS MMC-Pleomax, RS MMC-Speed,RS MMC-Max, MMC Mobile, MMC Mobile-ProC, MMC Mobile-Pocketnet, Micro SD, SDHC ( Note: Please download driver from here ) SM Slot: XD READY, XD (M), XD ( H), Smart Media

Sure to please any user who demands an enormous amount of functionality, the Aerocool CoolPanel 3 Multifunction Panel is here to complete Aerocool's epic trilogy of quality PC device input and temperature monitoring.
Offering an incredible amount of features, the newest version of the CoolPanel boasts over 2 USB ports, an e-SATA port, a 56-in-1 card reader, as well as the appropriate audio and microphone ports. The Aerocool CoolPanel 3 also features a Color LCD fan controller which is designed to detect and control over 3 sets of fan speeds and temperatures. The Multifunction Panel also offers Automatic Fan Control, a Manual Setting for Alarm Temperature, and the option to switch your settings between Fahrenheit and Celsius.
For added protection, an Alarm Temperature Warning is also included within the CoolPanel 3 to keep the user prepped on any oddities that might be occurring within your system.
Features:

  • Panel Includes:
    • 2 x USB ports
    • 1 x e-SATA port
    • 56-in-1 Card Reader
    • Audio and Mic
  • Color LCD Fan Controller - Detects & Controls 3 Sets of Fan Speeds & Temp
  • Automatic Fan Control Only
  • Manual Setting for Alarm Temperature
  • Switch b/w Celcius & Fahrenheit
  • Alarm Temperature Warning

Specifications:

  • Dimensions: 148.6(W) x 42.8(H) x 65mm(D)
  • LCD Viewable Area: 65(W) x 15mm(H)
  • Ports:
    • 2 x USB 2.0、
    • 1 x E-SATA
    • 56 in 1 card reader、
    • Mic & Headphone
  • Connectors: 3 x 3-pin wires (fan required)
  • 56-in-1 Card Reader:
    • Compatible Memory Card CF Slot:
      • CF-Type I, CF-Type II, CF-Ultra II, HS CF , Micro Drive, CF-Pro, CF-Pro II, CF-Extreme, CF-Extreme III, CF-PSP II, CF-Super, CF-Ultra X
    • MS Slot :
      • MS, MS-Magic Gate, MS-PRO Magic Gate, HS-MS-PRO Magic Gate, MS-DUO, MS-DUO Magic Gate, MS-PRO Duo, HS-MS-PRO Duo, MS-PRO Duo-PSP, MS-PRO Duo-Gaming
    • SD Slot:
      • SD, SDC, SD-Pro, SD-Pleomax, SD-Pro C, SD-Ultra, SD-Ultra II, SD-Ultra II Plus, SD-Extreme III, SD-Ultra X, SD-Turbo, SD-Super, SD-Max, Mini SD, Mini SD-Pro, Mini SD-Pleomax.MMC, MMC-Pleomax, MMC Pro, HS-MMC, MMC Plus, MMC-Plus Turbo, RS MMC, RS MMC-Pleomax, RS MMC-Speed,RS MMC-Max, MMC Mobile, MMC Mobile-ProC, MMC Mobile-Pocketnet, Micro SD, SDHC ( Note: Please download driver from here )
    • SM Slot:
      • XD READY, XD (M), XD ( H), Smart Media
Supplier's Site

Technical Specifications

  Xoxide
Product Category Control Panels
Product Number 20088
Product Name Aerocool CoolPanel 3 Multifunction Panel
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Control Panels - WATTCO™ - WATTCO
Specs
Panel Type Temperature
Panel Operation Electrical
Operator Input Buttons/Knobs
View Details
Overriding Blower Control Panel for Machines Operation - AERsmart - Aerzen USA Corp.
Specs
Panel Type Operator Console
Panel Operation Electrical
Operator Input Touchscreen
View Details
Ventilation and Interlock Systems -  - Rotork plc
Specs
Panel Type Operator Console
Secondary Applications Industrial
View Details
IP65 Wallmount Hinged Stainless Steel Box - SLM Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Length 5.91 to 15.75 inch (150 to 400 mm)
Width 4.72 to 11.81 inch (120 to 300 mm)
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details