Xoxide Logisys 5.25" Full Color Thermal/Clock Control Panel - Black 16538

Description
Offering a gorgeous LED display that is sure to give your PC a modern new look, this 5.25" Logisys 5.25" Full Color Thermal / Clock Control Panel is an excellent and easy way to update your system and offer it an extra dose of protection. This beautifully designed Logisys panel includes a 5.25" full color LCD display that showcases a thermal control and a clock. Providing a thorough readout of your system's current temperature, this 5.25" Logisys Control Panel will guard your computer from overheats on your hard drive, CPU and system. In addition, the control panel will add a much-needed aesthetic value to your computer by visualizing the fan speeds, temperatures, date and time. Features: Includes Thermal & Clock Display Provides Gorgeous Addition to Front Panel Guards PC from Hard Drive, System, & CPU Overheats Visualizes Fan Speed, Temps, & Date / Time Specifications: Open Bay Required: 5.25" Dimensions: 5.875" x 3" x 1.75" Color: Black Power Input: 4-pin Molex Power Output: 3 x 3-pin Fan Socket Temperature Sensor: 3 x Sensors Backup Battery: CR2032 (Installed) Display: Date, Time and Temperature Temp Display: CPU, HDD, SYS Selectable Case Fan Adjustment: High, Medium, Low Mounting Screws: 4pcs (Included)
Description
Offering a gorgeous LED display that is sure to give your PC a modern new look, this 5.25" Logisys 5.25" Full Color Thermal / Clock Control Panel is an excellent and easy way to update your system and offer it an extra dose of protection. This beautifully designed Logisys panel includes a 5.25" full color LCD display that showcases a thermal control and a clock. Providing a thorough readout of your system's current temperature, this 5.25" Logisys Control Panel will guard your computer from overheats on your hard drive, CPU and system. In addition, the control panel will add a much-needed aesthetic value to your computer by visualizing the fan speeds, temperatures, date and time. Features: Includes Thermal & Clock Display Provides Gorgeous Addition to Front Panel Guards PC from Hard Drive, System, & CPU Overheats Visualizes Fan Speed, Temps, & Date / Time Specifications: Open Bay Required: 5.25" Dimensions: 5.875" x 3" x 1.75" Color: Black Power Input: 4-pin Molex Power Output: 3 x 3-pin Fan Socket Temperature Sensor: 3 x Sensors Backup Battery: CR2032 (Installed) Display: Date, Time and Temperature Temp Display: CPU, HDD, SYS Selectable Case Fan Adjustment: High, Medium, Low Mounting Screws: 4pcs (Included)

Suppliers

Company
Product
Description
Supplier Links
Logisys 5.25
Malvern, PA, USA
Logisys 5.25" Full Color Thermal/Clock Control Panel - Black
16538
Logisys 5.25" Full Color Thermal/Clock Control Panel - Black 16538
Offering a gorgeous LED display that is sure to give your PC a modern new look, this 5.25" Logisys 5.25" Full Color Thermal / Clock Control Panel is an excellent and easy way to update your system and offer it an extra dose of protection. This beautifully designed Logisys panel includes a 5.25" full color LCD display that showcases a thermal control and a clock. Providing a thorough readout of your system's current temperature, this 5.25" Logisys Control Panel will guard your computer from overheats on your hard drive, CPU and system. In addition, the control panel will add a much-needed aesthetic value to your computer by visualizing the fan speeds, temperatures, date and time. Features: Includes Thermal & Clock Display Provides Gorgeous Addition to Front Panel Guards PC from Hard Drive, System, & CPU Overheats Visualizes Fan Speed, Temps, & Date / Time Specifications: Open Bay Required: 5.25" Dimensions: 5.875" x 3" x 1.75" Color: Black Power Input: 4-pin Molex Power Output: 3 x 3-pin Fan Socket Temperature Sensor: 3 x Sensors Backup Battery: CR2032 (Installed) Display: Date, Time and Temperature Temp Display: CPU, HDD, SYS Selectable Case Fan Adjustment: High, Medium, Low Mounting Screws: 4pcs (Included)

Offering a gorgeous LED display that is sure to give your PC a modern new look, this 5.25" Logisys 5.25" Full Color Thermal / Clock Control Panel is an excellent and easy way to update your system and offer it an extra dose of protection.
This beautifully designed Logisys panel includes a 5.25" full color LCD display that showcases a thermal control and a clock. Providing a thorough readout of your system's current temperature, this 5.25" Logisys Control Panel will guard your computer from overheats on your hard drive, CPU and system. In addition, the control panel will add a much-needed aesthetic value to your computer by visualizing the fan speeds, temperatures, date and time.
Features:

  • Includes Thermal & Clock Display
  • Provides Gorgeous Addition to Front Panel
  • Guards PC from Hard Drive, System, & CPU Overheats
  • Visualizes Fan Speed, Temps, & Date / Time

Specifications:

  • Open Bay Required: 5.25"
  • Dimensions: 5.875" x 3" x 1.75"
  • Color: Black
  • Power Input: 4-pin Molex
  • Power Output: 3 x 3-pin Fan Socket
  • Temperature Sensor: 3 x Sensors
  • Backup Battery: CR2032 (Installed)
  • Display: Date, Time and Temperature
  • Temp Display: CPU, HDD, SYS Selectable
  • Case Fan Adjustment: High, Medium, Low
  • Mounting Screws: 4pcs (Included)
Supplier's Site

Technical Specifications

  Xoxide
Product Category Control Panels
Product Number 16538
Product Name Logisys 5.25" Full Color Thermal/Clock Control Panel - Black
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Control Panels - Hybrid Control Panel - WATTCO
Specs
Panel Type Temperature
Panel Operation Electrical
Operator Input Buttons/Knobs; Touchscreen
View Details
Overriding Blower Control Panel for Machines Operation - AERsmart - Aerzen USA Corp.
Specs
Panel Type Operator Console
Panel Operation Electrical
Operator Input Touchscreen
View Details
Ventilation and Interlock Systems -  - Rotork plc
Specs
Panel Type Operator Console
Secondary Applications Industrial
View Details
IP67 Aluminum Enclosure With Silicone Protector - AWP Series - Takachi Electronics Enclosure Co., Ltd.
Specs
Features Outdoor Rated
Length 4.09 to 13.46 inch (104 to 342 mm)
Width 2.85 to 8.42 inch (72.4 to 214 mm)
View Details