Xoxide Logisys Wireless Remote MultiFunction Panel - 5.25" Silver 16506

Description
With the Remote Multifunction Panel from Logisys, you can make fumbling for the power button on the front of your case a thing of the past! Using Remote Wireless Technology, you can control the boot functions of your computer from the palm of your hand. A wireless hand held remote control gives you the ability to boot or reset your computer at a distance, while still keeping the built-in case power switches fully functional, or even eliminating the stock buttons completely! The panel easily mounts in any free 5 1/4" drive bay in your PC. Twin blue backlit analog meter style temperature monitors allow you to keep tabs on two separate heat sources such as your CPU or RAM. A single channel fan adjustment switch allows you to control the speed of your fans. Two USB2.0 and one IEEE1394 Firewire Port are provided for convenient connection of peripherals. So wow and impress you friends when you boot your computer by “magic” with the Remote Multifunction Panel from Logisys! Features: Wireless remote booting and resetting of your PC Fan speed control Dual backlit analog meter style temperature monitors 2 USB2.0 and 1 IEEE1394 Firewire port Specifications: Remote Control Buttons: Power On and Reset Panel Input Power: 5VSB DC, and 12VDC Remote Control Input Power: Alkaline Batteries Remote Range: 10 to 15 ft Fan Control: 3-pin Temperature Sensor: 2 Independent Sensors and Meters Antenna: Single Telescopic Antenna Included MB Connector: 20 Pin ATX Dimension: 14.7 x 4.2 x 10cm, 5.75” x 1.63” x 5.94” (L x W x D) Color: Black or Silver
Description
With the Remote Multifunction Panel from Logisys, you can make fumbling for the power button on the front of your case a thing of the past! Using Remote Wireless Technology, you can control the boot functions of your computer from the palm of your hand. A wireless hand held remote control gives you the ability to boot or reset your computer at a distance, while still keeping the built-in case power switches fully functional, or even eliminating the stock buttons completely! The panel easily mounts in any free 5 1/4" drive bay in your PC. Twin blue backlit analog meter style temperature monitors allow you to keep tabs on two separate heat sources such as your CPU or RAM. A single channel fan adjustment switch allows you to control the speed of your fans. Two USB2.0 and one IEEE1394 Firewire Port are provided for convenient connection of peripherals. So wow and impress you friends when you boot your computer by “magic” with the Remote Multifunction Panel from Logisys! Features: Wireless remote booting and resetting of your PC Fan speed control Dual backlit analog meter style temperature monitors 2 USB2.0 and 1 IEEE1394 Firewire port Specifications: Remote Control Buttons: Power On and Reset Panel Input Power: 5VSB DC, and 12VDC Remote Control Input Power: Alkaline Batteries Remote Range: 10 to 15 ft Fan Control: 3-pin Temperature Sensor: 2 Independent Sensors and Meters Antenna: Single Telescopic Antenna Included MB Connector: 20 Pin ATX Dimension: 14.7 x 4.2 x 10cm, 5.75” x 1.63” x 5.94” (L x W x D) Color: Black or Silver

Suppliers

Company
Product
Description
Supplier Links
Logisys Wireless Remote MultiFunction Panel - 5.25
Malvern, PA, USA
Logisys Wireless Remote MultiFunction Panel - 5.25" Silver
16506
Logisys Wireless Remote MultiFunction Panel - 5.25" Silver 16506
With the Remote Multifunction Panel from Logisys, you can make fumbling for the power button on the front of your case a thing of the past! Using Remote Wireless Technology, you can control the boot functions of your computer from the palm of your hand. A wireless hand held remote control gives you the ability to boot or reset your computer at a distance, while still keeping the built-in case power switches fully functional, or even eliminating the stock buttons completely! The panel easily mounts in any free 5 1/4" drive bay in your PC. Twin blue backlit analog meter style temperature monitors allow you to keep tabs on two separate heat sources such as your CPU or RAM. A single channel fan adjustment switch allows you to control the speed of your fans. Two USB2.0 and one IEEE1394 Firewire Port are provided for convenient connection of peripherals. So wow and impress you friends when you boot your computer by “magic” with the Remote Multifunction Panel from Logisys! Features: Wireless remote booting and resetting of your PC Fan speed control Dual backlit analog meter style temperature monitors 2 USB2.0 and 1 IEEE1394 Firewire port Specifications: Remote Control Buttons: Power On and Reset Panel Input Power: 5VSB DC, and 12VDC Remote Control Input Power: Alkaline Batteries Remote Range: 10 to 15 ft Fan Control: 3-pin Temperature Sensor: 2 Independent Sensors and Meters Antenna: Single Telescopic Antenna Included MB Connector: 20 Pin ATX Dimension: 14.7 x 4.2 x 10cm, 5.75” x 1.63” x 5.94” (L x W x D) Color: Black or Silver

With the Remote Multifunction Panel from Logisys, you can make fumbling for the power button on the front of your case a thing of the past! Using Remote Wireless Technology, you can control the boot functions of your computer from the palm of your hand. A wireless hand held remote control gives you the ability to boot or reset your computer at a distance, while still keeping the built-in case power switches fully functional, or even eliminating the stock buttons completely! The panel easily mounts in any free 5 1/4" drive bay in your PC.
Twin blue backlit analog meter style temperature monitors allow you to keep tabs on two separate heat sources such as your CPU or RAM. A single channel fan adjustment switch allows you to control the speed of your fans. Two USB2.0 and one IEEE1394 Firewire Port are provided for convenient connection of peripherals. So wow and impress you friends when you boot your computer by “magic” with the Remote Multifunction Panel from Logisys!
Features:

  • Wireless remote booting and resetting of your PC
  • Fan speed control
  • Dual backlit analog meter style temperature monitors
  • 2 USB2.0 and 1 IEEE1394 Firewire port

Specifications:

  • Remote Control Buttons: Power On and Reset
  • Panel Input Power: 5VSB DC, and 12VDC
  • Remote Control Input Power: Alkaline Batteries
  • Remote Range: 10 to 15 ft
  • Fan Control: 3-pin
  • Temperature Sensor: 2 Independent Sensors and Meters
  • Antenna: Single Telescopic Antenna Included
  • MB Connector: 20 Pin ATX
  • Dimension: 14.7 x 4.2 x 10cm, 5.75” x 1.63” x 5.94” (L x W x D)
  • Color: Black or Silver
Supplier's Site

Technical Specifications

  Xoxide
Product Category Control Panels
Product Number 16506
Product Name Logisys Wireless Remote MultiFunction Panel - 5.25" Silver
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Control Panels - SCR Direct Control Panel - WATTCO
Specs
Panel Type Temperature
Panel Operation Electrical
Operator Input Buttons/Knobs
View Details
Overriding Blower Control Panel for Machines Operation - AERsmart - Aerzen USA Corp.
Specs
Panel Type Operator Console
Panel Operation Electrical
Operator Input Touchscreen
View Details
Hydraulic and Pneumatic Local Control Panels -  - Rotork plc
Specs
Panel Type Operator Console
Panel Operation Hydraulic; Pnumatic
Secondary Applications Industrial
View Details
IP65 Wall Mount Stainless Steel Box - SLB Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Length 5.91 to 15.75 inch (150 to 400 mm)
Width 4.72 to 11.81 inch (120 to 300 mm)
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details