Xoxide Aerocool PowerPanel Multifunction Panel - Black 20071

Description
The Aerocool PowerPanel Multifunctional Panel is like having a universal plug in the front of your computer, fitting all the computer electronic media you could desire. The PowerPanel really extends its welcome rather nicely by going a little farther and better than other multifunctional panels with a 5v and 12v powered USB ports that reads and writes USB 2.0. Aside from all the add ons you could imagine it just makes the front of your computer look like some sort of sweet alien technology that all the Martians round school are dying to get there hands on…yeah that might be a stretch but there are little words to describe just how convenient and cool the PowerPanel really is. Features Color coded 5v and 12v PoweredUSB reads and writes USB2.0 and also serves as multi-purpose charger or connector for other peripherals. Power SATA and SATA connection USB2.0 x 4 25 in 1 card reader Elegantly brushed aluminum front panel Specifications: Supports: : Intel LGA775, AMD K8 and AM2 Size: Dimensions:148mm(W)x 42.3mm(H)x92mm(D) Drive bays: 1x 5.25" bay Weight: 450g
Description
The Aerocool PowerPanel Multifunctional Panel is like having a universal plug in the front of your computer, fitting all the computer electronic media you could desire. The PowerPanel really extends its welcome rather nicely by going a little farther and better than other multifunctional panels with a 5v and 12v powered USB ports that reads and writes USB 2.0. Aside from all the add ons you could imagine it just makes the front of your computer look like some sort of sweet alien technology that all the Martians round school are dying to get there hands on…yeah that might be a stretch but there are little words to describe just how convenient and cool the PowerPanel really is. Features Color coded 5v and 12v PoweredUSB reads and writes USB2.0 and also serves as multi-purpose charger or connector for other peripherals. Power SATA and SATA connection USB2.0 x 4 25 in 1 card reader Elegantly brushed aluminum front panel Specifications: Supports: : Intel LGA775, AMD K8 and AM2 Size: Dimensions:148mm(W)x 42.3mm(H)x92mm(D) Drive bays: 1x 5.25" bay Weight: 450g

Suppliers

Company
Product
Description
Supplier Links
Aerocool PowerPanel Multifunction Panel - Black - 20071 - Xoxide
Malvern, PA, USA
Aerocool PowerPanel Multifunction Panel - Black
20071
Aerocool PowerPanel Multifunction Panel - Black 20071
The Aerocool PowerPanel Multifunctional Panel is like having a universal plug in the front of your computer, fitting all the computer electronic media you could desire. The PowerPanel really extends its welcome rather nicely by going a little farther and better than other multifunctional panels with a 5v and 12v powered USB ports that reads and writes USB 2.0. Aside from all the add ons you could imagine it just makes the front of your computer look like some sort of sweet alien technology that all the Martians round school are dying to get there hands on…yeah that might be a stretch but there are little words to describe just how convenient and cool the PowerPanel really is. Features Color coded 5v and 12v PoweredUSB reads and writes USB2.0 and also serves as multi-purpose charger or connector for other peripherals. Power SATA and SATA connection USB2.0 x 4 25 in 1 card reader Elegantly brushed aluminum front panel Specifications: Supports: : Intel LGA775, AMD K8 and AM2 Size: Dimensions:148mm(W)x 42.3mm(H)x92mm(D) Drive bays: 1x 5.25" bay Weight: 450g

The Aerocool PowerPanel Multifunctional Panel is like having a universal plug in the front of your computer, fitting all the computer electronic media you could desire. The PowerPanel really extends its welcome rather nicely by going a little farther and better than other multifunctional panels with a 5v and 12v powered USB ports that reads and writes USB 2.0. Aside from all the add ons you could imagine it just makes the front of your computer look like some sort of sweet alien technology that all the Martians round school are dying to get there hands on…yeah that might be a stretch but there are little words to describe just how convenient and cool the PowerPanel really is.
Features

  • Color coded 5v and 12v PoweredUSB reads and writes USB2.0 and also serves as multi-purpose charger or connector for other peripherals.
  • Power SATA and SATA connection
  • USB2.0 x 4
  • 25 in 1 card reader
  • Elegantly brushed aluminum front panel

Specifications:

  • Supports: : Intel LGA775, AMD K8 and AM2
  • Size: Dimensions:148mm(W)x42.3mm(H)x92mm(D)
  • Drive bays: 1x 5.25" bay
  • Weight: 450g
Supplier's Site

Technical Specifications

  Xoxide
Product Category Control Panels
Product Number 20071
Product Name Aerocool PowerPanel Multifunction Panel - Black
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Control Panels - WATTCO™ - WATTCO
Specs
Panel Type Temperature
Panel Operation Electrical
Operator Input Buttons/Knobs
View Details
Overriding Blower Control Panel for Machines Operation - AERsmart - Aerzen USA Corp.
Specs
Panel Type Operator Console
Panel Operation Electrical
Operator Input Touchscreen
View Details
FAIRCHILD - Control Panels, PL5 -  - Rotork plc
Specs
Panel Type Operator Console
Panel Operation Pnumatic
Secondary Applications Industrial
View Details
Open-Closing Plastic Box - OP Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Length 4.92 to 7.09 inch (125 to 180 mm)
Width 3.94 to 5.71 inch (100 to 145 mm)
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details