Xoxide Scythe Kama Panel 3 Multifunction Panel 70660

Description
It reads cards, it controls fans, it slices, it dices, and more! A Multi-Panel product providing a variety of functions such as fan controller, card reader, front USB & S-ATA in just one bay. A 2.5" S-ATA Mobile Rack and unique functions such as Reset and Power button of your computer. Features: 5.25" Multi-Panel Fan Controller : 2-channel fan controller with LCD, displaying temperature / fan speed Temperature alert: between 40 and 90 °C in steps of 1 °C When temperature exceeds the set value: The temperature displayed will flash and set an alarm. The alarm can be muted by pressing "MODE" button. When the fan RPM cannot be recognized:The RPM displayed will flash and set the alarm. The alarm can be muted by pressing "MODE" button. Retractable Fan Controller Knob makes the Kama-Panel 3 suitable for use in PC-Cases with a door panel. USB 2.0 and Multi-format Card Reader / Writer Direct slots for MicroSD/MicroSDHC Card, Memory Stick Micro, SD, Memory Stick, Multi Media Card. MiniSD/MiniSDHC, RS-MMC, MMC-micro support by Adaptor (not included) 2 Ports for USB / Power e-SATA PC-Connections : PC linkable Power and Reset Switch Can establish relay connections with the PC case's power switch and reset switch. This allows the PC case switch to be accessible while the power and reset switch of this product is connected. Either switch can be freely used depending on situations for your convenience. 2.5 inch drive Mobile Rack function : This device is compatible to 2.5 inch drives with 9.5mm thickness. Complies to RoHS standard Caution: Please avoid placing the sensor in between the CPU and CPU cooler. Placing the sensor between the CPU and CPU cooler leads to reduced cooling efficiency and can harm your CPU as well as electrical parts of the sensor. Specifications: Model Name: Kama-Panel 3 Model-No.: SCKMPN-3000 Dimensions: 148.5x42.5x117.5 mm | 5.85x1.67x4.63 in (WxHxD) Compatibility: USB 2.0 and Multi-format Card Reader / Writer Direct slots for MicroSD/MicroSDHC Card, Memory Stick Micro, SD, Memory Stick, Multi Media Card. MiniSD/MiniSDHC, RS-MMC, MMC-micro support by Adaptor (not included) 2 Ports for USB / Power e-SATA Voltage Range: 3,7 V (±10%) - 12 V (±10%) Fan Output Current: Max 1 A (1 Channel) Fan Speed Range: 0 - 9,900 rpm Weight: 205 g / 7.23 oz Accessory:
Description
It reads cards, it controls fans, it slices, it dices, and more! A Multi-Panel product providing a variety of functions such as fan controller, card reader, front USB & S-ATA in just one bay. A 2.5" S-ATA Mobile Rack and unique functions such as Reset and Power button of your computer. Features: 5.25" Multi-Panel Fan Controller : 2-channel fan controller with LCD, displaying temperature / fan speed Temperature alert: between 40 and 90 °C in steps of 1 °C When temperature exceeds the set value: The temperature displayed will flash and set an alarm. The alarm can be muted by pressing "MODE" button. When the fan RPM cannot be recognized:The RPM displayed will flash and set the alarm. The alarm can be muted by pressing "MODE" button. Retractable Fan Controller Knob makes the Kama-Panel 3 suitable for use in PC-Cases with a door panel. USB 2.0 and Multi-format Card Reader / Writer Direct slots for MicroSD/MicroSDHC Card, Memory Stick Micro, SD, Memory Stick, Multi Media Card. MiniSD/MiniSDHC, RS-MMC, MMC-micro support by Adaptor (not included) 2 Ports for USB / Power e-SATA PC-Connections : PC linkable Power and Reset Switch Can establish relay connections with the PC case's power switch and reset switch. This allows the PC case switch to be accessible while the power and reset switch of this product is connected. Either switch can be freely used depending on situations for your convenience. 2.5 inch drive Mobile Rack function : This device is compatible to 2.5 inch drives with 9.5mm thickness. Complies to RoHS standard Caution: Please avoid placing the sensor in between the CPU and CPU cooler. Placing the sensor between the CPU and CPU cooler leads to reduced cooling efficiency and can harm your CPU as well as electrical parts of the sensor. Specifications: Model Name: Kama-Panel 3 Model-No.: SCKMPN-3000 Dimensions: 148.5x42.5x117.5 mm | 5.85x1.67x4.63 in (WxHxD) Compatibility: USB 2.0 and Multi-format Card Reader / Writer Direct slots for MicroSD/MicroSDHC Card, Memory Stick Micro, SD, Memory Stick, Multi Media Card. MiniSD/MiniSDHC, RS-MMC, MMC-micro support by Adaptor (not included) 2 Ports for USB / Power e-SATA Voltage Range: 3,7 V (±10%) - 12 V (±10%) Fan Output Current: Max 1 A (1 Channel) Fan Speed Range: 0 - 9,900 rpm Weight: 205 g / 7.23 oz Accessory:

Suppliers

Company
Product
Description
Supplier Links
Scythe Kama Panel 3 Multifunction Panel - 70660 - Xoxide
Malvern, PA, USA
Scythe Kama Panel 3 Multifunction Panel
70660
Scythe Kama Panel 3 Multifunction Panel 70660
It reads cards, it controls fans, it slices, it dices, and more! A Multi-Panel product providing a variety of functions such as fan controller, card reader, front USB & S-ATA in just one bay. A 2.5" S-ATA Mobile Rack and unique functions such as Reset and Power button of your computer. Features: 5.25" Multi-Panel Fan Controller : 2-channel fan controller with LCD, displaying temperature / fan speed Temperature alert: between 40 and 90 °C in steps of 1 °C When temperature exceeds the set value: The temperature displayed will flash and set an alarm. The alarm can be muted by pressing "MODE" button. When the fan RPM cannot be recognized:The RPM displayed will flash and set the alarm. The alarm can be muted by pressing "MODE" button. Retractable Fan Controller Knob makes the Kama-Panel 3 suitable for use in PC-Cases with a door panel. USB 2.0 and Multi-format Card Reader / Writer Direct slots for MicroSD/MicroSDHC Card, Memory Stick Micro, SD, Memory Stick, Multi Media Card. MiniSD/MiniSDHC, RS-MMC, MMC-micro support by Adaptor (not included) 2 Ports for USB / Power e-SATA PC-Connections : PC linkable Power and Reset Switch Can establish relay connections with the PC case's power switch and reset switch. This allows the PC case switch to be accessible while the power and reset switch of this product is connected. Either switch can be freely used depending on situations for your convenience. 2.5 inch drive Mobile Rack function : This device is compatible to 2.5 inch drives with 9.5mm thickness. Complies to RoHS standard Caution: Please avoid placing the sensor in between the CPU and CPU cooler. Placing the sensor between the CPU and CPU cooler leads to reduced cooling efficiency and can harm your CPU as well as electrical parts of the sensor. Specifications: Model Name: Kama-Panel 3 Model-No.: SCKMPN-3000 Dimensions: 148.5x42.5x117.5 mm | 5.85x1.67x4.63 in (WxHxD) Compatibility: USB 2.0 and Multi-format Card Reader / Writer Direct slots for MicroSD/MicroSDHC Card, Memory Stick Micro, SD, Memory Stick, Multi Media Card. MiniSD/MiniSDHC, RS-MMC, MMC-micro support by Adaptor (not included) 2 Ports for USB / Power e-SATA Voltage Range: 3,7 V (±10%) - 12 V (±10%) Fan Output Current: Max 1 A (1 Channel) Fan Speed Range: 0 - 9,900 rpm Weight: 205 g / 7.23 oz Accessory:

It reads cards, it controls fans, it slices, it dices, and more!

A Multi-Panel product providing a variety of functions such as fan controller, card reader, front USB & S-ATA in just one bay.
A 2.5" S-ATA Mobile Rack and unique functions such as Reset and Power button of your computer.
Features:
5.25" Multi-Panel
Fan Controller : 2-channel fan controller with LCD, displaying temperature / fan speed Temperature alert: between 40 and 90 °C in steps of 1 °C When temperature exceeds the set value: The temperature displayed will flash and set an alarm. The alarm can be muted by pressing "MODE" button.
When the fan RPM cannot be recognized:The RPM displayed will flash and set the alarm. The alarm can be muted by pressing "MODE" button.
Retractable Fan Controller Knob makes the Kama-Panel 3 suitable for use in PC-Cases with a door panel.
USB 2.0 and Multi-format Card Reader / Writer
Direct slots for MicroSD/MicroSDHC Card, Memory Stick Micro, SD, Memory Stick, Multi Media Card.
MiniSD/MiniSDHC, RS-MMC, MMC-micro support by Adaptor (not included)
2 Ports for USB / Power e-SATA
PC-Connections :
PC linkable Power and Reset Switch
Can establish relay connections with the PC case's power switch and reset switch. This allows the PC case switch to be accessible while the power and reset switch of this product is connected.
Either switch can be freely used depending on situations for your convenience.
2.5 inch drive Mobile Rack function :
This device is compatible to 2.5 inch drives with 9.5mm thickness.
Complies to RoHS standard
Caution:
Please avoid placing the sensor in between the CPU and CPU cooler.
Placing the sensor between the CPU and CPU cooler leads to reduced cooling efficiency and can harm your CPU as well as electrical parts of the sensor.
Specifications:
Model Name:
Kama-Panel 3
Model-No.:
SCKMPN-3000
Dimensions:
148.5x42.5x117.5 mm | 5.85x1.67x4.63 in (WxHxD)
Compatibility:
USB 2.0 and Multi-format Card Reader / Writer
Direct slots for MicroSD/MicroSDHC Card, Memory Stick Micro, SD, Memory Stick, Multi Media Card.
MiniSD/MiniSDHC, RS-MMC, MMC-micro support by Adaptor (not included)
2 Ports for USB / Power e-SATA
Voltage Range:
3,7 V (±10%) - 12 V (±10%)
Fan Output Current:
Max 1 A (1 Channel)
Fan Speed Range:
0 - 9,900 rpm
Weight:
205 g / 7.23 oz
Accessory:

Supplier's Site

Technical Specifications

  Xoxide
Product Category Control Panels
Product Number 70660
Product Name Scythe Kama Panel 3 Multifunction Panel
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Control Panels - On Off Control Panels (Nema 4) - WATTCO
Specs
Panel Type Temperature
Panel Operation Electrical
Operator Input Buttons/Knobs
View Details
Overriding Blower Control Panel for Machines Operation - AERsmart - Aerzen USA Corp.
Specs
Panel Type Operator Console
Panel Operation Electrical
Operator Input Touchscreen
View Details
FAIRCHILD - Control Panels, PL5 -  - Rotork plc
Specs
Panel Type Operator Console
Panel Operation Pnumatic
Secondary Applications Industrial
View Details
IP65 Hinged Stainless Steel Box - SSM Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Length 5.91 to 15.75 inch (150 to 400 mm)
Width 4.72 to 11.81 inch (120 to 300 mm)
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details