Xoxide Scythe Kama Rack 5.25 Panel 70697

Description
gives you a ton of card support in a single 5.25" pane. Internal usage in 5.25 inch bay Hard Disk Rack: Mobile Rack for two 2.5 inch (6.35cm) SATA HDD/SSD Supported Cards: Memory Stick PRO/ROM/DUO/PRO-DUO, Compact Flash, Micro Drive, SD/SDHC, miniSD, miniSDHC, Multi Media Card (MMC), RS-MMC, MMC Micro, microSD, microSDHC, Memory Stick Micro (Attention: Adaptors are needed for miniSD, mini SDHC, RS-MMC, MMC micro.) External Connectors: USB 2.0, e-SATA Compatible OS: Windows XP / Vista / 7 Dimensions: 148,5 x 105,3 x 42,5 mm | 5.85 x 4.15 x 1.67 in (WxDxH) Weight: 170 g / 6 oz Accessory: S-ATA Cable (x3), USB Cable (x1), Installations Screws (x4)
Description
gives you a ton of card support in a single 5.25" pane. Internal usage in 5.25 inch bay Hard Disk Rack: Mobile Rack for two 2.5 inch (6.35cm) SATA HDD/SSD Supported Cards: Memory Stick PRO/ROM/DUO/PRO-DUO, Compact Flash, Micro Drive, SD/SDHC, miniSD, miniSDHC, Multi Media Card (MMC), RS-MMC, MMC Micro, microSD, microSDHC, Memory Stick Micro (Attention: Adaptors are needed for miniSD, mini SDHC, RS-MMC, MMC micro.) External Connectors: USB 2.0, e-SATA Compatible OS: Windows XP / Vista / 7 Dimensions: 148,5 x 105,3 x 42,5 mm | 5.85 x 4.15 x 1.67 in (WxDxH) Weight: 170 g / 6 oz Accessory: S-ATA Cable (x3), USB Cable (x1), Installations Screws (x4)

Suppliers

Company
Product
Description
Supplier Links
Scythe Kama Rack 5.25 Panel - 70697 - Xoxide
Malvern, PA, USA
Scythe Kama Rack 5.25 Panel
70697
Scythe Kama Rack 5.25 Panel 70697
gives you a ton of card support in a single 5.25" pane. Internal usage in 5.25 inch bay Hard Disk Rack: Mobile Rack for two 2.5 inch (6.35cm) SATA HDD/SSD Supported Cards: Memory Stick PRO/ROM/DUO/PRO-DUO, Compact Flash, Micro Drive, SD/SDHC, miniSD, miniSDHC, Multi Media Card (MMC), RS-MMC, MMC Micro, microSD, microSDHC, Memory Stick Micro (Attention: Adaptors are needed for miniSD, mini SDHC, RS-MMC, MMC micro.) External Connectors: USB 2.0, e-SATA Compatible OS: Windows XP / Vista / 7 Dimensions: 148,5 x 105,3 x 42,5 mm | 5.85 x 4.15 x 1.67 in (WxDxH) Weight: 170 g / 6 oz Accessory: S-ATA Cable (x3), USB Cable (x1), Installations Screws (x4)

gives you a ton of card support in a single 5.25" pane.

Internal usage in 5.25 inch bay
Hard Disk Rack: Mobile Rack for two 2.5 inch (6.35cm) SATA HDD/SSD
Supported Cards: Memory Stick PRO/ROM/DUO/PRO-DUO, Compact Flash, Micro Drive, SD/SDHC, miniSD, miniSDHC, Multi Media Card (MMC), RS-MMC, MMC Micro, microSD, microSDHC, Memory Stick Micro (Attention: Adaptors are needed for miniSD, mini SDHC, RS-MMC, MMC micro.)
External Connectors: USB 2.0, e-SATA
Compatible OS: Windows XP / Vista / 7
Dimensions: 148,5 x 105,3 x 42,5 mm | 5.85 x 4.15 x 1.67 in (WxDxH)
Weight: 170 g / 6 oz
Accessory: S-ATA Cable (x3), USB Cable (x1), Installations Screws (x4)

Supplier's Site

Technical Specifications

  Xoxide
Product Category Control Panels
Product Number 70697
Product Name Scythe Kama Rack 5.25 Panel
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Control Panels - Explosion Proof Temperature Control Panels - WATTCO
Specs
Panel Type Temperature
Panel Operation Electrical
Operator Input Buttons/Knobs
View Details
Blower Unit Control System - AERtronic - Aerzen USA Corp.
Specs
Panel Type Operator Console
Panel Operation Electrical
Operator Input Touchscreen
View Details
FAIRCHILD - Control Panels, PL5 -  - Rotork plc
Specs
Panel Type Operator Console
Panel Operation Pnumatic
Secondary Applications Industrial
View Details
Aluminum Control Box - FC Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Length 3.54 to 15.75 inch (90 to 400 mm)
Width 3.54 to 23.62 inch (90 to 600 mm)
View Details